Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ onsemi MC100E157FNG
MC100E157FNG
Obsolete
Logic - Signal Switches, Multiplexers, Decoders
Description:
IC MULTIPLEXER 1 X 2:1 28PLCC
Manufacturer:
onsemi
Datasheet:
MC100E157FNG Datasheet
History Price: $7.33000
In Stock: 39395
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC100E157FNG Specification
Specification
Part No
MC100E157FNG
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
onsemi
Series
100E
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Multiplexer
Circuit
1 x 2:1
Independent Circuits
4
Current - Output High, Low
-
Voltage Supply Source
Dual Supply
Voltage - Supply
?.2V ~ 5.7V
Operating Temperature
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
MC100E157FNG PDF Datasheet
MC100E157FNG Datasheet
Click and Download: MC100E157FNG Datasheet
MC100E157FNG Related Parts
MC100E157FN
onsemi
IC MULTIPLEXER 1 X 2:1 28PLCC
MC100E157FNR2
onsemi
IC MULTIPLEXER 1 X 2:1 28PLCC
MC100E157FNR2G
onsemi
IC MULTIPLEXER 1 X 2:1 28PLCC
MC100E158FN
onsemi
IC MULTIPLEXER 5 X 2:1 28PLCC
MC100E158FNG
onsemi
IC MULTIPLEXER 5 X 2:1 28PLCC
MC100E158FNR2
onsemi
IC MULTIPLEXER 5 X 2:1 28PLCC
MC100E158FNR2G
onsemi
IC MULTIPLEXER 5 X 2:1 28PLCC
MC100E163FN
onsemi
IC MULTIPLEXER 1 X 8:1 28PLCC
MC100E163FNG
onsemi
IC MULTIPLEXER 1 X 8:1 28PLCC
MC100E163FNR2
onsemi
IC MULTIPLEXER 1 X 8:1 28PLCC
MC100E163FNR2G
onsemi
IC MULTIPLEXER 1 X 8:1 28PLCC
MC100E164FN
onsemi
IC MULTIPLEXER 1 X 16:1 28PLCC
MC100E157FNG Compare Parts
MC100E157FNG vs MC14556BFEL
MC100E157FNG vs MC14556BDR2G
MC100E157FNG vs MC14556BDR2
MC100E157FNG vs MC14556BD
MC100E157FNG vs MC14556BCPG
MC100E157FNG vs MC14556BCP
MC100E157FNG vs MC14555BFELG
MC100E157FNG vs MC14555BFEL
MC100E157FNG vs MC14555BDR2G
MC100E157FNG vs MC14555BDR2
MC100E157FNG vs MC14555BDG
MC100E157FNG vs MC14555BD
MC100E157FNG vs MC14555BCPG
MC100E157FNG vs MC14555BCP
MC100E157FNG vs MC14532BF
MC100E157FNG vs MC14532BDR2G
MC100E157FNG vs MC14532BDR2
MC100E157FNG vs MC14532BDG
MC100E157FNG vs MC14532BD
MC100E157FNG vs MC14532BCPG
MC100E157FNG vs MC14532BCP
MC100E157FNG vs MC14515BDWR2G
MC100E157FNG vs MC14515BCPG
MC100E157FNG vs MC14515BCP
MC100E157FNG vs MC14514BDWR2G
MC100E157FNG vs MC14514BCPG
MC100E157FNG vs MC14514BCP
MC100E157FNG vs MC14512BFL1
MC100E157FNG vs MC14512BFEL
MC100E157FNG vs MC14512BF
MC100E157FNG vs MC14512BDR2G
MC100E157FNG vs MC14512BDR2
MC100E157FNG vs MC14512BDG
MC100E157FNG vs MC14512BD
MC100E157FNG vs MC14512BCPG
MC100E157FNG vs MC14066BFR2
MC100E157FNG vs MC14066BFR1
MC100E157FNG vs MC14066BFL1
MC100E157FNG vs MC14066BFG
MC100E157FNG vs MC14066BFELG
Customer Reviews
4.95 out of 5.00 stars from 164 customer reviews from all over the world
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.