☰
LV8401V-MPB-E
LV8401V-MPB-E
Obsolete
Description:  IC HALF BRIDGE DRVR 1.2A 16SSOP
Manufacturer:  onsemi
History Price: $1.33000
In Stock: 30160
LV8401V-MPB-E Specification
Specification
Part No
LV8401V-MPB-E
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge (2)
Applications
DC Motors, General Purpose
Interface
Logic
Load Type
Inductive
Technology
DMOS
Rds On (Typ)
330mOhm
Current - Output / Channel
1.2A
Current - Peak Output
2A, 3.8A
Voltage - Supply
2.7V ~ 5.5V
Voltage - Load
4V ~ 15V
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
Features
-
Fault Protection
Over Temperature
Mounting Type
Surface Mount
Package / Case
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SSOP
LV8401V-MPB-E PDF Datasheet
LV8401V-MPB-E Related Parts
LV8011V-MPB-E
LV8011V-MPB-E
onsemi
IC HALF BRIDGE DRIVER 1A 20SSOP
LV8011V-TLM-E
LV8011V-TLM-E
onsemi
IC HALF BRIDGE DRIVER 1A 20SSOP
LV8012T-MPB-E
LV8012T-MPB-E
onsemi
IC HALF BRIDGE DRVR 1.4A 24TSSOP
LV8012T-TLM-E
LV8012T-TLM-E
onsemi
IC HALF BRIDGE DRVR 1.4A 24TSSOP
LV8013T-A-MPB-E
LV8013T-A-MPB-E
onsemi
IC HALF BRIDGE DRVR 1.2A 24TSSOP
LV8013T-A-TLM-E
LV8013T-A-TLM-E
onsemi
IC HALF BRIDGE DRVR 1.2A 24TSSOP
LV8014T-MPB-E
LV8014T-MPB-E
onsemi
IC HALF BRIDGE DRVR 1.4A 24TSSOP
LV8014T-TLM-E
LV8014T-TLM-E
onsemi
IC HALF BRIDGE DRVR 1.4A 24TSSOP
LV8068V-MPB-H
LV8068V-MPB-H
onsemi
IC HALF BRIDGE DRVR 1.2A 16SSOP
LV8068V-TLM-H
LV8068V-TLM-H
onsemi
IC BRIDGE DRIVER PWM SSOP-16
LV8401V-TLM-E
LV8401V-TLM-E
onsemi
IC HALF BRIDGE DRVR 1.2A 16SSOP
LV8548M-TLM-H
LV8548M-TLM-H
onsemi
FORWARD/REVERSE MOTOR DRIVER
LV8401V-MPB-E Compare Parts
  • LV8401V-MPB-E vs LV8548MC-BH
  • LV8401V-MPB-E vs LV8548MC-AH
  • LV8401V-MPB-E vs LV8548M-TLM-H
  • LV8401V-MPB-E vs LV8401V-TLM-E
  • LV8401V-MPB-E vs LV8068V-TLM-H
  • LV8401V-MPB-E vs LV8068V-MPB-H
  • LV8401V-MPB-E vs LV8014T-TLM-E
  • LV8401V-MPB-E vs LV8014T-MPB-E
  • LV8401V-MPB-E vs LV8013T-A-TLM-E
  • LV8401V-MPB-E vs LV8013T-A-MPB-E
  • LV8401V-MPB-E vs LV8012T-TLM-E
  • LV8401V-MPB-E vs LV8012T-MPB-E
  • LV8401V-MPB-E vs LV8011V-TLM-E
  • LV8401V-MPB-E vs LV8011V-MPB-E
  • LV8401V-MPB-E vs LV8415CB-TE-L-H
  • LV8401V-MPB-E vs LV8163QA-BH
  • LV8401V-MPB-E vs LV8161MUTAG
  • LV8401V-MPB-E vs LV8068V-TLM-H
  • LV8401V-MPB-E vs LV8012T-MPB-E
  • LV8401V-MPB-E vs LV8011V-TLM-E
  • Customer Reviews
    4.95 out of 5.00 stars from 168 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!