☰
LV5693P-E
LV5693P-E
Obsolete
Description:  IC REG CONV CAR AUD 7OUT 15HZIPJ
Manufacturer:  onsemi
Datasheet:   LV5693P-E Datasheet
History Price: $2.60000
In Stock: 7120
LV5693P-E Specification
Specification
Part No
LV5693P-E
Category
PMIC - Special Purpose Regulators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Converter, Car Audio System
Voltage - Input
7.7V ~ 16V
Number of Outputs
7
Voltage - Output
Multiple
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
15-SSIP Exposed Pad, Formed Leads
Supplier Device Package
15-HZIPJ
LV5693P-E PDF Datasheet
LV5693P-E Related Parts
LV56351HA-AH
LV56351HA-AH
Fairchild Semiconductor
SWITCHING REGULATOR/CONTROLLER,
LV56351HA-AH
LV56351HA-AH
onsemi
IC REG CONV BS/CS 2OUT 14HSSOP
LV56351HA-ZH
LV56351HA-ZH
onsemi
IC REG CONV BS/CS 2OUT 14HSSOP
LV56351JA-AH
LV56351JA-AH
onsemi
IC REG CONV BS/CS 2OUT 20SSOP
LV56351JA-ZH
LV56351JA-ZH
onsemi
IC REG CONV BS/CS 2OUT 20SSOP
LV5636VH-MPB-H
LV5636VH-MPB-H
onsemi
IC REG CONV BS/CS 2OUT 14HSSOP
LV5636VH-TLM-H
LV5636VH-TLM-H
onsemi
IC REG CONV BS/CS 2OUT 14HSSOP
LV56801P-E
LV56801P-E
onsemi
IC REG CONV CAR AUD 8OUT 15HZIPJ
LV5680NPVC-XH
LV5680NPVC-XH
onsemi
IC REG CONV CAR AUD 8OUT 15HZIPJ
LV5680P-E
LV5680P-E
onsemi
IC REG CONV CAR AUD 8OUT 15HZIPJ
LV5681P-E
LV5681P-E
onsemi
IC REG CONV CAR AUD 8OUT 15HZIPJ
LV56831P-E
LV56831P-E
Fairchild Semiconductor
POWER MANAGEMENT CIRCUIT, PZIP15
LV5693P-E Compare Parts
  • LV5693P-E vs LV5692P-E
  • LV5693P-E vs LV5686PVC-XH
  • LV5693P-E vs LV5685PV-XH
  • LV5693P-E vs LV56851UV-XH
  • LV5693P-E vs LV5684PVD-XH
  • LV5693P-E vs LV5684NPVD-XH
  • LV5693P-E vs LV56841PVD-XH
  • LV5693P-E vs LV5683P-E
  • LV5693P-E vs LV56831P-E
  • LV5693P-E vs LV56831P-E
  • LV5693P-E vs LV5681P-E
  • LV5693P-E vs LV5680P-E
  • LV5693P-E vs LV5680NPVC-XH
  • LV5693P-E vs LV56801P-E
  • LV5693P-E vs LV5636VH-TLM-H
  • LV5693P-E vs LV5636VH-MPB-H
  • LV5693P-E vs LV56351JA-ZH
  • LV5693P-E vs LV56351JA-AH
  • LV5693P-E vs LV56351HA-ZH
  • LV5693P-E vs LV56351HA-AH
  • LV5693P-E vs LV56351HA-AH
  • LV5693P-E vs LV5695P-E
  • LV5693P-E vs LV5694P-E
  • LV5693P-E vs LV5684PVC-XH
  • LV5693P-E vs LV5682P-E
  • LV5693P-E vs LV52133A5XA-VH
  • LV5693P-E vs LV52133A0XA-VH
  • LV5693P-E vs LV5681P-E
  • LV5693P-E vs LV56801P-E
  • LV5693P-E vs LV5696P-E
  • Customer Reviews
    4.95 out of 5.00 stars from 180 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.