☰
LV5207LP-E
LV5207LP-E
Obsolete
Description:  IC LED DRIVER RGLTR 19.4MA 24VCT
Manufacturer:  onsemi
Datasheet:   LV5207LP-E Datasheet
History Price: Obsolete
In Stock: 17090
LV5207LP-E Specification
Specification
Part No
LV5207LP-E
Category
PMIC - LED Drivers
Manufacturer
onsemi
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Regulator
Topology
Switched Capacitor (Charge Pump)
Internal Switch(s)
Yes
Number of Outputs
7
Voltage - Supply (Min)
1.7V
Voltage - Supply (Max)
4.5V
Voltage - Output
-
Current - Output / Channel
19.4mA
Frequency
500kHz
Dimming
-
Applications
Backlight
Operating Temperature
-30 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
24-VFQFN Exposed Pad
Supplier Device Package
24-VCT (3.5x3.5)
LV5207LP-E Related Parts
LV5011MD-AH
LV5011MD-AH
onsemi
IC LED DRIVER OFFL TRIAC 10SOIC
LV5026M-TLM-H
LV5026M-TLM-H
onsemi
IC LED DRIVER OFFL PWM 10MFPS
LV5026MC-AH
LV5026MC-AH
onsemi
IC LED DRIVER OFFLINE DIM 10SOIC
LV5027M-TLM-H
LV5027M-TLM-H
onsemi
IC LED DRIVER OFFL 10MFPS
LV5028TT-TLM-H
LV5028TT-TLM-H
onsemi
IC LED DRIVER OFFL TRIAC 8MSOP
LV5029MD-BH
LV5029MD-BH
onsemi
IC LED DRIVER OFFL PWM 10SOIC
LV5207LP-TE-L-E
LV5207LP-TE-L-E
onsemi
IC LED DRIVER RGLTR 19.4MA 24VCT
LV5217GP-E
LV5217GP-E
onsemi
IC LED DRIVER LINEAR 28MA 16VCT
LV5217GP-TE-L-E
LV5217GP-TE-L-E
onsemi
IC LED DRIVER LINEAR 28MA 16VCT
LV5219LG-TLM-E
LV5219LG-TLM-E
onsemi
LED DRIVER FOR CELL PHONE
LV52204MTTBG
LV52204MTTBG
onsemi
IC LED DRV RGLTR PWM 700MA 6WDFN
LV52204MUTBG
LV52204MUTBG
onsemi
IC LED DRV RGLTR PWM 700MA 6UDFN
LV5207LP-E Compare Parts
  • LV5207LP-E vs LV5237JAZ-AH
  • LV5207LP-E vs LV5236VZ-TLM-H
  • LV5207LP-E vs LV5236VZ-MPB-H
  • LV5207LP-E vs LV5236V-TLM-H
  • LV5207LP-E vs LV5236V-MPB-H
  • LV5207LP-E vs LV5235VZ-TLM-H
  • LV5207LP-E vs LV5235VZ-MPB-H
  • LV5207LP-E vs LV5235V-TLM-H
  • LV5207LP-E vs LV5235V-MPB-H
  • LV5207LP-E vs LV5234VZ-TLM-H
  • LV5207LP-E vs LV5234VZ-MPB-H
  • LV5207LP-E vs LV5234V-TLM-H
  • LV5207LP-E vs LV5234V-MPB-H
  • LV5207LP-E vs LV5232VHZ-TLM-H
  • LV5207LP-E vs LV5232VHZ-MPB-H
  • LV5207LP-E vs LV5232VH-TLM-H
  • LV5207LP-E vs LV5232VH-MPB-H
  • LV5207LP-E vs LV5223GR-TE-L-E
  • LV5207LP-E vs LV52207XA-VH
  • LV5207LP-E vs LV52207NXB-VH
  • LV5207LP-E vs LV52207NXA-VH
  • LV5207LP-E vs LV52207AXA-VH
  • LV5207LP-E vs LV52205MUTBG
  • LV5207LP-E vs LV52204MUTBG
  • LV5207LP-E vs LV52204MTTBG
  • LV5207LP-E vs LV5219LG-TLM-E
  • LV5207LP-E vs LV5217GP-TE-L-E
  • LV5207LP-E vs LV5217GP-E
  • LV5207LP-E vs LV5207LP-TE-L-E
  • LV5207LP-E vs LV5029MD-BH
  • LV5207LP-E vs LV5028TT-TLM-H
  • LV5207LP-E vs LV5027M-TLM-H
  • LV5207LP-E vs LV5026MC-AH
  • LV5207LP-E vs LV5026M-TLM-H
  • LV5207LP-E vs LV5011MD-AH
  • LV5207LP-E vs LV5231CS-CH-TE-L-E
  • LV5207LP-E vs LV5221LP-TLM-E
  • LV5207LP-E vs LV52206XA-MH
  • LV5207LP-E vs LV5216CS-TE-L-E
  • LV5207LP-E vs LV5215LF-TE-L-E
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend