LM431SACM3X
LM431SACM3X
Active
Description:  IC VREF SHUNT ADJ 2% SOT23-3
Manufacturer:  onsemi
Datasheet:   LM431SACM3X Datasheet
History Price: $0.45000
In Stock: 44400
LM431SACM3X Specification
Specification
Part No
LM431SACM3X
Category
PMIC - Voltage Reference
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Shunt
Output Type
Adjustable
Voltage - Output (Min/Fixed)
2.5V
Voltage - Output (Max)
36 V
Current - Output
100 mA
Tolerance
?%
Temperature Coefficient
50ppm/ ℃ Typical
Noise - 0.1Hz to 10Hz
-
Noise - 10Hz to 10kHz
-
Voltage - Input
-
Current - Supply
-
Current - Cathode
1 mA
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23-3
LM431SACM3X PDF Datasheet
LM431SACM3X Related Parts
LM4030AMF-2.5/NOPB
LM4030AMF-2.5/NOPB
Texas Instruments
IC VREF SHUNT 0.05% SOT23-5
LM4030AMF-4.096
LM4030AMF-4.096
National Semiconductor
TWO TERMINAL VOLTAGE REFERENCE,
LM4030AMF-4.096/NOPB
LM4030AMF-4.096/NOPB
Texas Instruments
IC VREF SHUNT 0.05% SOT23-5
LM4030AMFX-2.5/NOPB
LM4030AMFX-2.5/NOPB
Texas Instruments
IC VREF SHUNT 0.05% SOT23-5
LM4030AMFX4.096/NOPB
LM4030AMFX4.096/NOPB
Texas Instruments
IC VREF SHUNT 0.05% SOT23-5
LM4030BMF-2.5/NOPB
LM4030BMF-2.5/NOPB
Texas Instruments
IC VREF SHUNT 0.1% SOT23-5
LM4030BMF-4.096/NOPB
LM4030BMF-4.096/NOPB
Texas Instruments
IC VREF SHUNT 0.1% SOT23-5
LM4030BMFX-2.5/NOPB
LM4030BMFX-2.5/NOPB
Texas Instruments
IC VREF SHUNT 0.1% SOT23-5
LM4030BMFX4.096/NOPB
LM4030BMFX4.096/NOPB
Texas Instruments
IC VREF SHUNT 0.1% SOT23-5
LM4030CMF-2.5/NOPB
LM4030CMF-2.5/NOPB
Texas Instruments
IC VREF SHUNT 0.15% SOT23-5
LM4030CMF-4.096
LM4030CMF-4.096
National Semiconductor
TWO TERMINAL VOLTAGE REFERENCE,
LM4030CMF-4.096/NOPB
LM4030CMF-4.096/NOPB
Texas Instruments
IC VREF SHUNT 0.15% SOT23-5
LM431SACM3X Description
Overview
The onsemi LM431SACM3X is a precision adjustable shunt voltage reference designed for high-accuracy regulation in power supplies, battery chargers, and industrial control circuits. It provides a stable reference voltage with low temperature coefficient and wide dynamic range, allowing designers to implement precise voltage regulation, error amplification, and feedback control. The LM431SACM3X integrates internal temperature compensation, a wide operating current range, and low output impedance, making it suitable for demanding applications in both commercial and industrial environments.

Electrical Specifications

* Reference Voltage (VREF): 2.495 V typical at 25°C; adjustable from 2.495 V to 36 V using external resistor divider.
* Output Voltage Tolerance: ±1% initial accuracy for standard operation.
* Operating Cathode Current (IK): 1 mA to 100 mA; the device maintains regulation over this wide current range.
* Temperature Coefficient: 50 ppm/°C typical, ensuring stability across industrial temperature ranges.
* Dynamic Impedance: 0.2 Ω typical at IK = 10 mA, providing low output impedance for stable voltage regulation.
* Reference Voltage Adjustment: External resistor network allows precise voltage setting above VREF.
* Operating Voltage (VKA): Up to 36 V maximum between cathode and anode.
* Power Dissipation: Depends on cathode current and VKA; thermal considerations required for high-current applications.
* Operating Temperature Range: –40°C to +125°C, suitable for industrial-grade applications.

Functional Features

* Adjustable Shunt Reference: Allows design flexibility to generate custom voltage references from 2.495 V to 36 V.
* Wide Operating Current Range: Supports low-power and high-current regulation schemes, maintaining precise voltage over the full current range.
* Low Dynamic Impedance: Provides stable voltage output under varying load conditions.
* Temperature Stability: Internal compensation reduces drift, ensuring reliable operation across temperature extremes.
* High Open-Loop Gain: Facilitates precise control in feedback loops of power supply and linear regulator circuits.
* Fast Response: Suitable for high-speed regulation and transient response requirements.

Thermal and Mechanical Characteristics

* Package Type: SOT-23-3 surface-mount package, compact for high-density PCB designs.
* Thermal Resistance, Junction to Ambient (RθJA): Approximately 250°C/W typical on standard PCB; thermal management considerations required at high cathode currents.
* Mechanical Robustness: Low-profile SOT-23 package suitable for automated assembly and reliable operation under mechanical stress.
* Soldering Compatibility: Compatible with standard reflow soldering processes.

Applications

* Adjustable and fixed voltage references for DC-DC converters and linear regulators.
* Precision shunt regulator for battery-powered systems.
* Voltage monitoring and supervisory circuits in industrial control systems.
* Reference for analog-to-digital and digital-to-analog conversion systems requiring stable voltage input.
* Power supply error amplifiers and feedback control loops.

Compliance and Reliability

* RoHS Compliant: Lead-free package suitable for environmentally responsible electronics manufacturing.
* High Reliability: Designed for long-term stable operation in industrial and commercial applications.
* ESD Tolerance: Integrated protection for handling and assembly, preventing damage from static discharge.
* Temperature and Voltage Robustness: Maintains stable reference across rated current, voltage, and temperature ranges.

Design Considerations
When integrating the LM431SACM3X, designers should calculate the appropriate resistor divider to set the desired output voltage, accounting for resistor tolerances to maintain precision. The cathode current should be maintained within the specified range to ensure voltage accuracy. Adequate PCB layout and copper area can aid thermal dissipation for high-current operation. Bypassing and decoupling may be applied to reduce noise susceptibility in high-precision analog circuits. For feedback applications, the device’s low dynamic impedance ensures stable operation with minimal output ripple.

The LM431SACM3X offers a precise, adjustable shunt voltage reference with low temperature drift, wide operating current, and compact surface-mount packaging, making it ideal for precision voltage regulation, reference, and feedback control in industrial, consumer, and battery-powered electronic systems.
LM431SACM3X Compare Parts
  • LM431SACM3X vs LM4431M3X-2.5
  • LM431SACM3X vs LM4431M3-2.5/NOPB
  • LM431SACM3X vs LM4431M3-2.5
  • LM431SACM3X vs LM431SCIMFX
  • LM431SACM3X vs LM431SCCMLX
  • LM431SACM3X vs LM431SCCMFX
  • LM431SACM3X vs LM431SCCMFX
  • LM431SACM3X vs LM431SCCM3X
  • LM431SACM3X vs LM431SCCM32X
  • LM431SACM3X vs LM431SBIMFX
  • LM431SACM3X vs LM431SBCMLX
  • LM431SACM3X vs LM431SBCMFX-G
  • LM431SACM3X vs LM431SBCMFX
  • LM431SACM3X vs LM431SBCMFX
  • LM431SACM3X vs LM431SBCM3X
  • LM431SACM3X vs LM431SBCM32X
  • LM431SACM3X vs LM431SAIMFX
  • LM431SACM3X vs LM431SAIMFX
  • LM431SACM3X vs LM431SACMLX
  • LM431SACM3X vs LM431SACMLX
  • LM431SACM3X vs LM431SACMFX_G
  • LM431SACM3X vs LM431SACMFX
  • LM431SACM3X vs LM431SACM32X
  • LM431SACM3X vs LM431SACM32X
  • LM431SACM3X vs LM431CIZ/NOPB
  • LM431SACM3X vs LM431CIZ/LFT1
  • LM431SACM3X vs LM431CIZ
  • LM431SACM3X vs LM431CIMX
  • LM431SACM3X vs LM431CIMX
  • LM431SACM3X vs LM431CIMX
  • LM431SACM3X vs LM431CIM3X/NOPB
  • LM431SACM3X vs LM431CIM3X/NOPB
  • LM431SACM3X vs LM431CIM3X
  • LM431SACM3X vs LM431CIM3/NOPB
  • LM431SACM3X vs LM431CIM3
  • LM431SACM3X vs LM431CIM/NOPB
  • LM431SACM3X vs LM431CIM-TI
  • LM431SACM3X vs LM431CIM
  • LM431SACM3X vs LM431CIM
  • LM431SACM3X vs LM431CIM
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.