LM350T
LM350T
Not For New Designs
Description:  IC REG LINEAR POS ADJ 3A TO220-3
Manufacturer:  Texas Instruments
Datasheet:   LM350T Datasheet
History Price: $2.97000
In Stock: 42200
LM350T Specification
Specification
Part No
LM350T
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
35V
Voltage - Output (Min/Fixed)
1.25V
Voltage - Output (Max)
33V
Voltage Dropout (Max)
-
Current - Output
3A
Current - Quiescent (Iq)
-
Current - Supply (Max)
-
PSRR
86dB ~ 65dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature, Short Circuit
Operating Temperature
0 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220-3
LM350T Related Parts
LM309H
LM309H
National Semiconductor
IC REG LINEAR 5.05V 1A TO39-3
LM309KSTEEL/NOPB
LM309KSTEEL/NOPB
National Semiconductor
IC REG LINEAR FIXED POS STD REG
LM317AEMP
LM317AEMP
Texas Instruments
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AEMP/NOPB
LM317AEMP/NOPB
Texas Instruments
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AEMPX
LM317AEMPX
National Semiconductor
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AEMPX
LM317AEMPX
Texas Instruments
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AEMPX/NOPB
LM317AEMPX/NOPB
Texas Instruments
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AEMPX/NOPB
LM317AEMPX/NOPB
National Semiconductor
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AH
LM317AH
National Semiconductor
IC REG LIN POS ADJ 1.5A TO39-3
LM317AHVT
LM317AHVT
onsemi
IC REG LIN POS ADJ 1.5A TO220-3
LM317AMDT
LM317AMDT
Texas Instruments
IC REG LIN POS ADJ 1.5A TO252-3
LM317AMDT/NOPB
LM317AMDT/NOPB
Texas Instruments
IC REG LIN POS ADJ 1.5A TO252-3
LM350T Description
onsemi LM350T Overview

The onsemi LM350T is a versatile and reliable voltage regulator designed to deliver a steady output voltage with high efficiency, making it ideal for various power management applications. As an adjustable voltage regulator, it provides flexibility in setting the desired output voltage, while ensuring stable performance even under varying load conditions.

Key Features

* Adjustable Output Voltage: The LM350T offers an adjustable output voltage range from 1.25V to 37V, giving users the flexibility to meet a wide variety of voltage requirements in different applications.

* High Output Current: This voltage regulator can supply output currents up to 3A, which makes it suitable for power-hungry devices and systems that require higher current ratings.

* Low Dropout Voltage: The LM350T has a low dropout voltage, which means it can regulate voltage effectively even when the input voltage is only slightly higher than the desired output voltage, leading to more efficient energy use.

* Thermal Overload Protection: Integrated thermal overload protection ensures the LM350T operates safely by shutting down the regulator when the internal temperature exceeds a predefined threshold, preventing damage due to overheating.

* Short-Circuit Protection: This feature helps protect both the regulator and the connected load by shutting down the device in case of a short circuit condition, ensuring safety and durability in harsh environments.

* High Ripple Rejection: The LM350T exhibits excellent ripple rejection characteristics, reducing the influence of fluctuations in the input voltage, which is crucial for applications where a stable output is critical.

* Durability and Reliability: The device is built to withstand challenging operating conditions, making it a robust choice for industrial, automotive, and consumer electronics applications.

Specifications

* Output Voltage: Adjustable from 1.25V to 37V
* Output Current: Up to 3A
* Dropout Voltage: 3V at 3A (typical)
* Input Voltage Range: 3V to 40V
* Thermal Shutdown: Integrated thermal protection
* Short-Circuit Protection: Integrated short-circuit protection
* Package Type: TO-220
* Operating Temperature Range: -40°C to +125°C
* Ripple Rejection: 70dB at 120Hz
* Efficiency: High efficiency due to low dropout voltage and adjustable output
* Applications: Power supply circuits, automotive systems, voltage regulators in industrial equipment, consumer electronics, and more.

Conclusion

The onsemi LM350T is a highly flexible and efficient voltage regulator, suitable for applications that require reliable and adjustable voltage output. With its impressive current handling capability, protection features, and stable performance, it is an excellent choice for demanding power management tasks.
LM350T Compare Parts
  • LM350T vs LM3940LD-3.3/NOPB
  • LM350T vs LM3940J-3.3-SCD
  • LM350T vs LM3940IT-3.3/NOPB
  • LM350T vs LM3940IT-3.3
  • LM350T vs LM3940ISX-3.3/NOPB
  • LM350T vs LM3940ISX-3.3/NOPB
  • LM350T vs LM3940ISX-3.3
  • LM350T vs LM3940IS-3.3/NOPB
  • LM350T vs LM3940IS-3.3
  • LM350T vs LM3940IMPX-3.3/NOPB
  • LM350T vs LM3940IMPX-3.3/NOPB
  • LM350T vs LM3940IMPX-3.3
  • LM350T vs LM3940IMP-3.3/NOPB
  • LM350T vs LM3940IMP-3.3
  • LM350T vs LM350TG
  • LM350T vs LM350T/NOPB
  • LM350T vs LM350K
  • LM350T vs LM350AT/NOPB
  • LM350T vs LM350AT
  • LM350T vs LM3490IM5X-5.0/NOPB
  • LM350T vs LM3490IM5X-5.0
  • LM350T vs LM3490IM5X-3.3/NOPB
  • LM350T vs LM3490IM5X-15
  • LM350T vs LM3490IM5X-12/NOPB
  • LM350T vs LM3490IM5X-12
  • LM350T vs LM3490IM5-5.0/NOPB
  • LM350T vs LM3490IM5-5.0
  • LM350T vs LM3490IM5-3.3/NOPB
  • LM350T vs LM3490IM5-3.3
  • LM350T vs LM3490IM5-15/NOPB
  • LM350T vs LM3490IM5-12/NOPB
  • LM350T vs LM3490IM5-12
  • LM350T vs LM3480IM3X-5.0/NOPB
  • LM350T vs LM3480IM3X-5.0
  • LM350T vs LM3480IM3X-5.0
  • LM350T vs LM3480IM3X-3.3/NOPB
  • LM350T vs LM3480IM3X-3.3/NOPB
  • LM350T vs LM3480IM3X-3.3-TI
  • LM350T vs LM3480IM3X-3.3
  • LM350T vs LM3480IM3X-3.3
  • Customer Reviews
    4.95 out of 5.00 stars from 78 customer reviews from all over the world
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.