Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Texas Instruments LM350T
LM350T
Not For New Designs
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR POS ADJ 3A TO220-3
Manufacturer:
Texas Instruments
Datasheet:
LM350T Datasheet
History Price: $2.97000
In Stock: 42200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LM350T vs LM3940IT-3.3
Part No
LM350T
LM3940IT-3.3
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tube
Status
Not For New Designs
Not For New Designs
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
35V
7.5V
Voltage - Output (Min/Fixed)
1.25V
3.3V
Voltage - Output (Max)
33V
-
Voltage Dropout (Max)
-
0.2V @ 100mA
Current - Output
3A
1A
Current - Quiescent (Iq)
-
-
Current - Supply (Max)
-
-
PSRR
86dB ~ 65dB (120Hz)
-
Control Features
-
-
Protection Features
Over Current, Over Temperature, Short Circuit
Over Temperature, Short Circuit
Operating Temperature
0 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220-3
TO-220-3