☰
LC72121-D-E
LC72121-D-E
Obsolete
Description:  IC PLL FREQ SYSTHESIZER 22DIP
Manufacturer:  onsemi
Datasheet:   LC72121-D-E Datasheet
History Price: Obsolete
In Stock: 31760
LC72121-D-E Specification
Specification
Part No
LC72121-D-E
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
PLL
No
Input
Crystal
Output
Clock
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
No/No
Frequency - Max
160MHz
Divider/Multiplier
Yes/No
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
22-SDIP (0.300", 7.62mm)
Supplier Device Package
22-DIP
LC72121-D-E PDF Datasheet
LC72121-D-E Related Parts
LC72121MA-AH
LC72121MA-AH
onsemi
IC PLL FREQ SYSTHESIZER
LC72121V-D-MPB-E
LC72121V-D-MPB-E
onsemi
IC PLL FREQ SYSTHESIZER 24SSOP
LC72121V-D-TLM-E
LC72121V-D-TLM-E
onsemi
IC PLL FREQ SYSTHESIZER 24SSOP
LC72121V-TLM-E
LC72121V-TLM-E
onsemi
IC PLL FREQ SYSTHESIZER 24SSOP
LC72122V-TLM-E
LC72122V-TLM-E
onsemi
IC PLL FREQ SYSTHESIZER 20SSOP
LC72130-E
LC72130-E
onsemi
IC PLL FREQ SYSTHESIZER DIP24S
LC72131KMA-AE
LC72131KMA-AE
onsemi
IC PLL FREQ SYNTHESIZER
LC72135MA-AE
LC72135MA-AE
onsemi
IC PLL FREQ SYSTHESIZER MFP20
LC72135MA-Q-AE
LC72135MA-Q-AE
onsemi
IC PLL FREQ SYSTHESIZER MFP20
LC72137MA-AE
LC72137MA-AE
onsemi
IC PLL FREQ SYSTHESIZER MFP20
LC72146MA-AH
LC72146MA-AH
onsemi
IC PLL FREQ SYSTHESIZER MFP24
LC72148V-TLM-E
LC72148V-TLM-E
onsemi
IC PLL FREQ SYSTHESIZER
LC72121-D-E Compare Parts
  • LC72121-D-E vs LC72146MA-AH
  • LC72121-D-E vs LC72137MA-AE
  • LC72121-D-E vs LC72135MA-Q-AE
  • LC72121-D-E vs LC72135MA-AE
  • LC72121-D-E vs LC72131KMA-AE
  • LC72121-D-E vs LC72130-E
  • LC72121-D-E vs LC72122V-TLM-E
  • LC72121-D-E vs LC72121V-TLM-E
  • LC72121-D-E vs LC72121V-D-TLM-E
  • LC72121-D-E vs LC72121V-D-MPB-E
  • LC72121-D-E vs LC72121MA-AH
  • LC72121-D-E vs LC74986NW-8B13F-E
  • LC72121-D-E vs LC74793NJM-TLM-E
  • LC72121-D-E vs LC74793JM-D-TLM-E
  • LC72121-D-E vs LC72151VS-TRM-E-ON
  • LC72121-D-E vs LC72151VS-MPB-E
  • LC72121-D-E vs LC72148V-MPB-E
  • LC72121-D-E vs LC72140MHS-TRM
  • LC72121-D-E vs LC72131D-E
  • LC72121-D-E vs LC72121V-D-TLM-E
  • LC72121-D-E vs LC7152NMA-AH
  • LC72121-D-E vs LC72151VS-MPB-E
  • LC72121-D-E vs LC72131MD-TRM-E
  • LC72121-D-E vs LC72151VS-TRM-E
  • LC72121-D-E vs LC72146MHSQR-U-TRM-E
  • LC72121-D-E vs LC72136N-D-E
  • LC72121-D-E vs LC72135MA-AE
  • LC72121-D-E vs LC72133V-TLM-E
  • LC72121-D-E vs LC72131D-E-SY
  • LC72121-D-E vs LC72121M-D-TLM-E
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!