☰
LB8503V-MPB-E
LB8503V-MPB-E
Obsolete
Description:  IC MTRDRV 5.5-6.5/7.5-17V 16SSOP
Manufacturer:  onsemi
History Price: $0.98000
In Stock: 34880
LB8503V-MPB-E Specification
Specification
Part No
LB8503V-MPB-E
Category
PMIC - Motor Drivers, Controllers
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushless DC (BLDC), Brushed DC
Function
Controller - Speed
Output Configuration
Pre-Driver - Half Bridge (3)
Interface
Analog, PWM
Technology
-
Step Resolution
-
Applications
Fan Controller
Current - Output
-
Voltage - Supply
5.5V ~ 6.5V, 7.5V ~ 17V
Voltage - Load
-
Operating Temperature
-30 ℃ ~ 95 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SSOP
LB8503V-MPB-E Related Parts
LB8503V-TLM-E
LB8503V-TLM-E
onsemi
IC MTRDRV 5.5-6.5/7.5-17V 16SSOP
LB8503V-W-AH
LB8503V-W-AH
onsemi
IC MOTOR SPEED CTRL SA30
LB8060-E
LB8060-E
onsemi
BRUSH DC MOTOR CONTROLLER
LB8500MC-AH
LB8500MC-AH
onsemi
MOTOR SPEED CONTROL IC
LB8502MC-AH
LB8502MC-AH
onsemi
BRUSH DC MOTOR CONTROLLER
LB8060-E-SY
LB8060-E-SY
SANYO Semiconductor
BRUSH DC MOTOR CONTROLLER
LB8502MC-AH-SY
LB8502MC-AH-SY
SANYO Semiconductor
BRUSH DC MOTOR CONTROLLER
LB8503V-MPB-E Compare Parts
  • LB8503V-MPB-E vs LB8503V-TLM-E
  • LB8503V-MPB-E vs LB8502MC-AH
  • LB8503V-MPB-E vs LB8500MC-AH
  • LB8503V-MPB-E vs LB8060-E
  • LB8503V-MPB-E vs LB8502MC-AH-SY
  • LB8503V-MPB-E vs LB8060-E-SY
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much