☰
LB8060-E-SY
LB8060-E-SY
Active
Description:  BRUSH DC MOTOR CONTROLLER
Manufacturer:  SANYO Semiconductor
Datasheet:   LB8060-E-SY Datasheet
History Price: $0.66000
In Stock: 35780
LB8060-E-SY Specification
Specification
Part No
LB8060-E-SY
Category
PMIC - Motor Drivers, Controllers
Manufacturer
SANYO Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
-
Function
-
Output Configuration
-
Interface
-
Technology
-
Step Resolution
-
Applications
-
Current - Output
-
Voltage - Supply
-
Voltage - Load
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
LB8060-E-SY Related Parts
LB8503V-MPB-E
LB8503V-MPB-E
onsemi
IC MTRDRV 5.5-6.5/7.5-17V 16SSOP
LB8503V-TLM-E
LB8503V-TLM-E
onsemi
IC MTRDRV 5.5-6.5/7.5-17V 16SSOP
LB8503V-W-AH
LB8503V-W-AH
onsemi
IC MOTOR SPEED CTRL SA30
LB8060-E
LB8060-E
onsemi
BRUSH DC MOTOR CONTROLLER
LB8500MC-AH
LB8500MC-AH
onsemi
MOTOR SPEED CONTROL IC
LB8502MC-AH
LB8502MC-AH
onsemi
BRUSH DC MOTOR CONTROLLER
LB8503V-MPB-E
LB8503V-MPB-E
SANYO Semiconductor
DC FAN MOTOR SPEED CONTROL IC
LB8502MC-AH-SY
LB8502MC-AH-SY
SANYO Semiconductor
BRUSH DC MOTOR CONTROLLER
LB8060-E-SY Compare Parts
  • LB8060-E-SY vs LB8503V-TLM-E
  • LB8060-E-SY vs LB8503V-MPB-E
  • LB8060-E-SY vs LB8502MC-AH
  • LB8060-E-SY vs LB8500MC-AH
  • LB8060-E-SY vs LB8060-E
  • LB8060-E-SY vs LB8503V-MPB-E
  • LB8060-E-SY vs LB8502MC-AH-SY
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller