☰
LB1836ML-MPB-E
LB1836ML-MPB-E
Obsolete
Description:  IC HALF BRIDGE DRIVER 1A 14MFPS
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 47140
LB1836ML-MPB-E Specification
Specification
Part No
LB1836ML-MPB-E
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge (4)
Applications
DC Motors, General Purpose
Interface
Logic
Load Type
Inductive
Technology
Bipolar
Rds On (Typ)
-
Current - Output / Channel
1A
Current - Peak Output
-
Voltage - Supply
2.5V ~ 9V
Voltage - Load
1.8V ~ 9V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Features
-
Fault Protection
Over Temperature
Mounting Type
Surface Mount
Package / Case
14-LSOP (0.173", 4.40mm Width)
Supplier Device Package
14-MFPS
LB1836ML-MPB-E PDF Datasheet
LB1836ML-MPB-E Related Parts
LB11668MC-AH
LB11668MC-AH
onsemi
IC HALF BRIDGE DRVR 400MA 10SOIC
LB1641-E
LB1641-E
onsemi
IC HALF BRIDGE DRIVER 1.6A 10SIP
LB1667M-TLM-E
LB1667M-TLM-E
onsemi
IC HALF BRIDGE DRVR 1.5A 14MFPS
LB1668M-MPB-E
LB1668M-MPB-E
onsemi
IC HALF BRIDGE DRVR 1.5A 14MFPS
LB1668M-MPB-H
LB1668M-MPB-H
onsemi
IC HALF BRIDGE DRVR 1.5A 14MFPS
LB1668M-TLM-E
LB1668M-TLM-E
onsemi
IC HALF BRIDGE DRVR 1.5A 14MFPS
LB1668M-TLM-H
LB1668M-TLM-H
onsemi
IC HALF BRIDGE DRVR 1.5A 14MFPS
LB1836M-MPB-E
LB1836M-MPB-E
onsemi
IC HALF BRIDGE DRIVER 1A 14MFPS
LB1836M-TLM-E
LB1836M-TLM-E
onsemi
IC HALF BRIDGE DRIVER 1A 14MFPS
LB1836ML-TLM-E
LB1836ML-TLM-E
onsemi
IC MOTOR DRIVER 14SOIC
LB1837M-MPB-E
LB1837M-MPB-E
onsemi
IC HALF BRIDGE DRVR 250MA 14SOIC
LB1837M-TLM-E
LB1837M-TLM-E
onsemi
IC HALF BRIDGE DRVR 250MA 14SOIC
LB1836ML-MPB-E Compare Parts
  • LB1836ML-MPB-E vs LB1940U-TLM-E
  • LB1836ML-MPB-E vs LB1940T-TLM-H
  • LB1836ML-MPB-E vs LB1940T-MPB-H
  • LB1836ML-MPB-E vs LB1940T-MPB-E
  • LB1836ML-MPB-E vs LB1939T-MPB-E
  • LB1836ML-MPB-E vs LB1937T-TLM-E
  • LB1836ML-MPB-E vs LB1937T-MPB-E
  • LB1836ML-MPB-E vs LB1933M-TRM-E
  • LB1836ML-MPB-E vs LB1933M-MPB-E
  • LB1836ML-MPB-E vs LB1868M-TLM-H
  • LB1836ML-MPB-E vs LB1868M-TLM-E
  • LB1836ML-MPB-E vs LB1868M-MPB-H
  • LB1836ML-MPB-E vs LB1867M-TLM-H
  • LB1836ML-MPB-E vs LB1867M-TLM-E
  • LB1836ML-MPB-E vs LB1867M-MPB-H
  • LB1836ML-MPB-E vs LB1867M-MPB-E
  • LB1836ML-MPB-E vs LB1863M-TLM-H
  • LB1836ML-MPB-E vs LB1863M-TLM-E
  • LB1836ML-MPB-E vs LB1863M-MPB-H
  • LB1836ML-MPB-E vs LB1863M-MPB-E
  • LB1836ML-MPB-E vs LB1846MC-ZH
  • LB1836ML-MPB-E vs LB1846MC-AH
  • LB1836ML-MPB-E vs LB1843V-TLM-E
  • LB1836ML-MPB-E vs LB1843V-S-TRM-E
  • LB1836ML-MPB-E vs LB1843V-MPB-E
  • LB1836ML-MPB-E vs LB1837ML-TLM-E
  • LB1836ML-MPB-E vs LB1837M-TLM-E
  • LB1836ML-MPB-E vs LB1837M-MPB-E
  • LB1836ML-MPB-E vs LB1836ML-TLM-E
  • LB1836ML-MPB-E vs LB1836M-TLM-E
  • LB1836ML-MPB-E vs LB1836M-MPB-E
  • LB1836ML-MPB-E vs LB1668M-TLM-H
  • LB1836ML-MPB-E vs LB1668M-TLM-E
  • LB1836ML-MPB-E vs LB1668M-MPB-H
  • LB1836ML-MPB-E vs LB1668M-MPB-E
  • LB1836ML-MPB-E vs LB1667M-TLM-E
  • LB1836ML-MPB-E vs LB1641-E
  • LB1836ML-MPB-E vs LB11668MC-AH
  • LB1836ML-MPB-E vs LB1868M-W-AH
  • LB1836ML-MPB-E vs LB1868-H
  • Customer Reviews
    4.95 out of 5.00 stars from 164 customer reviews from all over the world
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.