Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ onsemi LA72680M-MPB-E
LA72680M-MPB-E
Active
Audio Special Purpose
Description:
HIFI SOUND SIGNAL PROCESSOR, JAP
Manufacturer:
onsemi
Datasheet:
LA72680M-MPB-E Datasheet
History Price: $1.06000
In Stock: 11570
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LA72680M-MPB-E Specification
Specification
Part No
LA72680M-MPB-E
Category
Audio Special Purpose
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Applications
-
Number of Channels
-
Interface
-
Voltage - Supply
-
Operating Temperature
-
Specifications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
LA72680M-MPB-E Related Parts
LA7213-E
onsemi
FOR VCR-USE AUTOMATIC CHANNEL SE
LA72648M-MPB-E
onsemi
IC PAL FORMAT SIGNAL HIFI 80QFP
LA72680M-F-MPB-E
onsemi
HIFI FOR VCR
LA7151M-P-MPB-E
onsemi
AUDIO/VIDEO SWITCH FOR VCR VIDEO
LA72670BM-F-MPB-E
onsemi
SOUND SIGNAL PROCESSOR
LA74310LP-TLM-E
onsemi
AUDIO ICS
LA75676VA-TLM-E-ON
onsemi
IF SIGNAL PROCESSOR (VIF + SIF)
LA72680M-MPB-E-SY
SANYO Semiconductor
HIFI SOUND SIGNAL PROCESSOR, JAP
LA7213-E-SY
SANYO Semiconductor
FOR VCR-USE AUTOMATIC CHANNEL SE
LA75676VA-TLM-E
SANYO Semiconductor
IF SIGNAL PROCESSOR (VIF + SIF)
LA72680M-MPB-E Compare Parts
LA72680M-MPB-E vs LA72648M-MPB-E
LA72680M-MPB-E vs LA7213-E
LA72680M-MPB-E vs LA75676VA-TLM-E-ON
LA72680M-MPB-E vs LA74310LP-TLM-E
LA72680M-MPB-E vs LA72670BM-F-MPB-E
LA72680M-MPB-E vs LA7151M-P-MPB-E
LA72680M-MPB-E vs LA72680M-MPB-E-SY
LA72680M-MPB-E vs LA75676VA-TLM-E
LA72680M-MPB-E vs LA7213-E-SY
Customer Reviews
4.95 out of 5.00 stars from 109 customer reviews from all over the world
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast