☰
LA6548NH-E
LA6548NH-E
Obsolete
Description:  IC MOTOR DRIVER 28HSOP
Manufacturer:  onsemi
Datasheet:   LA6548NH-E Datasheet
History Price: $1.62000
In Stock: 42880
LA6548NH-E Specification
Specification
Part No
LA6548NH-E
Category
PMIC - Motor Drivers, Controllers
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
-
Function
-
Output Configuration
-
Interface
-
Technology
-
Step Resolution
-
Applications
-
Current - Output
-
Voltage - Supply
-
Voltage - Load
-
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
28-SOP (0.311", 7.90mm Width) Exposed Pad + 2 Heat Tabs
Supplier Device Package
28-HSOPH
LA6548NH-E Related Parts
LA6242H-CL-TLM-E
LA6242H-CL-TLM-E
onsemi
IC MOTOR DRIVER 5V-13V 28HSOP
LA6242H-E
LA6242H-E
onsemi
IC MOTOR DRIVER 28HSOP
LA6242H-M-TRM-E
LA6242H-M-TRM-E
onsemi
MOTOR DRIVER
LA6242H-TE-L-E
LA6242H-TE-L-E
onsemi
IC MOTOR DRIVER 5V-13V 28HSOP
LA6242H-TRM-E
LA6242H-TRM-E
onsemi
IC MOTOR DRIVER 5V-13V 28HSOP
LA6245P-CL-TLM-E
LA6245P-CL-TLM-E
onsemi
IC MOTOR DRIVER 36HSOP-R
LA6245P-TLM-E
LA6245P-TLM-E
onsemi
IC MOTOR DRIVER 36HSOP-R
LA6261-TE-L-E
LA6261-TE-L-E
onsemi
IC MOTOR DRIVER 36HSOP-R
LA6502-MPB-E
LA6502-MPB-E
onsemi
IC MOTOR DRIVER 48HSSOP
LA6502-TLM-E
LA6502-TLM-E
onsemi
IC MOTOR DRIVER 48HSSOP
LA6548NH-TE-L-E
LA6548NH-TE-L-E
onsemi
IC MOTOR DRIVER 28HSOP
LA6565-TE-L-E
LA6565-TE-L-E
onsemi
IC MOTOR DRVR 5.6V-13V 36HSOP-R
LA6548NH-E Compare Parts
  • LA6548NH-E vs LA6548NH-TE-L-E
  • LA6548NH-E vs LA6502-TLM-E
  • LA6548NH-E vs LA6502-MPB-E
  • LA6548NH-E vs LA6261-TE-L-E
  • LA6548NH-E vs LA6245P-TLM-E
  • LA6548NH-E vs LA6245P-CL-TLM-E
  • LA6548NH-E vs LA6242H-TRM-E
  • LA6548NH-E vs LA6242H-TE-L-E
  • LA6548NH-E vs LA6242H-M-TRM-E
  • LA6548NH-E vs LA6242H-E
  • LA6548NH-E vs LA6242H-CL-TLM-E
  • LA6548NH-E vs LA6571-MPB-E
  • LA6548NH-E vs LA6569-TE-R-E
  • LA6548NH-E vs LA6565VR-TLM-E
  • LA6548NH-E vs LA6565-A-TE-L-E
  • LA6548NH-E vs LA6242H-M-TRM-E
  • LA6548NH-E vs LA6242H-M-TE-L-E
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much