Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Fairchild Semiconductor LA5774-E
LA5774-E
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
SWITCHING REGULATOR/CONTROLLER
Manufacturer:
Fairchild Semiconductor
Datasheet:
LA5774-E Datasheet
History Price: $1.09000
In Stock: 22820
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LA5774-E Specification
Specification
Part No
LA5774-E
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4.5V
Voltage - Input (Max)
28V
Voltage - Output (Min/Fixed)
1.26V
Voltage - Output (Max)
28V
Current - Output
3.1A (Switch)
Frequency - Switching
160kHz
Synchronous Rectifier
No
Operating Temperature
-30 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
LA5774-E PDF Datasheet
LA5774-E Datasheet
Click and Download: LA5774-E Datasheet
LA5774-E Related Parts
LA5724M-TE-L-E
onsemi
IC REG BUCK ADJ 700MA 8MFP
LA5724MC-BH
onsemi
IC REG BUCK ADJ 700MA 8SOIC
LA5735M-TE-L-E
onsemi
IC REG BUCK ADJ 700MA 8MFP
LA5735M-TLM-E
onsemi
IC REG BUCK ADJ 700MA 8MFP
LA5735MC-AH
onsemi
IC REG BUCK ADJ 700MA 8SOIC
LA5735MC-BH
onsemi
IC REG BUCK ADJ 700MA 8SOIC
LA5744-HK-E
onsemi
IC REG BUCK ADJ 3.1A 2205HK
LA5744MP-DL-E
onsemi
IC REG BUCK ADJUSTABLE 3.1A SMP5
LA5744MP-E
onsemi
IC REG BUCK ADJUSTABLE 3.1A SMP5
LA5744TP-FA-E
onsemi
IC REG BUCK ADJ 3.1A TP5HFA
LA5744TP-TL-E
onsemi
IC REG BUCK ADJ 3.1A TP5HFA
LA5752-E
onsemi
IC REG BUCK 5V TO220-5H
LA5774-E Compare Parts
LA5774-E vs LA5779MP-E
LA5774-E vs LA5779MP-DL-E
LA5774-E vs LA5779-HJ-E
LA5774-E vs LA5779-E
LA5774-E vs LA5774MP-E
LA5774-E vs LA5774MP-DL-E
LA5774-E vs LA5774MC-E
LA5774-E vs LA5774MC-BE
LA5774-E vs LA5774-FA-E
LA5774-E vs LA5771MP-E
LA5774-E vs LA5771MP-DL-E
LA5774-E vs LA5759-MDB-E
LA5774-E vs LA5757TP-TL-E
LA5774-E vs LA5757TP-FA-E
LA5774-E vs LA5756-MDB-E
LA5774-E vs LA5752-E
LA5774-E vs LA5744TP-TL-E
LA5774-E vs LA5744TP-FA-E
LA5774-E vs LA5744MP-E
LA5774-E vs LA5744MP-DL-E
LA5774-E vs LA5744-HK-E
LA5774-E vs LA5735MC-BH
LA5774-E vs LA5735MC-AH
LA5774-E vs LA5735M-TLM-E
LA5774-E vs LA5735M-TE-L-E
LA5774-E vs LA5724MC-BH
LA5774-E vs LA5724M-TE-L-E
LA5774-E vs LA5772MP-DL-E
LA5774-E vs LA5771-HK-E
LA5774-E vs LA5752-E
LA5774-E vs LA5779MP-E
LA5774-E vs LA5779MP-DL-E
LA5774-E vs LA5779-HJ-E
LA5774-E vs LA5779-E
LA5774-E vs LA5774MP-E
LA5774-E vs LA5774MP-DL-E
LA5774-E vs LA5774-FA-E
LA5774-E vs LA5771MP-E
LA5774-E vs LA5771MP-DL-E
LA5774-E vs LA5756-MDB-E
Customer Reviews
4.95 out of 5.00 stars from 173 customer reviews from all over the world
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****