☰
LA5774-E
LA5774-E
Obsolete
Description:  SWITCHING REGULATOR/CONTROLLER
Manufacturer:  Fairchild Semiconductor
Datasheet:   LA5774-E Datasheet
History Price: $1.09000
In Stock: 32560
LA5774-E vs LA5759-MDB-E
Series
-
-
Packaging
Bulk
Bulk or Tube
Status
Obsolete
Obsolete
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
4.5V
Voltage - Input (Max)
28V
32V
Voltage - Output (Min/Fixed)
1.26V
1.26V
Voltage - Output (Max)
28V
32V
Current - Output
3.1A (Switch)
5.4A (Switch)
Frequency - Switching
160kHz
80kHz
Synchronous Rectifier
No
No
Operating Temperature
-30 ℃ ~ 125 ℃ (TJ)
-30 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
TO-220-5 Formed Leads
Supplier Device Package
8-SOIC
220-5HMDB