☰
LA1823-E
LA1823-E
Active
Description:  SINGLE-CHIP TUNER IC FOR USE IN
Manufacturer:  onsemi
Datasheet:   LA1823-E Datasheet
History Price: Active
In Stock: 25550
LA1823-E Specification
Specification
Part No
LA1823-E
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Protocol
-
Number of Drivers/Receivers
-
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
LA1823-E Related Parts
LA1828-E
LA1828-E
onsemi
SINGLE-CHIP TUNER IC FOR PORTABL
LA1773M-A-MPB-E-ON
LA1773M-A-MPB-E-ON
onsemi
TUNER IC
LA1773M-A-TLM-E
LA1773M-A-TLM-E
onsemi
TUNER IC
LA1828-S-E-ON
LA1828-S-E-ON
onsemi
SINGLE-CHIP TUNER IC FOR PORTABL
LA1845N-E-ON
LA1845N-E-ON
onsemi
SINGLE-CHIP TUNER IC FOR HOME ST
LA1828-S-E
LA1828-S-E
SANYO Semiconductor
SINGLE-CHIP TUNER IC FOR PORTABL
LA1845N-E
LA1845N-E
SANYO Semiconductor
SINGLE-CHIP TUNER IC FOR HOME ST
LA1773M-A-MPB-E
LA1773M-A-MPB-E
SANYO Semiconductor
TUNER IC
LA1773M-A-TLM-E-SY
LA1773M-A-TLM-E-SY
SANYO Semiconductor
TUNER IC
LA1828-E-SY
LA1828-E-SY
SANYO Semiconductor
SINGLE-CHIP TUNER IC FOR PORTABL
LA1837ML-A1-TLM-E
LA1837ML-A1-TLM-E
SANYO Semiconductor
AM/FM TUNER IC FOR HOME STEREO S
LA1844M-A-TLM-E
LA1844M-A-TLM-E
SANYO Semiconductor
SINGLE-CHIP TUNER IC FOR HOME ST
LA1823-E Description
The onsemi LA1823-E is a versatile audio power amplifier designed for various applications, particularly in consumer electronics such as televisions, portable audio devices, and other audio amplification needs. This integrated circuit (IC) is known for its high efficiency, low distortion, and compact design, making it an ideal choice for audio amplification in space-constrained environments. Below is a detailed overview of the LA1823-E, including its specifications and parameters.

## Overview

The LA1823-E is a class AB audio power amplifier that provides high output power while maintaining low power consumption. It is designed to drive speakers directly, making it suitable for applications where audio quality and efficiency are critical. The amplifier features built-in protection mechanisms to ensure reliable operation under various conditions, including overcurrent and thermal protection.

## Key Features

1. Class AB Amplification: The LA1823-E operates in class AB mode, which combines the advantages of class A and class B amplifiers, providing high fidelity and efficiency.
2. High Output Power: The amplifier can deliver significant output power, making it suitable for driving speakers in various applications.
3. Low Total Harmonic Distortion (THD): The device is designed to minimize distortion, ensuring high-quality audio reproduction.
4. Built-in Protection Circuits: The LA1823-E includes features such as thermal shutdown and overcurrent protection, enhancing the reliability of the amplifier.
5. Compact Package: The IC is available in a small package, making it suitable for applications with limited space.

## Specifications

- Supply Voltage (Vcc): 8V to 20V
- Output Power:
- 2.5W (typical) at 8Ω load with 12V supply
- 1.5W (typical) at 4Ω load with 12V supply
- Total Harmonic Distortion (THD): < 0.1% (typical) at 1 kHz, 1W output
- Frequency Response: 20 Hz to 20 kHz (±3 dB)
- Input Impedance: 10 kΩ (typical)
- Output Impedance: 4Ω to 8Ω
- Quiescent Current: 10 mA (typical)
- Thermal Resistance: 50°C/W (junction to case)
- Operating Temperature Range: -40°C to +85°C
- Package Type: DIP-8 or similar compact package

## Pin Configuration

The LA1823-E is typically housed in an 8-pin DIP package. The pin configuration may include:

- Pin 1: Input (non-inverting)
- Pin 2: Input (inverting)
- Pin 3: Output
- Pin 4: Ground (GND)
- Pin 5: Vcc (supply voltage)
- Pin 6: Feedback
- Pin 7: Bypass capacitor connection
- Pin 8: Thermal pad (if applicable)

## Applications

The onsemi LA1823-E is suitable for a wide range of applications, including:

- Portable Audio Devices: Ideal for use in battery-operated devices such as portable speakers and headphones.
- Televisions: Used in TV audio amplification to enhance sound quality.
- Consumer Electronics: Suitable for various consumer electronics that require audio amplification, such as radios and sound systems.
- Home Audio Systems: Can be integrated into home audio systems for improved sound performance.

## Conclusion

The onsemi LA1823-E is a reliable and efficient audio power amplifier that meets the demands of modern audio applications. With its class AB operation, high output power, and low distortion, it is an excellent choice for engineers and designers looking to enhance audio performance in consumer electronics, portable devices, and home audio systems. The built-in protection features and compact package further enhance its appeal, making the LA1823-E a valuable component in the design of high-quality audio products.
LA1823-E Compare Parts
  • LA1823-E vs LA1845N-E-ON
  • LA1823-E vs LA1828-S-E-ON
  • LA1823-E vs LA1773M-A-TLM-E
  • LA1823-E vs LA1773M-A-MPB-E-ON
  • LA1823-E vs LA1845N-E
  • LA1823-E vs LA1828-S-E
  • LA1823-E vs LA1845NV-TLM-E
  • LA1823-E vs LA1844M-A-TLM-E
  • LA1823-E vs LA1837ML-A1-TLM-E
  • LA1823-E vs LA1828-E-SY
  • LA1823-E vs LA1773M-A-TLM-E-SY
  • LA1823-E vs LA1773M-A-MPB-E
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.