☰
KA258AD
KA258AD
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  onsemi
Datasheet:   KA258AD Datasheet
History Price: Obsolete
In Stock: 19995
KA258AD Specification
Specification
Part No
KA258AD
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
-
Gain Bandwidth Product
-
-3db Bandwidth
-
Current - Input Bias
40 nA
Voltage - Input Offset
1 mV
Current - Supply
800μA
Current - Output / Channel
30 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
32 V
Operating Temperature
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
KA258AD Related Parts
KA258
KA258
onsemi
IC OPAMP GP 2 CIRCUIT 8DIP
KA258ADTF
KA258ADTF
onsemi
IC OPAMP GP 2 CIRCUIT 8SOIC
KA258ADTF
KA258ADTF
Fairchild Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOIC
KA258D
KA258D
onsemi
IC OPAMP GP 2 CIRCUIT 8SOIC
KA258DTF
KA258DTF
onsemi
IC OPAMP GP 2 CIRCUIT 8SOIC
KA2902
KA2902
Fairchild Semiconductor
IC OPAMP GP 4 CIRCUIT 10LLP
KA2902D
KA2902D
onsemi
IC OPAMP GP 4 CIRCUIT 14SOP
KA2902DMTF
KA2902DMTF
onsemi
IC OPAMP GP 4 CIRCUIT 14SOP
KA2902DTF
KA2902DTF
Fairchild Semiconductor
KA2902 - QUAD OPERATIONAL AMPLIF
KA2902DTF
KA2902DTF
onsemi
IC OPAMP GP 4 CIRCUIT 14SOP
KA2904
KA2904
Fairchild Semiconductor
KA2904 - DUAL OPERATIONAL AMPLIF
KA2904
KA2904
onsemi
IC OPAMP GP 2 CIRCUIT 8DIP
KA258AD Compare Parts
  • KA258AD vs KA2904DTF
  • KA258AD vs KA2904DMTF
  • KA258AD vs KA2904D
  • KA258AD vs KA2904D
  • KA258AD vs KA2904
  • KA258AD vs KA2904
  • KA258AD vs KA2904
  • KA258AD vs KA2902DTF
  • KA258AD vs KA2902DTF
  • KA258AD vs KA2902DMTF
  • KA258AD vs KA2902D
  • KA258AD vs KA2902
  • KA258AD vs KA258DTF
  • KA258AD vs KA258D
  • KA258AD vs KA258ADTF
  • KA258AD vs KA258ADTF
  • KA258AD vs KA258
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give