☰
FUSB300UCX
FUSB300UCX
Active
Description:  FUSB300 - POWER SUPPLY SUPPORT C
Manufacturer:  Fairchild Semiconductor
Datasheet:   FUSB300UCX Datasheet
History Price: $0.60000
In Stock: 20695
FUSB300UCX Specification
Specification
Part No
FUSB300UCX
Category
Interface - Controllers
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
-
Function
-
Interface
-
Standards
-
Voltage - Supply
-
Current - Supply
-
Operating Temperature
-
Package / Case
-
Supplier Device Package
-
FUSB300UCX PDF Datasheet
FUSB300UCX Related Parts
FUSB251UCX
FUSB251UCX
onsemi
IC TYPE-C CC AND SBU PROTECTION
FUSB300CUCX
FUSB300CUCX
Fairchild Semiconductor
POWER SUPPLY SUPPORT CIRCUIT, AD
FUSB300CUCX
FUSB300CUCX
onsemi
IC USB TYPE C CTLR PROGR 9WLCSP
FUSB301ATMX
FUSB301ATMX
onsemi
IC USB TYPE C CTLR PROGR 12TMLP
FUSB301TMX
FUSB301TMX
onsemi
IC CONTROLLER USB 10TMLP
FUSB302B01MPX
FUSB302B01MPX
onsemi
IC CONTROLLER USB TYPE-C 14MLP
FUSB302B10MPX
FUSB302B10MPX
onsemi
IC CONTROLLER USB TYPE C 14MLP
FUSB302B11MPX
FUSB302B11MPX
onsemi
IC CONTROLLER USB TYPE C 14MLP
FUSB302BMPX
FUSB302BMPX
onsemi
IC USB TYPE C CTLR PROGR 14-MLP
FUSB302BUCX
FUSB302BUCX
onsemi
IC USB TYPE C CTLR PROGR 9WLCSP
FUSB302BVMPX
FUSB302BVMPX
onsemi
IC USB CONTROLLER I2C 14WQFN
FUSB302MPX
FUSB302MPX
onsemi
IC USB TYPE C CTLR PROGR 14MLP
FUSB300UCX Description
The Fairchild Semiconductor FUSB300UCX is a USB Type-C controller designed to facilitate the implementation of USB Type-C connectivity in various electronic devices. This device is particularly useful for applications that require power delivery (PD) and data communication over the USB Type-C interface. Below is a detailed overview of its specifications, features, and applications.

## Overview

The FUSB300UCX is a highly integrated USB Type-C port controller that supports USB Power Delivery (PD) and provides a seamless interface for USB Type-C connections. It is designed to manage the negotiation of power and data roles, ensuring efficient power management and data transfer between devices.

## Key Features

- USB Type-C Compliance: The FUSB300UCX is compliant with the USB Type-C specification, enabling it to work with a wide range of USB Type-C devices.
- Power Delivery Support: The device supports USB Power Delivery 2.0, allowing for higher power levels (up to 100W) and enabling devices to negotiate power roles dynamically.
- Integrated CC Logic: The FUSB300UCX includes integrated Configuration Channel (CC) logic for detecting cable orientation and role swapping, simplifying the design process.
- Multiple Role Support: The controller can operate in various roles, including power sink, power source, and data role, making it versatile for different applications.
- Low Power Consumption: The device is designed for low power operation, which is essential for battery-powered applications.
- Fault Protection: The FUSB300UCX includes built-in protection features to safeguard against over-voltage and over-current conditions.
- I2C Interface: The device features an I2C interface for communication with a host microcontroller, allowing for easy integration into existing systems.

## Electrical Specifications

- Supply Voltage: The FUSB300UCX operates from a supply voltage range of 2.7V to 5.5V, making it compatible with a variety of power sources.
- Operating Temperature Range: The device is rated for operation over a temperature range of -40°C to +85°C, suitable for industrial and consumer applications.
- Input Voltage Levels: The device can handle input voltage levels from 0V to 5.5V on its GPIO pins, ensuring compatibility with various logic levels.
- I2C Bus Speed: The I2C interface supports standard mode (up to 100 kHz) and fast mode (up to 400 kHz) for efficient communication.
- Power Consumption: The device typically consumes less than 1 mA in low-power mode, making it ideal for battery-operated devices.

## Package Information

The FUSB300UCX is available in a compact 16-pin TQFN (Thin Quad Flat No-lead) package, which is suitable for space-constrained applications and provides excellent thermal performance.

## Applications

The FUSB300UCX is suitable for a wide range of applications, including:
- Smartphones and tablets.
- Laptops and ultrabooks.
- Power banks and charging stations.
- Consumer electronics such as cameras and gaming devices.
- Industrial equipment requiring USB Type-C connectivity.

## Conclusion

The Fairchild Semiconductor FUSB300UCX is a robust and versatile USB Type-C controller that simplifies the integration of USB Type-C connectivity in various electronic devices. With its support for USB Power Delivery, low power consumption, and multiple role capabilities, it is an excellent choice for designers looking to enhance their products with modern USB Type-C features. Its compact package and wide operating temperature range further make it suitable for a diverse array of applications, from consumer electronics to industrial systems.
FUSB300UCX Compare Parts
  • FUSB300UCX vs FUSB340TMX
  • FUSB300UCX vs FUSB3307D6MX
  • FUSB300UCX vs FUSB3307D6MNWTWG
  • FUSB300UCX vs FUSB3307D6A0BFMX
  • FUSB300UCX vs FUSB3307D45A0AFMX
  • FUSB300UCX vs FUSB3301MPX
  • FUSB300UCX vs FUSB308BVMPX
  • FUSB300UCX vs FUSB307BVMPX
  • FUSB300UCX vs FUSB307BMPX
  • FUSB300UCX vs FUSB303TMX
  • FUSB300UCX vs FUSB303BTMX
  • FUSB300UCX vs FUSB302UCX
  • FUSB300UCX vs FUSB302TVMPX
  • FUSB300UCX vs FUSB302TV10MPX
  • FUSB300UCX vs FUSB302TMPX
  • FUSB300UCX vs FUSB302MPX
  • FUSB300UCX vs FUSB302BVMPX
  • FUSB300UCX vs FUSB302BUCX
  • FUSB300UCX vs FUSB302BMPX
  • FUSB300UCX vs FUSB302B11MPX
  • FUSB300UCX vs FUSB302B10MPX
  • FUSB300UCX vs FUSB302B01MPX
  • FUSB300UCX vs FUSB301TMX
  • FUSB300UCX vs FUSB301ATMX
  • FUSB300UCX vs FUSB300CUCX
  • FUSB300UCX vs FUSB300CUCX
  • FUSB300UCX vs FUSB251UCX
  • FUSB300UCX vs FUSB3317V6AMNWTWG
  • FUSB300UCX vs FUSB3317F6AMNWTWG
  • FUSB300UCX vs FUSB3307P6A0BFMNWTWG
  • FUSB300UCX vs FUSB3307D90B0AFMNWTWG
  • FUSB300UCX vs FUSB3307D6VMNWTWG
  • FUSB300UCX vs FUSB3307D45A0AFMNWTWG
  • FUSB300UCX vs FUSB3301MPX
  • FUSB300UCX vs FUSB302TV11MPX
  • FUSB300UCX vs FUSB302TV01MPX
  • FUSB300UCX vs FUSB302B01MPX
  • FUSB300UCX vs FUSB301TMX
  • FUSB300UCX vs FUSB301ATMX-SN00362-FS
  • FUSB300UCX vs FUSB301ATMX-SN00362
  • Customer Reviews
    4.95 out of 5.00 stars from 184 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.