☰
FSB127AHN
FSB127AHN
Obsolete
Description:  IC OFFLINE SWITCH FLYBACK 8DIP
Manufacturer:  onsemi
Datasheet:   FSB127AHN Datasheet
History Price: Obsolete
In Stock: 25760
FSB127AHN Specification
Specification
Part No
FSB127AHN
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
onsemi
Series
mWSaver
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Four Switches
Voltage - Breakdown
700V
Topology
Flyback
Voltage - Start Up
12 V
Voltage - Supply (Vcc/Vdd)
6V ~ 30V
Duty Cycle
70%
Frequency - Switching
-
Power (Watts)
-
Fault Protection
Over Voltage
Control Features
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
Mounting Type
Through Hole
FSB127AHN PDF Datasheet
FSB127AHN Related Parts
FSB117HNY
FSB117HNY
onsemi
IC FPS POWER SWITCH 8-MDIP
FSB137HLN
FSB137HLN
onsemi
IC PWR SWITCH FPS 3A 700V 8MDIP
FSB147HNY
FSB147HNY
Fairchild Semiconductor
FSB147 - 700V INTEGRATED POWER S
FSBH0170ANY
FSBH0170ANY
onsemi
700V INTEGRATED POWER SWITCH FOR
FSBH0370NY
FSBH0370NY
Fairchild Semiconductor
FSBH0370 - 700V INTEGRATED POWER
FSBH0F70ANY-F116
FSBH0F70ANY-F116
onsemi
IC OFF-LINE SWITCH PWM 8DIP
FSBH0F70WANY
FSBH0F70WANY
Fairchild Semiconductor
700V INTEGRATED POWER SWITCH FOR
FSB117HNY-F116
FSB117HNY-F116
onsemi
IC OFFLINE SWITCH
FSB137HLN
FSB137HLN
Fairchild Semiconductor
FSB137 - 700V INTEGRATED POWER S
FSB6627HN
FSB6627HN
onsemi
IC OFFLINE SWITCH
FSB127AHN Compare Parts
  • FSB127AHN vs FSBH0F70ANY-F116
  • FSB127AHN vs FSBH0370NY
  • FSB127AHN vs FSBH0170ANY
  • FSB127AHN vs FSB147HNY
  • FSB127AHN vs FSB137HLN
  • FSB127AHN vs FSB117HNY
  • FSB127AHN vs FSB6627HN
  • FSB127AHN vs FSB137HLN
  • FSB127AHN vs FSB117HNY-F116
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****