☰
FSA644BUCX
FSA644BUCX
Obsolete
Description:  IC INTFACE SPECIALIZED 36WLCSP
Manufacturer:  onsemi
Datasheet:   FSA644BUCX Datasheet
History Price: $1.85000
In Stock: 1280
FSA644BUCX Specification
Specification
Part No
FSA644BUCX
Category
Interface - Specialized
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Cell Phone
Interface
-
Voltage - Supply
1.65V ~ 4.5V
Package / Case
36-UFBGA, WLCSP
Supplier Device Package
36-WLCSP (2.42x2.42)
Mounting Type
Surface Mount
FSA644BUCX PDF Datasheet
FSA644BUCX Related Parts
FSA110K8X
FSA110K8X
Fairchild Semiconductor
DPST
FSA110K8X
FSA110K8X
onsemi
IC INTERFACE SPECIALIZED US8
FSA110UMX
FSA110UMX
Fairchild Semiconductor
MULTIMEDIA, AUDIO AND WIRED-OR U
FSA110UMX
FSA110UMX
onsemi
IC INTERFACE SPECIALIZED 10UMLP
FSA110UMX-ON
FSA110UMX-ON
onsemi
MULTIMEDIA, AUDIO AND WIRED-OR U
FSA110UMX_F113
FSA110UMX_F113
onsemi
IC INTERFACE SPECIALIZED 10UMLP
FSA3031UMX
FSA3031UMX
Fairchild Semiconductor
DUAL HIGH-SPEED USB2.0 WITH MOBI
FSA3031UMX
FSA3031UMX
onsemi
IC INTERFACE SPECIALIZED 12UMLP
FSA3041UMX
FSA3041UMX
Fairchild Semiconductor
HIGH-SPEED 4:1 USB2.0 / MOBILE H
FSA3041UMX
FSA3041UMX
onsemi
HIGH-SPEED 4:1 USB2.0 / MOBILE H
FSA3041UMX
FSA3041UMX
onsemi
IC INTERFACE SPECIALIZED 16UMLP
FSA3230UMX
FSA3230UMX
Fairchild Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
FSA644BUCX Compare Parts
  • FSA644BUCX vs FSA850UCX
  • FSA644BUCX vs FSA8108BUCX-ON
  • FSA644BUCX vs FSA8108BUCX
  • FSA644BUCX vs FSA8108BUCX
  • FSA644BUCX vs FSA644UCX
  • FSA644BUCX vs FSA3341UMX
  • FSA644BUCX vs FSA3230UMX
  • FSA644BUCX vs FSA3230UMX
  • FSA644BUCX vs FSA3230UMX
  • FSA644BUCX vs FSA3041UMX
  • FSA644BUCX vs FSA3041UMX
  • FSA644BUCX vs FSA3041UMX
  • FSA644BUCX vs FSA3031UMX
  • FSA644BUCX vs FSA3031UMX
  • FSA644BUCX vs FSA110UMX_F113
  • FSA644BUCX vs FSA110UMX-ON
  • FSA644BUCX vs FSA110UMX
  • FSA644BUCX vs FSA110UMX
  • FSA644BUCX vs FSA110K8X
  • FSA644BUCX vs FSA110K8X
  • FSA644BUCX vs FSA3341UMX
  • Customer Reviews
    4.95 out of 5.00 stars from 157 customer reviews from all over the world
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description