☰
FPF3188AUCX
FPF3188AUCX
Active
Description:  SURGE OVP
Manufacturer:  onsemi
Datasheet:   FPF3188AUCX Datasheet
History Price: $1.60000
In Stock: 38400
FPF3188AUCX Specification
Specification
Part No
FPF3188AUCX
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
-
Number of Outputs
-
Ratio - Input:Output
-
Output Configuration
-
Output Type
-
Interface
-
Voltage - Load
-
Voltage - Supply (Vcc/Vdd)
-
Current - Output (Max)
-
Rds On (Typ)
-
Input Type
-
Features
-
Fault Protection
-
Operating Temperature
-
Mounting Type
-
Supplier Device Package
-
Package / Case
-
FPF3188AUCX Related Parts
FPF1003
FPF1003
Fairchild Semiconductor
BUFFER/INVERTER PERIPHL DRIVER
FPF1003
FPF1003
onsemi
IC PWR SWITCH P-CHAN 1:1 6WLCSP
FPF1003A
FPF1003A
onsemi
IC PWR SWITCH P-CHAN 1:1 6WLCSP
FPF1004
FPF1004
Fairchild Semiconductor
BUFFER/INVERTER BASED PERIPHERAL
FPF1004
FPF1004
onsemi
IC PWR SWITCH P-CHAN 1:1 6WLCSP
FPF1005
FPF1005
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1006
FPF1006
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1007
FPF1007
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1008
FPF1008
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1009
FPF1009
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1009R
FPF1009R
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1013
FPF1013
Fairchild Semiconductor
BUFFER/INVERTER BASED PERIPHERAL
FPF3188AUCX Description
The onsemi FPF3188AUCX is a sophisticated load switch designed for efficient power management in various electronic applications. It provides robust performance characteristics suited for modern, space-constrained designs requiring reliable switching and low power consumption. Here’s a detailed overview of the FPF3188AUCX, including its specifications and key features:

## Device Overview

The FPF3188AUCX is a high-performance load switch that integrates a low on-resistance (RON) MOSFET with a range of features designed to ensure efficient power management and minimal signal interference. It is ideal for use in portable devices, consumer electronics, and battery-powered systems where space and power efficiency are crucial.

## Specifications

1. Type of Device:
- Load Switch: The FPF3188AUCX is a load switch designed to control the power supply to various components within a circuit. It enables or disables the power to specific parts of a system with minimal voltage drop and power loss.

2. Supply Voltage Range (VCC):
- 1.0V to 5.5V: The device operates over a wide supply voltage range, making it versatile for use in different power environments and compatible with various logic levels.

3. On-Resistance (RON):
- 0.05Ω (typical): The FPF3188AUCX features a low on-resistance, which minimizes power loss and voltage drop across the switch when it is on. This is crucial for maintaining high efficiency and reducing energy consumption.

4. Maximum Continuous Current:
- 3A: The device is capable of handling up to 3 amperes of continuous current, suitable for a range of high-current applications.

5. Input Voltage Range:
- 0V to 5.5V: The input voltage can span from 0V to the maximum supply voltage, allowing for flexibility in signal levels and interfacing with different parts of a system.

6. Threshold Voltage:
- 1.0V (typical): The control threshold voltage is around 1.0V, allowing for efficient switching with low control voltages.

7. Leakage Current:
- 1µA (typical): The FPF3188AUCX features low leakage current, which helps in minimizing power loss and preserving battery life in portable devices.

8. Package Type:
- SOT-23-5: The device is available in a compact SOT-23-5 package, which is suitable for space-constrained designs and provides a small footprint on the PCB.

9. Turn-On Time:
- 10µs (typical): The turn-on time is approximately 10 microseconds, allowing for quick response in power management applications.

10. Turn-Off Time:
- 10µs (typical): Similarly, the turn-off time is around 10 microseconds, ensuring efficient power disconnect without significant delays.

## Key Features

- Low On-Resistance: The FPF3188AUCX%27s low on-resistance of 0.05Ω ensures minimal power loss and efficient operation, which is crucial for extending battery life in portable devices and reducing energy consumption.

- Wide Supply Voltage Range: With a supply voltage range from 1.0V to 5.5V, the device is versatile and can be used in various voltage environments, making it suitable for a broad range of applications.

- High Continuous Current Capability: The device can handle up to 3A of continuous current, making it appropriate for high-current applications and enabling efficient power management for demanding systems.

- Low Leakage Current: The low leakage current of 1µA helps in maintaining power efficiency and extending battery life in battery-operated devices.

- Compact Package: The SOT-23-5 package offers a small form factor, which is advantageous for space-constrained designs and contributes to the overall compactness of electronic devices.

- Fast Switching Times: With both turn-on and turn-off times around 10µs, the FPF3188AUCX provides rapid switching, enhancing the overall responsiveness of power management systems.

## Applications

- Portable Electronics: Ideal for smartphones, tablets, and other battery-powered devices where efficient power management and space-saving are critical.

- Consumer Electronics: Suitable for use in various consumer electronic devices, including wearables, smart home devices, and personal gadgets.

- Battery-Powered Systems: The device’s low on-resistance and low leakage current make it an excellent choice for battery-powered applications, helping to extend battery life and improve overall efficiency.

- Power Management Circuits: Can be used in power management circuits to control the distribution of power to different parts of a system, ensuring efficient operation and reliable performance.

The onsemi FPF3188AUCX load switch is a high-performance, versatile component designed for efficient power management in modern electronic devices. Its low on-resistance, wide voltage range, and compact package make it an excellent choice for a wide range of applications requiring efficient power control and space optimization.
FPF3188AUCX Compare Parts
  • FPF3188AUCX vs FPF34892UCX
  • FPF3188AUCX vs FPF3488UCX
  • FPF3188AUCX vs FPF3381UCX
  • FPF3188AUCX vs FPF3380UCX
  • FPF3188AUCX vs FPF2895VUCX
  • FPF3188AUCX vs FPF2895UCX
  • FPF3188AUCX vs FPF2895CUCX
  • FPF3188AUCX vs FPF2702MX
  • FPF3188AUCX vs FPF2702MPX
  • FPF3188AUCX vs FPF2701MX
  • FPF3188AUCX vs FPF2701MPX
  • FPF3188AUCX vs FPF2701MPX
  • FPF3188AUCX vs FPF2700MX
  • FPF3188AUCX vs FPF2700MPX
  • FPF3188AUCX vs FPF2595UCX
  • FPF3188AUCX vs FPF2506
  • FPF3188AUCX vs FPF2505
  • FPF3188AUCX vs FPF2505
  • FPF3188AUCX vs FPF2504
  • FPF3188AUCX vs FPF2503
  • FPF3188AUCX vs FPF2502
  • FPF3188AUCX vs FPF2501
  • FPF3188AUCX vs FPF2500
  • FPF3188AUCX vs FPF2498BUCX
  • FPF3188AUCX vs FPF2498BUCX
  • FPF3188AUCX vs FPF2496UCX
  • FPF3188AUCX vs FPF2495UCX
  • FPF3188AUCX vs FPF2495CUCX
  • FPF3188AUCX vs FPF2411BUCX-F130
  • FPF3188AUCX vs FPF2313MPX
  • FPF3188AUCX vs FPF2313MPX
  • FPF3188AUCX vs FPF2313LMPX
  • FPF3188AUCX vs FPF2313LMPX
  • FPF3188AUCX vs FPF2312MPX
  • FPF3188AUCX vs FPF2312MPX
  • FPF3188AUCX vs FPF2303MX
  • FPF3188AUCX vs FPF2303MX
  • FPF3188AUCX vs FPF2303MX
  • FPF3188AUCX vs FPF2303MPX
  • FPF3188AUCX vs FPF2303MPX
  • Customer Reviews
    4.95 out of 5.00 stars from 121 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class