☰
FPF2193
FPF2193
Last Time Buy
Description:  IC PWR SWITCH P-CHAN 1:1 6WLCSP
Manufacturer:  onsemi
Datasheet:   FPF2193 Datasheet
History Price: $1.43000
In Stock: 49200
FPF2193 Specification
Specification
Part No
FPF2193
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
P-Channel
Interface
On/Off
Voltage - Load
1.8V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
1.5A
Rds On (Typ)
55mOhm
Input Type
Non-Inverting
Features
Auto Restart, Status Flag
Fault Protection
Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
6-WLCSP (0.96x1.66)
Package / Case
6-UFBGA, WLCSP
FPF2193 PDF Datasheet
FPF2193 Related Parts
FPF1003
FPF1003
Fairchild Semiconductor
BUFFER/INVERTER PERIPHL DRIVER
FPF1003
FPF1003
onsemi
IC PWR SWITCH P-CHAN 1:1 6WLCSP
FPF1003A
FPF1003A
onsemi
IC PWR SWITCH P-CHAN 1:1 6WLCSP
FPF1004
FPF1004
Fairchild Semiconductor
BUFFER/INVERTER BASED PERIPHERAL
FPF1004
FPF1004
onsemi
IC PWR SWITCH P-CHAN 1:1 6WLCSP
FPF1005
FPF1005
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1006
FPF1006
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1007
FPF1007
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1008
FPF1008
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1009
FPF1009
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1009R
FPF1009R
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1013
FPF1013
Fairchild Semiconductor
BUFFER/INVERTER BASED PERIPHERAL
FPF2193 Description
Overview of onsemi FPF2193

The onsemi FPF2193 is a high-performance, low-voltage, low-dropout (LDO) linear voltage regulator designed for power management applications in portable devices, consumer electronics, and communication equipment. It is engineered to provide a stable output voltage with low quiescent current, fast transient response, and robust protection features. The device is well suited for battery-powered systems requiring efficient power regulation with minimal energy loss.

Key Features

* Input Voltage Range: 1.5 V to 5.5 V
* Output Voltage Options: Fixed output voltages available (typically 1.8 V, 2.5 V, 3.3 V)
* Output Current Capability: Up to 150 mA continuous
* Low Dropout Voltage: Typically 220 mV at 150 mA load current
* Low Quiescent Current: Approximately 17 µA in active mode, supporting extended battery life
* Fast Transient Response: Optimized to handle sudden load changes effectively
* Enable Pin: Active-high enable input for power saving and control
* Thermal Shutdown: Protects the device from overheating
* Short-Circuit Current Limit: Prevents damage during fault conditions
* Current Limit Protection: Limits output current to safe levels
* Stable with Low ESR Capacitors: Compatible with ceramic output capacitors, typically 1 µF or higher

Electrical Characteristics

* Output Voltage Accuracy: ±2% typical at room temperature
* Dropout Voltage: 220 mV typical at full load (150 mA)
* Line Regulation: 0.1% typical over the input voltage range
* Load Regulation: 0.3% typical from no load to full load
* Quiescent Current (IQ): 17 µA typical
* Shutdown Current: Less than 1 µA
* Ripple Rejection: Greater than 60 dB at 1 kHz
* Enable Input Threshold: Typically 1.3 V rising to enable the device

Thermal and Mechanical Specifications

* Operating Temperature Range: –40°C to +125°C
* Package Options: SOT-23-5 (small outline transistor package)
* Package Dimensions: Compact footprint suitable for space-constrained applications
* Thermal Resistance: Approximately 165 °C/W junction-to-ambient in SOT-23-5 package

Typical Applications

* Portable consumer electronics such as smartphones, tablets, and wearable devices
* Battery-powered systems requiring efficient regulation
* Wireless communication devices
* IoT modules and sensors
* Power management for microcontrollers and digital ICs
* Low-voltage embedded systems

Advantages

* High Efficiency at Low Voltage: Low dropout voltage minimizes power loss, extending battery life
* Low Quiescent Current: Ideal for battery-operated devices where power consumption is critical
* Small Package: The SOT-23-5 package minimizes PCB area, supporting compact designs
* Robust Protection Features: Integrated thermal shutdown and current limit enhance reliability
* Ease of Use: Stable operation with ceramic capacitors simplifies BOM and layout
* Fast Response to Load Changes: Ensures voltage stability during dynamic loads

Design Considerations

* Use a low-ESR output capacitor (typically 1 µF ceramic) placed close to the output pin to ensure regulator stability.
* Ensure the input voltage remains above the dropout voltage plus the desired output voltage for proper regulation.
* Include proper PCB layout techniques with short and wide traces for input and output to reduce noise and voltage drops.
* Utilize the enable pin to shut down the regulator when not needed, reducing overall system power consumption.
* Consider thermal management in designs where the device dissipates significant power, using copper pours or heat sinks as needed.

Conclusion

The onsemi FPF2193 LDO regulator is a reliable, low-power solution tailored for modern portable and embedded applications demanding efficient voltage regulation with a compact form factor. Its combination of low dropout voltage, low quiescent current, and integrated protection features make it a versatile component for extending battery life and ensuring stable system operation in a wide variety of electronic designs.
FPF2193 Compare Parts
  • FPF2193 vs FPF34892UCX
  • FPF2193 vs FPF3488UCX
  • FPF2193 vs FPF3381UCX
  • FPF2193 vs FPF3380UCX
  • FPF2193 vs FPF2895VUCX
  • FPF2193 vs FPF2895UCX
  • FPF2193 vs FPF2895CUCX
  • FPF2193 vs FPF2702MX
  • FPF2193 vs FPF2702MPX
  • FPF2193 vs FPF2701MX
  • FPF2193 vs FPF2701MPX
  • FPF2193 vs FPF2701MPX
  • FPF2193 vs FPF2700MX
  • FPF2193 vs FPF2700MPX
  • FPF2193 vs FPF2595UCX
  • FPF2193 vs FPF2506
  • FPF2193 vs FPF2505
  • FPF2193 vs FPF2505
  • FPF2193 vs FPF2504
  • FPF2193 vs FPF2503
  • FPF2193 vs FPF2502
  • FPF2193 vs FPF2501
  • FPF2193 vs FPF2500
  • FPF2193 vs FPF2498BUCX
  • FPF2193 vs FPF2498BUCX
  • FPF2193 vs FPF2496UCX
  • FPF2193 vs FPF2495UCX
  • FPF2193 vs FPF2495CUCX
  • FPF2193 vs FPF2411BUCX-F130
  • FPF2193 vs FPF2313MPX
  • FPF2193 vs FPF2313MPX
  • FPF2193 vs FPF2313LMPX
  • FPF2193 vs FPF2313LMPX
  • FPF2193 vs FPF2312MPX
  • FPF2193 vs FPF2312MPX
  • FPF2193 vs FPF2303MX
  • FPF2193 vs FPF2303MX
  • FPF2193 vs FPF2303MX
  • FPF2193 vs FPF2303MPX
  • FPF2193 vs FPF2303MPX
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class