☰
FL7701MX
FL7701MX
Active
Description:  IC LED DRIVER OFFL ANALOG 8SOIC
Manufacturer:  onsemi
Datasheet:   FL7701MX Datasheet
History Price: $1.68000
In Stock: 6160
FL7701MX Specification
Specification
Part No
FL7701MX
Category
PMIC - LED Drivers
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
AC DC Offline Switcher
Topology
Step-Down (Buck)
Internal Switch(s)
No
Number of Outputs
1
Voltage - Supply (Min)
9V
Voltage - Supply (Max)
20V
Voltage - Output
-
Current - Output / Channel
-
Frequency
20kHz ~ 250kHz
Dimming
Analog
Applications
Lighting
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
FL7701MX PDF Datasheet
FL7701MX Related Parts
FL7701M
FL7701M
Fairchild Semiconductor
IC LED DRIVER OFFL ANALOG 8SOIC
FL7701M
FL7701M
onsemi
IC LED DRIVER OFFL ANALOG 8SOIC
FL7732M-F116
FL7732M-F116
onsemi
IC LED DRIVER PFC PRIMARY 8-SOIC
FL7733AMX
FL7733AMX
onsemi
IC LED DRIVER OFFL ANALOG 8SOIC
FL7733MX
FL7733MX
Fairchild Semiconductor
IC LED DRIVER OFFL 8SOP
FL7733MX
FL7733MX
onsemi
IC LED DRIVER OFFL 8SOIC
FL7734MX
FL7734MX
onsemi
IC LED DRIVER CTRLR 16SOIC
FL7734MX
FL7734MX
Fairchild Semiconductor
IC LED DRIVER CTRLR 16SOIC
FL7760AM6X
FL7760AM6X
onsemi
IC LED DRV CTRL PWM 1.5A SOT23-6
FL7760BM6X
FL7760BM6X
onsemi
IC LED DRV CTRL PWM 1.5A SOT23-6
FL77904MX
FL77904MX
onsemi
IC LED DRV OFFL TRIAC 8SOP
FL77905MX
FL77905MX
Fairchild Semiconductor
IC LED DRV OFFL PWM 8SOP
FL7701MX Compare Parts
  • FL7701MX vs FL77944MX
  • FL7701MX vs FL77905MX
  • FL7701MX vs FL77905MX
  • FL7701MX vs FL77904MX
  • FL7701MX vs FL7760BM6X
  • FL7701MX vs FL7760AM6X
  • FL7701MX vs FL7734MX
  • FL7701MX vs FL7734MX
  • FL7701MX vs FL7733MX
  • FL7701MX vs FL7733MX
  • FL7701MX vs FL7733AMX
  • FL7701MX vs FL7732M-F116
  • FL7701MX vs FL7701M
  • FL7701MX vs FL7701M
  • Customer Reviews
    4.95 out of 5.00 stars from 93 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend