☰
FL6632MX
FL6632MX
Obsolete
Description:  IC LED DRIVER OFFL 8SOIC
Manufacturer:  onsemi
Datasheet:   FL6632MX Datasheet
History Price: Obsolete
In Stock: 36640
FL6632MX Specification
Specification
Part No
FL6632MX
Category
PMIC - LED Drivers
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
AC DC Offline Switcher
Topology
Flyback
Internal Switch(s)
No
Number of Outputs
1
Voltage - Supply (Min)
80VAC
Voltage - Supply (Max)
308VAC
Voltage - Output
18V
Current - Output / Channel
-
Frequency
65kHz
Dimming
-
Applications
Lighting
Operating Temperature
150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
FL6632MX PDF Datasheet
FL6632MX Compare Parts
  • FL6632MX vs FL6630MX
  • FL6632MX vs FL6630MX
  • FL6632MX vs FL6300AMY-FS
  • FL6632MX vs FL6300AMY
  • Customer Reviews
    4.95 out of 5.00 stars from 149 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.