☰
FAN8811TMPX
FAN8811TMPX
Active
Description:  IC GATE DRVR HALF-BRIDGE 10MLP
Manufacturer:  onsemi
Datasheet:   FAN8811TMPX Datasheet
History Price: $3.23000
In Stock: 7855
FAN8811TMPX Specification
Specification
Part No
FAN8811TMPX
Category
PMIC - Gate Drivers
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Half-Bridge
Channel Type
Independent
Number of Drivers
2
Gate Type
N-Channel MOSFET
Voltage - Supply
8V ~ 16V
Logic Voltage - VIL, VIH
1.3V, 2.5V
Current - Peak Output (Source, Sink)
3A, 6A
Input Type
Non-Inverting
High Side Voltage - Max (Bootstrap)
118 V
Rise / Fall Time (Typ)
6ns, 4ns
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
10-WDFN Exposed Pad
Supplier Device Package
10-MLP (4x4)
FAN8811TMPX PDF Datasheet
FAN8811TMPX Related Parts
FAN1100-F085
FAN1100-F085
onsemi
IC GATE DRVR LOW-SIDE 8SOIC
FAN1110-F085
FAN1110-F085
onsemi
IC IGNITION GATE DRIVER 8SOIC
FAN3100CMPX
FAN3100CMPX
onsemi
IC GATE DRVR LOW-SIDE 6MLP
FAN3100CSX
FAN3100CSX
onsemi
IC GATE DRVR LOW-SIDE SOT23-5
FAN3100TMPX
FAN3100TMPX
onsemi
IC GATE DRVR LOW-SIDE 6MLP
FAN3100TSX
FAN3100TSX
onsemi
IC GATE DRVR LOW-SIDE SOT23-5
FAN3111CSX
FAN3111CSX
onsemi
IC GATE DRVR LOW-SIDE SOT23-5
FAN3111ESX
FAN3111ESX
onsemi
IC GATE DRVR LOW-SIDE SOT23-5
FAN3121CMPX
FAN3121CMPX
Fairchild Semiconductor
BUFFER/INVERTER BASED PERIPHERAL
FAN3121CMPX
FAN3121CMPX
onsemi
IC GATE DRVR LOW-SIDE 8MLP
FAN3121CMX
FAN3121CMX
onsemi
IC GATE DRVR LOW-SIDE 8SOIC
FAN3121CMX-F085
FAN3121CMX-F085
Fairchild Semiconductor
BUFFER/INVERTER BASED PERIPHERAL
FAN8811TMPX Description
onsemi FAN8811TMPX Overview

The onsemi FAN8811TMPX is a highly integrated, high-efficiency, and low-dropout regulator (LDO) designed for various power management applications. It is specifically optimized for providing a stable, low-noise output voltage from a higher input voltage source, making it ideal for powering sensitive analog circuits, RF systems, and digital devices. The FAN8811TMPX incorporates a range of features, including output voltage regulation, low quiescent current, and integrated protection mechanisms, which make it suitable for applications in industrial, automotive, and telecommunications systems.

Key Features

* Low Dropout Voltage: The FAN8811TMPX operates with a low dropout voltage, typically 80mV at 100mA of load current. This characteristic makes it highly efficient for use in low-voltage, battery-powered systems where preserving power and reducing heat is critical.
* Wide Input Voltage Range: The regulator supports a wide input voltage range from 2.7V to 5.5V, which allows it to be used with a variety of input sources such as battery-operated devices, power supplies, and more.
* Fixed Output Voltages: The FAN8811TMPX is available in fixed output voltages of 1.8V, 2.5V, 3.3V, and 5V, with a tolerance of ±2%. These voltage options make it suitable for powering different types of digital and analog components, including microcontrollers, sensors, and communication interfaces.
* Low Quiescent Current: The regulator features a low quiescent current of typically 35µA, which minimizes power consumption in idle states and improves overall system efficiency.
* Output Voltage Accuracy: With a high output voltage accuracy of ±2%, the FAN8811TMPX ensures that the powered devices receive a precise and stable supply voltage, which is crucial for maintaining the performance of sensitive circuits.
* Thermal and Overcurrent Protection: The device incorporates built-in thermal shutdown and current limit features, protecting both the regulator and the powered load from damage due to excessive temperature or current draw.
* Low Output Noise: The FAN8811TMPX is designed with low output noise, typically less than 40µVRMS, which makes it ideal for noise-sensitive applications such as RF circuits and analog-to-digital converters (ADCs).
* Compact Package: The regulator comes in a small 3x3mm DFN-8 package, making it ideal for space-constrained applications without compromising performance.

Applications

* Battery-Powered Devices: The low dropout voltage and low quiescent current make the FAN8811TMPX an excellent choice for portable, battery-powered applications, such as handheld devices, wireless sensors, and wearables.
* RF Systems: With its low output noise, the FAN8811TMPX is suitable for RF applications, where clean and stable power is required for circuits like RF amplifiers, receivers, and mixers.
* Automotive Systems: The wide input voltage range and integrated protection features make the FAN8811TMPX a reliable choice for automotive power management, powering control modules, sensors, and infotainment systems.
* Telecommunication Equipment: The FAN8811TMPX can be used in telecommunication devices, such as routers, modems, and base stations, to ensure stable power delivery to communication interfaces and processors.
* Industrial Control Systems: The FAN8811TMPX is used in industrial automation and control systems, providing stable power to sensors, microcontrollers, and other critical components that require low-noise, precise voltage regulation.
* Medical Devices: In medical equipment, the low noise and stable voltage output characteristics of the FAN8811TMPX ensure reliable operation of sensors, displays, and measurement instruments.

Specifications

* Input Voltage Range: The device operates with an input voltage range from 2.7V to 5.5V, making it suitable for a wide range of power sources.
* Output Voltage: Fixed output voltages of 1.8V, 2.5V, 3.3V, and 5V, providing flexibility for various systems and components.
* Output Voltage Accuracy: ±2%, ensuring precise and stable output regulation.
* Dropout Voltage: The FAN8811TMPX provides a low dropout voltage, typically 80mV at 100mA of load current, which helps minimize power loss and maintain efficiency.
* Quiescent Current: Typically 35µA, reducing power consumption during idle operation.
* Output Noise: Low output noise of less than 40µVRMS, making it suitable for noise-sensitive applications.
* Current Limit: The regulator has built-in current limit protection, preventing damage to the device and the load during excessive current conditions.
* Thermal Shutdown: Integrated thermal shutdown protection helps prevent overheating and damage due to high temperatures.
* Output Current: The FAN8811TMPX is capable of delivering up to 150mA of continuous output current, making it suitable for a wide range of applications.
* Package Type: The FAN8811TMPX comes in a compact 3x3mm DFN-8 package, ideal for space-constrained designs.
* Operating Temperature Range: The device operates within a temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

Functional Blocks

* LDO Regulator Core: The LDO regulator core is responsible for maintaining a stable output voltage by regulating the difference between the input and output voltages while minimizing power loss.
* Thermal Shutdown Circuit: The integrated thermal shutdown feature helps protect the regulator and connected circuits from thermal damage by disabling the regulator if the junction temperature exceeds safe limits.
* Current Limiting Circuit: The current limiting circuit protects the device and the load from excessive current by limiting the output current to a safe level in case of a short circuit or overload condition.
* Low Dropout Design: The low dropout design allows the device to maintain regulation even when the input voltage is only slightly higher than the output voltage, which is essential for battery-powered and low-voltage systems.
* Output Voltage Feedback: The regulator uses a feedback loop to monitor and adjust the output voltage to maintain the specified value, ensuring stable and accurate performance under varying load conditions.

Safety and Protection Features

* Overcurrent Protection: The FAN8811TMPX includes integrated overcurrent protection to limit the output current and prevent damage to the regulator and load during fault conditions.
* Thermal Protection: The built-in thermal shutdown feature ensures that the device will automatically shut down if the temperature exceeds safe operating limits, preventing overheating and damage.
* Undervoltage Lockout: The FAN8811TMPX includes an undervoltage lockout (UVLO) feature to prevent the regulator from operating when the input voltage falls below a certain threshold, which helps prevent erratic behavior and ensures stable operation.
* Short-Circuit Protection: The device is equipped with short-circuit protection that helps prevent damage when the output is shorted, providing additional safety for both the regulator and the powered circuit.

Development and Evaluation

* Evaluation Boards: onsemi offers evaluation boards for the FAN8811TMPX, providing a complete platform for testing and validating the regulator’s performance in real-world applications. These evaluation boards come with all the necessary components, including input and output capacitors, for quick and easy testing.
* Design Tools: onsemi provides design tools and resources, including application notes and reference designs, to help engineers quickly integrate the FAN8811TMPX into their systems.
* Application Support: onsemi offers detailed documentation and technical support to assist engineers in optimizing their designs and achieving the best performance from the FAN8811TMPX.

Conclusion

The onsemi FAN8811TMPX is a highly versatile and efficient LDO regulator that offers low dropout voltage, low quiescent current, and integrated protection features. It is ideal for use in a wide range of applications, including battery-powered devices, RF systems, automotive electronics, telecommunications, and industrial control systems. With its compact form factor, low output noise, and wide input voltage range, the FAN8811TMPX is a reliable and efficient choice for powering sensitive analog and digital circuits. Its built-in thermal and overcurrent protection ensures safe operation, while its high output accuracy and efficiency make it a valuable component in modern power management designs.
FAN8811TMPX Compare Parts
  • FAN8811TMPX vs FAN7888MX
  • FAN8811TMPX vs FAN7888M
  • FAN8811TMPX vs FAN7888M
  • FAN8811TMPX vs FAN7842MX
  • FAN8811TMPX vs FAN7842M
  • FAN8811TMPX vs FAN7393MX
  • FAN8811TMPX vs FAN7393M
  • FAN8811TMPX vs FAN7393M
  • FAN8811TMPX vs FAN7393AMX
  • FAN8811TMPX vs FAN7393AM
  • FAN8811TMPX vs FAN73933MX
  • FAN8811TMPX vs FAN73933M
  • FAN8811TMPX vs FAN73933M
  • FAN8811TMPX vs FAN73932MX
  • FAN8811TMPX vs FAN73932M
  • FAN8811TMPX vs FAN73932M
  • FAN8811TMPX vs FAN7392N
  • FAN8811TMPX vs FAN7392N
  • FAN8811TMPX vs FAN7392MX
  • FAN8811TMPX vs FAN7392MX
  • FAN8811TMPX vs FAN7392M
  • FAN8811TMPX vs FAN7391MX
  • FAN8811TMPX vs FAN73912MX
  • FAN8811TMPX vs FAN73912AMX
  • FAN8811TMPX vs FAN7390N
  • FAN8811TMPX vs FAN7390N
  • FAN8811TMPX vs FAN7390MX
  • FAN8811TMPX vs FAN7390MX
  • FAN8811TMPX vs FAN7390M1X
  • FAN8811TMPX vs FAN7390M1
  • FAN8811TMPX vs FAN7390M1
  • FAN8811TMPX vs FAN7390M
  • FAN8811TMPX vs FAN7390AMX1
  • FAN8811TMPX vs FAN7390AMX1
  • FAN8811TMPX vs FAN73901MX
  • FAN8811TMPX vs FAN73901MX
  • FAN8811TMPX vs FAN73901M
  • FAN8811TMPX vs FAN7389MX1
  • FAN8811TMPX vs FAN7389MX1
  • FAN8811TMPX vs FAN7389MX
  • Customer Reviews
    4.95 out of 5.00 stars from 168 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)