Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ onsemi DM74ALS652NT
DM74ALS652NT
Obsolete
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC TXRX NON-INVERT 5.5V 24DIP
Manufacturer:
onsemi
Datasheet:
DM74ALS652NT Datasheet
History Price: Obsolete
In Stock: 14450
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DM74ALS652NT Specification
Specification
Part No
DM74ALS652NT
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
onsemi
Series
74ALS
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Transceiver, Non-Inverting
Number of Elements
1
Number of Bits per Element
8
Input Type
-
Output Type
3-State
Current - Output High, Low
15mA, 24mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
24-DIP (0.300", 7.62mm)
Supplier Device Package
24-PDIP
DM74ALS652NT PDF Datasheet
DM74ALS652NT Datasheet
Click and Download: DM74ALS652NT Datasheet
DM74ALS652NT Related Parts
DM7001J/883
National Semiconductor
DM7001J/883
DM7008W/883
National Semiconductor
DM7008W/883
DM7095J/883
National Semiconductor
BUS DRIVER, 6-BIT, TTL
DM7095W/883
National Semiconductor
INVERTER
DM7097J/883
National Semiconductor
BUS DRIVER, 6-BIT, TTL
DM7098J
National Semiconductor
BUS DRIVER, 6-BIT, TTL
DM7098J/883
National Semiconductor
BUS DRIVER, 6-BIT, TTL
DM70L00W/883
National Semiconductor
DM70L00W/883
DM7124W-MIL
National Semiconductor
DM7124W-MIL
DM7221J/883
National Semiconductor
DM7221J/883
DM7406N
National Semiconductor
IC BUFFER INVERT 5.25V 14DIP
DM7407M
onsemi
IC BUF NON-INVERT 5.25V 14SOIC
DM74ALS652NT Compare Parts
DM74ALS652NT vs DM74S941N
DM74ALS652NT vs DM74S244N
DM74ALS652NT vs DM74S244N
DM74ALS652NT vs DM74S244J
DM74ALS652NT vs DM74S241N
DM74ALS652NT vs DM74S241N
DM74ALS652NT vs DM74S241J
DM74ALS652NT vs DM74S240J
DM74ALS652NT vs DM74LS540WM
DM74ALS652NT vs DM74LS533N
DM74ALS652NT vs DM74LS368AM
DM74ALS652NT vs DM74LS367AN
DM74ALS652NT vs DM74LS365AN
DM74ALS652NT vs DM74LS365AM
DM74ALS652NT vs DM74LS245WM
DM74ALS652NT vs DM74LS245N
DM74ALS652NT vs DM74LS244WM
DM74ALS652NT vs DM74LS244N
DM74ALS652NT vs DM74LS243N
DM74ALS652NT vs DM74LS243N
DM74ALS652NT vs DM74LS241N
DM74ALS652NT vs DM74LS241J
DM74ALS652NT vs DM74LS240WM
DM74ALS652NT vs DM74LS240SJ
DM74ALS652NT vs DM74LS240N
DM74ALS652NT vs DM74LS126AN
DM74ALS652NT vs DM74LS126AM
DM74ALS652NT vs DM74LS125ASJX
DM74ALS652NT vs DM74LS125ASJ
DM74ALS652NT vs DM74LS125AN
DM74ALS652NT vs DM74LS125AM
DM74ALS652NT vs DM74LS125AM
DM74ALS652NT vs DM74AS760N
DM74ALS652NT vs DM74AS652WMX
DM74ALS652NT vs DM74AS652WM
DM74ALS652NT vs DM74AS652NT
DM74ALS652NT vs DM74AS652NT
DM74ALS652NT vs DM74AS651WMX
DM74ALS652NT vs DM74AS651WM
DM74ALS652NT vs DM74AS651NT
Customer Reviews
4.95 out of 5.00 stars from 121 customer reviews from all over the world
Kimberly Young
United States
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend