Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ onsemi DM7486N
DM7486N
Obsolete
Logic - Gates and Inverters
Description:
IC GATE XOR 4CH 2-INP 14DIP
Manufacturer:
onsemi
Datasheet:
DM7486N Datasheet
History Price: Obsolete
In Stock: 1370
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DM7486N Specification
Specification
Part No
DM7486N
Category
Logic - Gates and Inverters
Manufacturer
onsemi
Series
7400
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
XOR (Exclusive OR)
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
4.75V ~ 5.25V
Current - Quiescent (Max)
-
Current - Output High, Low
800μA, 16mA
Input Logic Level - Low
0.8V
Input Logic Level - High
2V
Max Propagation Delay @ V, Max CL
30ns @ 5V, 15pF
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Supplier Device Package
14-MDIP
Package / Case
14-DIP (0.300", 7.62mm)
DM7486N PDF Datasheet
DM7486N Datasheet
Click and Download: DM7486N Datasheet
DM7486N Related Parts
DM7400M
National Semiconductor
NAND GATE, TTL/H/L SERIES, TTL
DM7400N
onsemi
IC GATE NAND 4CH 2-INP 14DIP
DM7401N
National Semiconductor
NAND GATE, TTL, PDIP14
DM7402N
onsemi
IC GATE NOR 4CH 2-INP 14DIP
DM7403N
National Semiconductor
NAND GATE, TTL/H/L SERIES, 4 FUN
DM7403N
onsemi
IC GATE NAND OPEN 4CH 2-IN 14DIP
DM7404M
Fairchild Semiconductor
IC INVERTER 6CH 1-INP 14SOIC
DM7404N
onsemi
IC INVERTER 6CH 1-INP 14DIP
DM7405N
onsemi
IC INVERT OPEN COL 6CH 1IN 14DIP
DM7406M
onsemi
IC INVERTER OPEN 6CH 1-IN 14SOIC
DM7406N
Fairchild Semiconductor
IC INV OPEN COL 6CH 1-IN 14DIP
DM7406N
onsemi
IC INV OPEN COL 6CH 1-IN 14DIP
DM7486N Compare Parts
DM7486N vs DM74S86N
DM7486N vs DM74S40N
DM7486N vs DM74S40N
DM7486N vs DM74S40J
DM7486N vs DM74S32N
DM7486N vs DM74S32N
DM7486N vs DM74S30N
DM7486N vs DM74S30N
DM7486N vs DM74S240N
DM7486N vs DM74S240N
DM7486N vs DM74S20N
DM7486N vs DM74S20N
DM7486N vs DM74S140N
DM7486N vs DM74S140N
DM7486N vs DM74S136N
DM7486N vs DM74S133N
DM7486N vs DM74S133N
DM7486N vs DM74S11N
DM7486N vs DM74S11N
DM7486N vs DM74S11J
DM7486N vs DM74S10N
DM7486N vs DM74S09N
DM7486N vs DM74S08N
DM7486N vs DM74S08N
DM7486N vs DM74S08J
DM7486N vs DM74S05N
DM7486N vs DM74S05MX
DM7486N vs DM74S05M
DM7486N vs DM74S04N
DM7486N vs DM74S04N
DM7486N vs DM74S04MX
DM7486N vs DM74S04M
DM7486N vs DM74S03MX
DM7486N vs DM74S02N
DM7486N vs DM74S02N
DM7486N vs DM74S00N
DM7486N vs DM74S00N
DM7486N vs DM74S00J
DM7486N vs DM74LS86N
DM7486N vs DM74LS38SJ
Customer Reviews
4.95 out of 5.00 stars from 129 customer reviews from all over the world
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.