Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ onsemi CS8120YTHA5
CS8120YTHA5
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LIN 5V 300MA TO220-5
Manufacturer:
onsemi
Datasheet:
CS8120YTHA5 Datasheet
History Price: $0.76000
In Stock: 1440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CS8120YTHA5 Specification
Specification
Part No
CS8120YTHA5
Category
PMIC - Voltage Regulators - Linear
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
26V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
1.5V @ 200mA
Current - Output
300mA
Current - Quiescent (Iq)
650 μA
Current - Supply (Max)
15 mA
PSRR
70dB (120Hz)
Control Features
Enable, Reset
Protection Features
Over Temperature, Over Voltage, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-220-5 Formed Leads
Supplier Device Package
TO-220-5 Horizontal
CS8120YTHA5 PDF Datasheet
CS8120YTHA5 Datasheet
Click and Download: CS8120YTHA5 Datasheet
CS8120YTHA5 Related Parts
CS8101YD8
onsemi
IC REG LINEAR 5V 100MA 8SOIC
CS8101YD8G
onsemi
IC REG LINEAR 5V 100MA 8SOIC
CS8101YDR8
onsemi
IC REG LINEAR 5V 100MA 8SOIC
CS8101YDR8G
onsemi
IC REG LINEAR 5V 100MA 8SOIC
CS8101YDWF20
onsemi
IC REG LINEAR 5V 100MA 20SOIC
CS8101YDWF20G
onsemi
IC REG LINEAR 5V 100MA 20SOIC
CS8101YDWFR20
onsemi
IC REG LINEAR 5V 100MA 20SOIC
CS8101YDWFR20G
onsemi
IC REG LINEAR 5V 100MA 20SOIC
CS8101YT5
onsemi
IC REG LINEAR 5V 100MA TO220-5
CS8101YT5G
onsemi
IC REG LINEAR 5V 100MA TO220-5
CS8101YTHA5
onsemi
IC REG LIN 5V 100MA TO220-5
CS8101YTHA5G
onsemi
IC REG LIN 5V 100MA TO220-5
CS8120YTHA5 Compare Parts
CS8120YTHA5 vs CS8481YDP5
CS8120YTHA5 vs CS8391YDPR5
CS8120YTHA5 vs CS8391YDP5
CS8120YTHA5 vs CS8363YDPSR7G
CS8120YTHA5 vs CS8363YDPSR7G
CS8120YTHA5 vs CS8363YDPS7G
CS8120YTHA5 vs CS8361YDWFR16G
CS8120YTHA5 vs CS8361YDWFR16
CS8120YTHA5 vs CS8361YDWF16G
CS8120YTHA5 vs CS8361YDWF16
CS8120YTHA5 vs CS8361YDPSR7G
CS8120YTHA5 vs CS8361YDPSR7
CS8120YTHA5 vs CS8361YDPS7G
CS8120YTHA5 vs CS8361YDPS7
CS8120YTHA5 vs CS8321YT3G
CS8120YTHA5 vs CS8321YT3
CS8120YTHA5 vs CS8321YDPR3
CS8120YTHA5 vs CS8321YDP3
CS8120YTHA5 vs CS8311YDR8
CS8120YTHA5 vs CS8311YD8
CS8120YTHA5 vs CS8281YDPR5
CS8120YTHA5 vs CS8281YDP5
CS8120YTHA5 vs CS8271YN8
CS8120YTHA5 vs CS8271YD8
CS8120YTHA5 vs CS8221YDPR3G
CS8120YTHA5 vs CS8221YDPR3
CS8120YTHA5 vs CS8221YDP3G
CS8120YTHA5 vs CS8221YDFR8G
CS8120YTHA5 vs CS8221YDFR8
CS8120YTHA5 vs CS8183YDWFR20G
CS8120YTHA5 vs CS8183YDWFR20
CS8120YTHA5 vs CS8183YDWF20G
CS8120YTHA5 vs CS8183YDWF20
CS8120YTHA5 vs CS8182YDPSR5G
CS8120YTHA5 vs CS8182YDPSR5
CS8120YTHA5 vs CS8182YDPS5G
CS8120YTHA5 vs CS8182YDPS5
CS8120YTHA5 vs CS8182YDFR8G
CS8120YTHA5 vs CS8182YDFR8
CS8120YTHA5 vs CS8182YDF8G
Customer Reviews
4.95 out of 5.00 stars from 134 customer reviews from all over the world
Kimberly Young
United States
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend