CS5211GDR14G
CS5211GDR14G
Obsolete
Description:  IC REG CTRLR BUCK 14SOIC
Manufacturer:  onsemi
History Price: $0.55000
In Stock: 36000
CS5211GDR14G Specification
Specification
Part No
CS5211GDR14G
Category
PMIC - DC DC Switching Controllers
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
4.5V ~ 14V
Frequency - Switching
150kHz ~ 750kHz
Duty Cycle (Max)
-
Synchronous Rectifier
Yes
Clock Sync
No
Serial Interfaces
-
Control Features
Frequency Control
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
CS5211GDR14G PDF Datasheet
CS5211GDR14G Related Parts
CS51021AED16
CS51021AED16
onsemi
SWITCHING CONTROLLER
CS51021AEDR16
CS51021AEDR16
onsemi
IC REG CTRLR MULT TOP 16SOIC
CS51021AEDR16G
CS51021AEDR16G
onsemi
IC REG CTRLR MULT TOP 16SOIC
CS51021ED16
CS51021ED16
onsemi
CURRENT MODE PWM CONTROLLER 1A
CS51021EDR16
CS51021EDR16
onsemi
SWITCHING CONTROLLER
CS51022ADB
CS51022ADB
onsemi
IC REG CTRLR MULT TOP 16TSSOP
CS51022ADBG
CS51022ADBG
onsemi
IC REG CTRLR MULT TOP 16TSSOP
CS51022ADBR2
CS51022ADBR2
onsemi
IC REG CTRLR MULT TOP 16TSSOP
CS51022ADBR2G
CS51022ADBR2G
onsemi
IC REG CTRLR MULT TOP 16TSSOP
CS51022AED16
CS51022AED16
onsemi
SWITCHING CONTROLLER
CS51022AEDR16
CS51022AEDR16
onsemi
IC REG CTRLR MULT TOP 16SOIC
CS51022AEDR16G
CS51022AEDR16G
onsemi
IC REG CTRLR MULT TOP 16SOIC
CS5211GDR14G Compare Parts
  • CS5211GDR14G vs CS5422GDR16
  • CS5211GDR14G vs CS5421GDR16
  • CS5211GDR14G vs CS5421GD16
  • CS5211GDR14G vs CS5332GDWR28
  • CS5211GDR14G vs CS5332GDW28
  • CS5211GDR14G vs CS5323GDWR20
  • CS5211GDR14G vs CS5323GDW20
  • CS5211GDR14G vs CS5322GDWR28
  • CS5211GDR14G vs CS5322GDW28
  • CS5211GDR14G vs CS5308GDWR28
  • CS5211GDR14G vs CS5308GDW28
  • CS5211GDR14G vs CS5307GDWR24
  • CS5211GDR14G vs CS5307GDW24
  • CS5211GDR14G vs CS5307GCWR24
  • CS5211GDR14G vs CS5305GDW28
  • CS5211GDR14G vs CS5304GDWR32G
  • CS5211GDR14G vs CS5302GDWR28
  • CS5211GDR14G vs CS5301GDWR32G
  • CS5211GDR14G vs CS5301GDWR32
  • CS5211GDR14G vs CS5301GDW32G
  • CS5211GDR14G vs CS5301GDW32
  • CS5211GDR14G vs CS52845EDR8
  • CS5211GDR14G vs CS52843EDR14
  • CS5211GDR14G vs CS5212GDR14
  • CS5211GDR14G vs CS5212EDR14
  • CS5211GDR14G vs CS5212ED14
  • CS5211GDR14G vs CS5211GDR14
  • CS5211GDR14G vs CS5211EDR14G
  • CS5211GDR14G vs CS5211EDR14
  • CS5211GDR14G vs CS5166HGDW16
  • CS5211GDR14G vs CS5165HGDWR16
  • CS5211GDR14G vs CS5165HGDW16
  • CS5211GDR14G vs CS5161HGD16
  • CS5211GDR14G vs CS5161GD16
  • CS5211GDR14G vs CS5160GDR16
  • CS5211GDR14G vs CS5160GD16
  • CS5211GDR14G vs CS5156GN16
  • CS5211GDR14G vs CS5156GD16
  • CS5211GDR14G vs CS5151GN16
  • CS5211GDR14G vs CS5150GN16
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4