CS5161GD16
CS5161GD16
Active
Description:  SWITCHING CONTROLLER
Manufacturer:  onsemi
Datasheet:   CS5161GD16 Datasheet
History Price: $0.68000
In Stock: 37200
CS5161GD16 Specification
Specification
Part No
CS5161GD16
Category
PMIC - DC DC Switching Controllers
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
-
Function
-
Output Configuration
-
Topology
-
Number of Outputs
-
Output Phases
-
Voltage - Supply (Vcc/Vdd)
-
Frequency - Switching
-
Duty Cycle (Max)
-
Synchronous Rectifier
-
Clock Sync
-
Serial Interfaces
-
Control Features
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
CS5161GD16 PDF Datasheet
CS5161GD16 Related Parts
CS51021AED16
CS51021AED16
onsemi
SWITCHING CONTROLLER
CS51021AEDR16
CS51021AEDR16
onsemi
IC REG CTRLR MULT TOP 16SOIC
CS51021AEDR16G
CS51021AEDR16G
onsemi
IC REG CTRLR MULT TOP 16SOIC
CS51021ED16
CS51021ED16
onsemi
CURRENT MODE PWM CONTROLLER 1A
CS51021EDR16
CS51021EDR16
onsemi
SWITCHING CONTROLLER
CS51022ADB
CS51022ADB
onsemi
IC REG CTRLR MULT TOP 16TSSOP
CS51022ADBG
CS51022ADBG
onsemi
IC REG CTRLR MULT TOP 16TSSOP
CS51022ADBR2
CS51022ADBR2
onsemi
IC REG CTRLR MULT TOP 16TSSOP
CS51022ADBR2G
CS51022ADBR2G
onsemi
IC REG CTRLR MULT TOP 16TSSOP
CS51022AED16
CS51022AED16
onsemi
SWITCHING CONTROLLER
CS51022AEDR16
CS51022AEDR16
onsemi
IC REG CTRLR MULT TOP 16SOIC
CS51022AEDR16G
CS51022AEDR16G
onsemi
IC REG CTRLR MULT TOP 16SOIC
CS5161GD16 Compare Parts
  • CS5161GD16 vs CS5422GDR16
  • CS5161GD16 vs CS5421GDR16
  • CS5161GD16 vs CS5421GD16
  • CS5161GD16 vs CS5332GDWR28
  • CS5161GD16 vs CS5332GDW28
  • CS5161GD16 vs CS5323GDWR20
  • CS5161GD16 vs CS5323GDW20
  • CS5161GD16 vs CS5322GDWR28
  • CS5161GD16 vs CS5322GDW28
  • CS5161GD16 vs CS5308GDWR28
  • CS5161GD16 vs CS5308GDW28
  • CS5161GD16 vs CS5307GDWR24
  • CS5161GD16 vs CS5307GDW24
  • CS5161GD16 vs CS5307GCWR24
  • CS5161GD16 vs CS5305GDW28
  • CS5161GD16 vs CS5304GDWR32G
  • CS5161GD16 vs CS5302GDWR28
  • CS5161GD16 vs CS5301GDWR32G
  • CS5161GD16 vs CS5301GDWR32
  • CS5161GD16 vs CS5301GDW32G
  • CS5161GD16 vs CS5301GDW32
  • CS5161GD16 vs CS52845EDR8
  • CS5161GD16 vs CS52843EDR14
  • CS5161GD16 vs CS5212GDR14
  • CS5161GD16 vs CS5212EDR14
  • CS5161GD16 vs CS5212ED14
  • CS5161GD16 vs CS5211GDR14G
  • CS5161GD16 vs CS5211GDR14
  • CS5161GD16 vs CS5211EDR14G
  • CS5161GD16 vs CS5211EDR14
  • CS5161GD16 vs CS5166HGDW16
  • CS5161GD16 vs CS5165HGDWR16
  • CS5161GD16 vs CS5165HGDW16
  • CS5161GD16 vs CS5161HGD16
  • CS5161GD16 vs CS5160GDR16
  • CS5161GD16 vs CS5160GD16
  • CS5161GD16 vs CS5156GN16
  • CS5161GD16 vs CS5156GD16
  • CS5161GD16 vs CS5151GN16
  • CS5161GD16 vs CS5150GN16
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4