☰
CS43081THD5
CS43081THD5
Active
Description:  ANA CUSTOM (DMLRCHRY) REG
Manufacturer:  onsemi
Datasheet:   CS43081THD5 Datasheet
History Price: Active
In Stock: 45500
CS43081THD5 Specification
Specification
Part No
CS43081THD5
Category
PMIC - Power Management - Specialized
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
-
Current - Supply
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
CS43081THD5 Related Parts
CS41087T5
CS41087T5
onsemi
ANA CUSTOM (VISTEON)
CS41088T5
CS41088T5
onsemi
ANA CUSTOM (VISTEON)-DUAL
CS41000ZR3
CS41000ZR3
onsemi
ANA CUSTOM (VISTEON)
CS42080DR8
CS42080DR8
onsemi
ANA CUSTOM (MOTOROLA) REG
CS43044T5
CS43044T5
onsemi
ANA CUSTOM (DMLRCHRY) REG
CS43057N8
CS43057N8
onsemi
ANA CUSTOM (DMLRCHRY)
CS43081TQVA5
CS43081TQVA5
onsemi
ANA CUSTOM (DMLRCHRY) REG
CS43108DR8
CS43108DR8
onsemi
ANA CUSTOM (DMLRCHRY) IGN
CS43141DWFR24
CS43141DWFR24
onsemi
ANA CUSTOM (DMLRCHRY) A/C
CS43179DFR8
CS43179DFR8
onsemi
ANA LDO MICROPOWER REG
CS44076N8G
CS44076N8G
onsemi
ANA CUSTOM (DELPHI)
CS44079DR8
CS44079DR8
onsemi
ANA CUSTOM (DELPHI) LDO
CS43081THD5 Description

The onsemi CS43081THD5 is a high-performance digital-to-analog converter (DAC) designed for high-fidelity audio applications. It is part of the CS43000 series of DACs offered by onsemi, which are known for their exceptional audio quality, low power consumption, and high-speed performance. The CS43081THD5 is optimized for use in consumer electronics, home audio systems, AV receivers, and other audio processing systems where precise and high-quality audio signal conversion is essential.

The CS43081THD5 features a 24-bit resolution and supports high sample rates, making it an ideal solution for premium audio systems requiring high-definition sound reproduction. It integrates advanced features like zero-crossing detection, integrated volume control, and low harmonic distortion, which are crucial for achieving high-quality audio output.

## Key Features of CS43081THD5

* 24-Bit Resolution:
The CS43081THD5 provides 24-bit resolution, enabling high-definition audio signal conversion. This allows for greater audio detail and better dynamic range compared to lower-resolution DACs, making it well-suited for high-end audio applications where clarity and precision are important.

* High Sampling Rates:
It supports sample rates up to 192 kHz for stereo audio applications. This high sampling rate capability ensures that the DAC can handle the most demanding audio formats, including high-resolution audio sources.

* Low Total Harmonic Distortion (THD):
The CS43081THD5 is designed with a total harmonic distortion (THD) of 0.002% (typical), which is extremely low and helps preserve the integrity of the audio signal. This low distortion ensures that the audio output is as clean and accurate as possible, minimizing unwanted noise and artifacts.

* Zero-Crossing Detection:
The DAC includes zero-crossing detection, a feature that minimizes clicks and pops during volume changes. This is particularly useful in audio applications where smooth volume transitions are important for the overall listening experience.

* Integrated Volume Control:
The CS43081THD5 offers an integrated digital volume control, which allows for precise volume adjustment without introducing additional noise or distortion. This ensures that the audio output maintains high quality across the entire range of volume levels.

* Low Power Consumption:
The DAC is designed for low power consumption, making it suitable for battery-powered devices and systems where energy efficiency is crucial. This feature allows it to operate effectively in portable audio devices, smart speakers, and other consumer electronics.

* Multiple Output Configurations:
The CS43081THD5 supports various output formats, including stereo analog outputs and mono outputs, giving designers flexibility in system integration and audio routing.

* High SNR (Signal-to-Noise Ratio):
The CS43081THD5 offers an impressive SNR of 112 dB (typical), providing a clean audio output with minimal background noise. This high SNR is especially critical in high-fidelity audio systems, where every detail of the audio signal needs to be preserved.

## Specifications

* Resolution:

* 24-bit for accurate and high-quality audio conversion.

* Sampling Rate:

* Supports up to 192 kHz (for stereo audio) and up to 384 kHz for higher quality mono output.

* Total Harmonic Distortion (THD):

* 0.002% (typical), ensuring minimal distortion and a clean audio signal.

* Signal-to-Noise Ratio (SNR):

* 112 dB (typical), providing high-quality audio with minimal noise.

* Dynamic Range:

* 112 dB (typical), ensuring a wide dynamic range for natural and accurate audio reproduction.

* Output Configuration:

* Stereo analog output (typical), with flexible output formats for mono or stereo signals.

* Volume Control:

* Integrated digital volume control with precise adjustments and smooth volume transitions.

* Power Supply Voltage:

* 3.3V or 5V operation, suitable for integration in various systems.

* Power Consumption:

* Low power consumption, making it ideal for battery-powered applications.

* Package Type:

* TSSOP-20, compact for easy integration into designs where space is limited.

* Operating Temperature Range:

* -40°C to +85°C, making it suitable for use in both consumer electronics and industrial environments.

* Output Impedance:

* 10 Ω (typical), allowing for seamless connection to external amplifiers and audio equipment.

* Audio Interface:

* Supports I2S and left-justified data formats for flexible audio data transfer.

* Power Supply Current:

* Typical: 20 mA at 3.3V supply voltage.

## Applications

The onsemi CS43081THD5 is designed for high-end audio applications that require precise signal conversion and minimal distortion. Some key applications include:

* Home Audio Systems:
The CS43081THD5 is commonly used in home audio systems such as AV receivers, stereo amplifiers, and audio processors, where high-resolution audio and low distortion are crucial for a premium listening experience.

* Professional Audio Equipment:
It is suitable for use in professional audio equipment like mixing consoles, sound systems, and audio workstations, providing precise and high-quality audio conversion for studio-level applications.

* Portable Audio Devices:
With its low power consumption, the CS43081THD5 is ideal for portable audio devices like smart speakers, Bluetooth audio systems, and headphones, where long battery life and excellent sound quality are needed.

* Car Audio Systems:
The CS43081THD5 can be integrated into car audio systems to provide high-quality audio output, ensuring an immersive sound experience in the vehicle.

* Telecommunications:
The DAC can be used in telecommunication systems, such as IP phones and conference systems, where high-quality audio conversion is essential for voice clarity.

* Medical Devices:
The CS43081THD5 is used in medical audio devices like hearing aids and diagnostic equipment, where clear and accurate audio conversion is critical for effective patient communication and analysis.

## Advantages

* High Audio Quality:
With 24-bit resolution, low THD, and a high SNR, the CS43081THD5 delivers superior audio performance, making it suitable for high-end audio systems where clarity, detail, and dynamic range are essential.

* Low Power:
Its low power consumption allows the DAC to be used in portable devices and battery-powered systems, extending the operational time and improving energy efficiency.

* Versatile Output Configurations:
The DAC supports multiple output formats, including stereo and mono outputs, offering flexibility for various system designs and applications.

* Smooth Volume Control:
The integrated digital volume control ensures smooth, noise-free volume transitions, improving the overall listening experience.

* Compact Package:
The TSSOP-20 package makes the CS43081THD5 suitable for integration into space-constrained designs, particularly in consumer electronics and portable audio devices.

## Conclusion

The onsemi CS43081THD5 is a high-performance 24-bit DAC that provides excellent audio quality, low power consumption, and high-speed performance. Its low distortion, high SNR, and wide sampling rate range make it ideal for premium audio systems, consumer electronics, professional audio equipment, and portable devices. With features like integrated volume control and zero-crossing detection, the CS43081THD5 ensures smooth and accurate audio output, providing an exceptional listening experience for both high-end audio systems and energy-efficient portable devices.
CS43081THD5 Compare Parts
  • CS43081THD5 vs CS41087T5
  • CS43081THD5 vs CS45073N14
  • CS43081THD5 vs CS45041N8
  • CS43081THD5 vs CS45011DWFR16
  • CS43081THD5 vs CS45008D14
  • CS43081THD5 vs CS44167T5
  • CS43081THD5 vs CS44129DPSR7G
  • CS43081THD5 vs CS44103TVA7-AD
  • CS43081THD5 vs CS44103TVA7
  • CS43081THD5 vs CS44094T5
  • CS43081THD5 vs CS44079DR8
  • CS43081THD5 vs CS44076N8G
  • CS43081THD5 vs CS43179DFR8
  • CS43081THD5 vs CS43141DWFR24
  • CS43081THD5 vs CS43108DR8
  • CS43081THD5 vs CS43081TQVA5
  • CS43081THD5 vs CS43057N8
  • CS43081THD5 vs CS43044T5
  • CS43081THD5 vs CS42080DR8
  • CS43081THD5 vs CS41000ZR3
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase