☰
CS2841BED14
CS2841BED14
Obsolete
Description:  IC REG CTRLR BOOST/FLYBK 14SOIC
Manufacturer:  onsemi
Datasheet:   CS2841BED14 Datasheet
History Price: Obsolete
In Stock: 31040
CS2841BED14 Specification
Specification
Part No
CS2841BED14
Category
PMIC - DC DC Switching Controllers
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Topology
Boost, Flyback
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
7.4V ~ 40V
Frequency - Switching
-
Duty Cycle (Max)
-
Synchronous Rectifier
Yes
Clock Sync
No
Serial Interfaces
-
Control Features
Frequency Control
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
CS2841BED14 PDF Datasheet
CS2841BED14 Related Parts
CS2841BEBN8
CS2841BEBN8
onsemi
IC REG CTRLR BOOST/FLYBACK 8DIP
CS2841BEBN8G
CS2841BEBN8G
onsemi
IC REG CTRLR BOOST/FLYBACK 8DIP
CS2841BED14G
CS2841BED14G
onsemi
IC REG CTRLR BOOST/FLYBK 14SOIC
CS2841BEDR14
CS2841BEDR14
onsemi
IC REG CTRLR BOOST/FLYBK 14SOIC
CS2841BEDR14G
CS2841BEDR14G
onsemi
IC REG CTRLR BOOST/FLYBK 14SOIC
CS2843ALN8
CS2843ALN8
onsemi
SWITCHING CONTROLLER
CS2841BED14 Compare Parts
  • CS2841BED14 vs CS2841BEDR14G
  • CS2841BED14 vs CS2841BEDR14
  • CS2841BED14 vs CS2841BED14G
  • CS2841BED14 vs CS2841BEBN8G
  • CS2841BED14 vs CS2841BEBN8
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you