☰
CD4536BE
CD4536BE
Active
Description:  IC OSC PROG TIMER 5MHZ 16DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4536BE Datasheet
History Price: $0.97000
In Stock: 18960
CD4536BE Specification
Specification
Part No
CD4536BE
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Programmable Timer
Count
2 ~ 22?
Frequency
5MHz
Voltage - Supply
3V ~ 18V
Current - Supply
3 mA
Operating Temperature
-55 ℃ ~ 125 ℃
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
Mounting Type
Through Hole
CD4536BE Related Parts
CD4536BDW
CD4536BDW
Texas Instruments
IC OSC PROG TIMER 5MHZ 16SOIC
CD4536BDWR
CD4536BDWR
Texas Instruments
IC OSC PROG TIMER 5MHZ 16SOIC
CD4536BEG4
CD4536BEG4
Texas Instruments
IC OSC PROG TIMER 5MHZ 16DIP
CD4536BNSR
CD4536BNSR
Texas Instruments
IC OSC PROG TIMER 5MHZ 16SO
CD4536BPW
CD4536BPW
Texas Instruments
IC OSC PROG TIMER 5MHZ 16TSSOP
CD4536BPWE4
CD4536BPWE4
Texas Instruments
IC OSC PROG TIMER 5MHZ 16TSSOP
CD4536BPWR
CD4536BPWR
Texas Instruments
IC OSC PROG TIMER 5MHZ 16TSSOP
CD4536BPWRE4
CD4536BPWRE4
Texas Instruments
IC OSC PROG TIMER 5MHZ 16TSSOP
CD4536BPWRG4
CD4536BPWRG4
Texas Instruments
IC OSC PROG TIMER 5MHZ 16TSSOP
CD4541BCM
CD4541BCM
onsemi
IC OSC PROG TIMER 100KHZ 14SOIC
CD4541BCMX
CD4541BCMX
onsemi
IC OSC PROG TIMER 100KHZ 14SOIC
CD4541BCN
CD4541BCN
onsemi
IC OSC PROG TIMER 100KHZ 14DIP
CD4536BE Description
The Texas Instruments CD4536BE is a versatile and widely used integrated circuit (IC) that functions as a dual 4-bit binary counter. It is part of the CD4000 series of CMOS logic devices, which are known for their low power consumption and high noise immunity. The CD4536BE is particularly useful in applications requiring counting, frequency division, and digital timing.

## Key Features

1. Dual 4-Bit Binary Counter: The CD4536BE contains two independent 4-bit binary counters, allowing for simultaneous counting operations.

2. Asynchronous Reset: Each counter can be reset asynchronously, which means that the counters can be reset to zero at any time, regardless of the clock signal.

3. Count Enable: The counters can be enabled or disabled through a count enable input, allowing for flexible control over counting operations.

4. Up/Down Counting: The CD4536BE supports both up and down counting modes, making it suitable for a variety of applications.

5. Low Power Consumption: The CMOS technology used in the CD4536BE ensures low static and dynamic power consumption, making it ideal for battery-operated devices.

6. Wide Operating Voltage Range: The IC operates over a wide voltage range, typically from 3V to 15V, which enhances its versatility in different applications.

7. High Noise Immunity: The design of the CD4536BE provides high noise immunity, making it reliable in noisy environments.

## Specifications

- Supply Voltage (V_DD): 3V to 15V
- Input Voltage (V_I): 0V to V_DD
- Output Voltage (V_O): 0V to V_DD
- Maximum Input Current (I_I): ±1 µA (at V_I = V_DD or 0V)
- Maximum Output Current (I_O): ±5 mA
- Propagation Delay (t_PD): Typically 50 ns at V_DD = 5V
- Power Dissipation (P_D): Typically 1 µW at V_DD = 5V
- Temperature Range: -55°C to +125°C (for military grade versions)

## Pin Configuration

The CD4536BE typically comes in a 16-pin dual in-line package (DIP) or surface mount package. The pin configuration is as follows:

1. Pin 1: Counter 1 Clock Input (C1)
2. Pin 2: Counter 1 Reset (R1)
3. Pin 3: Counter 1 Enable (E1)
4. Pin 4: Counter 1 Up/Down Control (U/D1)
5. Pin 5: Counter 1 Output 0 (Q1)
6. Pin 6: Counter 1 Output 1 (Q2)
7. Pin 7: Counter 1 Output 2 (Q3)
8. Pin 8: Counter 1 Output 3 (Q4)
9. Pin 9: Counter 2 Clock Input (C2)
10. Pin 10: Counter 2 Reset (R2)
11. Pin 11: Counter 2 Enable (E2)
12. Pin 12: Counter 2 Up/Down Control (U/D2)
13. Pin 13: Counter 2 Output 0 (Q5)
14. Pin 14: Counter 2 Output 1 (Q6)
15. Pin 15: Counter 2 Output 2 (Q7)
16. Pin 16: Counter 2 Output 3 (Q8)

## Applications

The CD4536BE is suitable for a wide range of applications, including:

- Digital clocks and timers
- Frequency counters
- Event counters
- Digital displays
- Robotics and automation systems
- Any application requiring precise counting and timing functions

## Conclusion

The Texas Instruments CD4536BE is a robust and flexible dual 4-bit binary counter that offers a range of features suitable for various digital applications. Its low power consumption, wide operating voltage range, and high noise immunity make it an excellent choice for both consumer and industrial electronics. Whether used in simple counting applications or more complex digital systems, the CD4536BE provides reliable performance and ease of integration.
CD4536BE Compare Parts
  • CD4536BE vs CD4541BPWR
  • CD4536BE vs CD4541BPW
  • CD4536BE vs CD4541BNSRG4
  • CD4536BE vs CD4541BNSR
  • CD4536BE vs CD4541BNS
  • CD4536BE vs CD4541BMTG4
  • CD4536BE vs CD4541BMT
  • CD4536BE vs CD4541BM96G4
  • CD4536BE vs CD4541BM96E4
  • CD4536BE vs CD4541BM96
  • CD4536BE vs CD4541BM
  • CD4536BE vs CD4541BF
  • CD4536BE vs CD4541BE
  • CD4536BE vs CD4541BE
  • CD4536BE vs CD4541BCN
  • CD4536BE vs CD4541BCMX
  • CD4536BE vs CD4541BCM
  • CD4536BE vs CD4536BPWRG4
  • CD4536BE vs CD4536BPWRE4
  • CD4536BE vs CD4536BPWR
  • CD4536BE vs CD4536BPWE4
  • CD4536BE vs CD4536BPW
  • CD4536BE vs CD4536BNSR
  • CD4536BE vs CD4536BEG4
  • CD4536BE vs CD4536BDWR
  • CD4536BE vs CD4536BDW
  • CD4536BE vs CD4541BFX
  • CD4536BE vs CD4541BF3A
  • CD4536BE vs CD4541BF
  • CD4536BE vs CD4541BEX
  • CD4536BE vs CD4541BEE4
  • CD4536BE vs CD4536BF3A
  • CD4536BE vs CD4536BEE4
  • CD4536BE vs CD4536BD3
  • Customer Reviews
    4.95 out of 5.00 stars from 178 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right