Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ onsemi CD4050BCM
CD4050BCM
Obsolete
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC BUFFER NON-INVERT 15V 16SOIC
Manufacturer:
onsemi
Datasheet:
CD4050BCM Datasheet
History Price: Obsolete
In Stock: 30140
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD4050BCM Specification
Specification
Part No
CD4050BCM
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
onsemi
Series
4000B
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Non-Inverting
Number of Elements
6
Number of Bits per Element
1
Input Type
-
Output Type
Push-Pull
Current - Output High, Low
12mA, 40mA
Voltage - Supply
3V ~ 15V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
CD4050BCM PDF Datasheet
CD4050BCM Datasheet
Click and Download: CD4050BCM Datasheet
CD4050BCM Related Parts
CD4009UBF
Harris Corporation
IC BUFFER INVERT 18V 16CDIP
CD40105BK
Harris Corporation
4-BIT X 16 FIFO BUFFER REGISTER
CD4010BD3
Harris Corporation
IC BUFFER NON-INVERT 18V 16CDIP
CD4010BE
Texas Instruments
IC BUFFER NON-INVERT 18V 16DIP
CD4010BEX
Harris Corporation
IC BUFFER NON-INVERT 18V 16DIP
CD4010BF
Harris Corporation
IC BUFFER NON-INVERT 18V 16CDIP
CD4010BFX
Harris Corporation
IC BUFFER NON-INVERT 18V 16CDIP
CD4010BM
Texas Instruments
IC BUFFER NON-INVERT 18V 16SOIC
CD4010BM96
Texas Instruments
IC BUFFER NON-INVERT 18V 16SOIC
CD4010BM96E4
Texas Instruments
IC BUFFER NON-INVERT 18V 16SOIC
CD4010BM96G4
Texas Instruments
IC BUFFER NON-INVERT 18V 16SOIC
CD4010BMT
Texas Instruments
IC BUFFER NON-INVERT 18V 16SOIC
CD4050BCM Compare Parts
CD4050BCM vs CD4503BPWRE4
CD4050BCM vs CD4503BPWR
CD4050BCM vs CD4503BPW
CD4050BCM vs CD4503BNSR
CD4050BCM vs CD4503BMT
CD4050BCM vs CD4503BM96
CD4050BCM vs CD4503BM
CD4050BCM vs CD4503BF
CD4050BCM vs CD4503BEG4
CD4050BCM vs CD4503BEE4
CD4050BCM vs CD4503BE
CD4050BCM vs CD4503BE
CD4050BCM vs CD4503BD3
CD4050BCM vs CD4503BCN
CD4050BCM vs CD4502BPWR
CD4050BCM vs CD4502BPW
CD4050BCM vs CD4502BNSR
CD4050BCM vs CD4502BM96
CD4050BCM vs CD4502BM
CD4050BCM vs CD4502BK3
CD4050BCM vs CD4502BEG4
CD4050BCM vs CD4502BE
CD4050BCM vs CD4502BE
CD4050BCM vs CD4502BD3
CD4050BCM vs CD4050BPWR
CD4050BCM vs CD4050BPW
CD4050BCM vs CD4050BNSR
CD4050BCM vs CD4050BM
CD4050BCM vs CD4050BK
CD4050BCM vs CD4050BF
CD4050BCM vs CD4050BEX
CD4050BCM vs CD4050BE
CD4050BCM vs CD4050BE
CD4050BCM vs CD4050BDWR
CD4050BCM vs CD4050BDW
CD4050BCM vs CD4050BDT
CD4050BCM vs CD4050BDRG4
CD4050BCM vs CD4050BDR
CD4050BCM vs CD4050BDE4
CD4050BCM vs CD4050BD3
Customer Reviews
4.95 out of 5.00 stars from 164 customer reviews from all over the world
Gabriela Mendes Neto
Brazil
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B