☰
CD4027BE
CD4027BE
Active
Description:  IC FF JK TYPE DUAL 1BIT 16DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4027BE Datasheet
History Price: $0.59000
In Stock: 46560
CD4027BE Specification
Specification
Part No
CD4027BE
Category
Logic - Flip Flops
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Set(Preset) and Reset
Type
JK Type
Output Type
Complementary
Number of Elements
2
Number of Bits per Element
1
Clock Frequency
24 MHz
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
Trigger Type
Positive Edge
Current - Output High, Low
6.8mA, 6.8mA
Voltage - Supply
3V ~ 18V
Current - Quiescent (Iq)
4 μA
Input Capacitance
5 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Supplier Device Package
16-PDIP
Package / Case
16-DIP (0.300", 7.62mm)
CD4027BE Related Parts
CD4013AK
CD4013AK
Harris Corporation
CMOS DUAL D-TYPE FLIP-FLOP
CD4013BCM
CD4013BCM
onsemi
IC FF D-TYPE DUAL 1BIT 14SOIC
CD4013BCMX
CD4013BCMX
onsemi
IC FF D-TYPE DUAL 1BIT 14SOIC
CD4013BCN
CD4013BCN
onsemi
IC FF D-TYPE DUAL 1BIT 14DIP
CD4013BCSJ
CD4013BCSJ
Fairchild Semiconductor
IC FF D-TYPE DUAL 1BIT 14SOP
CD4013BCSJX
CD4013BCSJX
Fairchild Semiconductor
IC FF D-TYPE DUAL 1BIT 14SOP
CD4013BE
CD4013BE
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14DIP
CD4013BEE4
CD4013BEE4
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14DIP
CD4013BM
CD4013BM
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
CD4013BM96
CD4013BM96
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
CD4013BM96E4
CD4013BM96E4
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
CD4013BM96G4
CD4013BM96G4
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
CD4027BE Description
The Texas Instruments CD4027BE is a dual J-K flip-flop integrated circuit that is part of the CD4000 series of CMOS (Complementary Metal-Oxide-Semiconductor) logic devices. This versatile IC is widely used in digital applications for data storage, state control, and frequency division. The CD4027BE is known for its low power consumption, high noise immunity, and compatibility with various digital logic families.

## Key Features

1. Dual J-K Flip-Flops: The CD4027BE contains two independent J-K flip-flops, which can be used for various applications, including data storage, counters, and state machines. Each flip-flop can operate in toggle, set, reset, or hold modes.

2. CMOS Technology: Built using CMOS technology, the CD4027BE offers low power consumption and high-speed operation, making it suitable for battery-operated devices and applications where power efficiency is critical.

3. Wide Supply Voltage Range: The IC operates over a wide supply voltage range of 3V to 15V, providing flexibility in design and compatibility with various power supply configurations.

4. Low Power Consumption: The typical power consumption is very low, which is advantageous for applications that require energy efficiency.

5. High Noise Immunity: The CMOS design provides excellent noise margins, ensuring reliable operation in noisy environments.

6. Asynchronous Set and Reset: Each flip-flop features asynchronous set and reset inputs, allowing for immediate control of the output state without waiting for a clock pulse.

7. Edge-Triggered Operation: The flip-flops are edge-triggered, meaning they respond to changes in the clock signal, allowing for precise timing in digital circuits.

8. Output Compatibility: The outputs are compatible with standard TTL (Transistor-Transistor Logic) levels, facilitating easy interfacing with other digital logic devices.

## Specifications

- Part Number: CD4027BE
- Type: Dual J-K flip-flop
- Supply Voltage (V_DD): 3V to 15V
- Input Voltage (V_IN): 0V to V_DD
- Output Voltage (V_OUT): 0V to V_DD
- Maximum Clock Frequency: Typically 1 MHz at V_DD = 5V
- Power Dissipation: Typically 1 µA (static) at V_DD = 5V
- Propagation Delay: Approximately 50 ns at V_DD = 5V
- Temperature Range: -55°C to +125°C (for military grade versions)
- Pin Configuration: 14-pin DIP (Dual In-line Package) or other package types

## Applications

The CD4027BE is used in a variety of applications, including:

- Data Storage: The flip-flops can be used to store binary data temporarily in digital systems, such as in registers and memory devices.
- Counters: The J-K flip-flops can be configured to create various types of counters, including binary counters and frequency dividers.
- State Machines: The CD4027BE can be used in the design of state machines for control applications, where the output state depends on the current state and input conditions.
- Timing Applications: The flip-flops can be integrated into timer circuits for generating time delays or counting events.

## Conclusion

The Texas Instruments CD4027BE is a reliable and efficient dual J-K flip-flop that provides flexibility and functionality in digital applications. Its low power consumption, wide supply voltage range, and compatibility with other logic families make it a popular choice for engineers and designers. Whether used for data storage, counting, or control functions, the CD4027BE offers a robust solution for a wide range of electronic applications.
CD4027BE Compare Parts
  • CD4027BE vs CD4076BPWRE4
  • CD4027BE vs CD4076BPWR
  • CD4027BE vs CD4076BPW
  • CD4027BE vs CD4076BNSRG4
  • CD4027BE vs CD4076BNSRE4
  • CD4027BE vs CD4076BNSR
  • CD4027BE vs CD4076BMT
  • CD4027BE vs CD4076BM96G4
  • CD4027BE vs CD4076BM96E4
  • CD4027BE vs CD4076BM96
  • CD4027BE vs CD4076BM
  • CD4027BE vs CD4076BK3
  • CD4027BE vs CD4076BK
  • CD4027BE vs CD4076BF3A
  • CD4027BE vs CD4076BF
  • CD4027BE vs CD4076BE
  • CD4027BE vs CD4076BE
  • CD4027BE vs CD4027BPWRG4
  • CD4027BE vs CD4027BPWR
  • CD4027BE vs CD4027BPW
  • CD4027BE vs CD4027BNSR
  • CD4027BE vs CD4027BNS
  • CD4027BE vs CD4027BMT
  • CD4027BE vs CD4027BM96E4
  • CD4027BE vs CD4027BM96
  • CD4027BE vs CD4027BM
  • CD4027BE vs CD4027BK
  • CD4027BE vs CD4027BF3A
  • CD4027BE vs CD4027BD3
  • CD4027BE vs CD4027BD
  • CD4027BE vs CD4027BCN
  • CD4027BE vs CD4027BCN
  • CD4027BE vs CD4027BCMX
  • CD4027BE vs CD4027AD3
  • CD4027BE vs CD40175BPWR
  • CD4027BE vs CD40175BPWG4
  • CD4027BE vs CD40175BPWE4
  • CD4027BE vs CD40175BPW
  • CD4027BE vs CD40175BNSRE4
  • CD4027BE vs CD40175BNSR
  • Customer Reviews
    4.95 out of 5.00 stars from 173 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time