☰
CD4013BF3A
CD4013BF3A
Active
Description:  IC FF D-TYPE DUAL 1BIT 14CDIP
Manufacturer:  Texas Instruments
Datasheet:   CD4013BF3A Datasheet
History Price: Active
In Stock: 24480
CD4013BF3A Specification
Specification
Part No
CD4013BF3A
Category
Logic - Flip Flops
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Set(Preset) and Reset
Type
D-Type
Output Type
Complementary
Number of Elements
2
Number of Bits per Element
1
Clock Frequency
24 MHz
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
Trigger Type
Positive Edge
Current - Output High, Low
6.8mA, 6.8mA
Voltage - Supply
3V ~ 18V
Current - Quiescent (Iq)
20 μA
Input Capacitance
5 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Supplier Device Package
14-CDIP
Package / Case
14-CDIP (0.300", 7.62mm)
CD4013BF3A Related Parts
CD4013AK
CD4013AK
Harris Corporation
CMOS DUAL D-TYPE FLIP-FLOP
CD4013BCM
CD4013BCM
onsemi
IC FF D-TYPE DUAL 1BIT 14SOIC
CD4013BCMX
CD4013BCMX
onsemi
IC FF D-TYPE DUAL 1BIT 14SOIC
CD4013BCN
CD4013BCN
onsemi
IC FF D-TYPE DUAL 1BIT 14DIP
CD4013BCSJ
CD4013BCSJ
Fairchild Semiconductor
IC FF D-TYPE DUAL 1BIT 14SOP
CD4013BCSJX
CD4013BCSJX
Fairchild Semiconductor
IC FF D-TYPE DUAL 1BIT 14SOP
CD4013BE
CD4013BE
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14DIP
CD4013BEE4
CD4013BEE4
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14DIP
CD4013BM
CD4013BM
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
CD4013BM96
CD4013BM96
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
CD4013BM96E4
CD4013BM96E4
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
CD4013BM96G4
CD4013BM96G4
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
CD4013BF3A Description
The Texas Instruments CD4013BF3A is a dual D-type flip-flop with set and reset, designed for use in digital circuits. It is an essential building block for sequential logic systems and can be used in a variety of applications, such as counters, shift registers, memory elements, and digital control systems. The device features high noise immunity, low power consumption, and reliable performance, making it suitable for both industrial and consumer electronics.

## Key Features

* Dual D-Type Flip-Flop: The CD4013BF3A contains two independent D-type flip-flops that can be configured to store and transfer binary data based on clock pulses. This is essential for implementing sequential logic operations.
* Set and Reset Inputs: Each flip-flop in the device has individual set (S) and reset (R) inputs, allowing direct control over the output states. These inputs provide asynchronous control over the flip-flop.
* Low Power Consumption: The device is designed to operate with low power, making it ideal for battery-powered and energy-efficient systems.
* High Noise Immunity: The CD4013BF3A provides robust performance in noisy environments, ensuring reliable operation even in the presence of voltage spikes or transient signals.
* Wide Voltage Range: The device operates over a broad supply voltage range, offering flexibility for integration into different circuit designs.
* Schmitt Trigger Inputs: The inputs are equipped with Schmitt trigger characteristics, providing clean switching in noisy environments and improving the stability of the logic signals.

## Electrical Specifications

* Supply Voltage (Vcc): The CD4013BF3A operates with a supply voltage ranging from 3 V to 18 V, which makes it suitable for a wide variety of applications, from low-voltage logic circuits to higher-voltage industrial systems.
* Input Voltage Range: The input voltage range is typically from 0 V to Vcc, ensuring compatibility with most standard digital logic levels.
* Propagation Delay: The propagation delay from the clock input to the output is typically 60 ns at 5 V, ensuring fast response times for most sequential logic applications.
* Input Capacitance: The typical input capacitance is around 5 pF, which is standard for CMOS logic devices, contributing to the device’s overall speed and low power consumption.
* Output Drive Current: The device can source or sink a maximum of 1 mA of current on each output, which is sufficient for driving small loads or interfacing with other CMOS logic devices.
* Static Power Consumption: The typical static supply current is around 1 µA, ensuring minimal power usage in idle states.
* Dynamic Power Consumption: Dynamic power consumption depends on the switching frequency and load capacitance, but the device is designed to be energy-efficient even under high-speed operation.

## Logic Functionality

* D-Type Flip-Flop: The D-type flip-flop stores a data bit on the rising edge of the clock input (CK). The stored data is presented at the output (Q) and is held until the next clock edge.
* Set and Reset: The asynchronous set (S) and reset (R) inputs allow manual control of the output state independent of the clock. A logic high on the set input forces the output (Q) to logic high, while a logic high on the reset input forces the output (Q) to logic low. These inputs override the clock operation and ensure immediate state control.
* Clocking: The clock input (CK) is responsible for triggering data transfer to the flip-flop. On the rising edge of the clock signal, the data present on the D input is latched to the Q output.
* Asynchronous Inputs: The device includes asynchronous set and reset pins, which allow for immediate response to changes in the input signal, even if the clock is not transitioning. This feature is critical in applications where you need to initialize or reset the system immediately.

## Package and Physical Characteristics

* Package Type: The CD4013BF3A is housed in a 14-pin dual in-line package (DIP), making it easy to integrate into through-hole PCB designs. It is also available in other surface-mount packages, such as the SOIC (Small Outline Integrated Circuit) for more compact applications.
* Operating Temperature Range: The device operates across an extended temperature range from -40°C to +85°C, making it suitable for industrial and automotive applications where temperature variations are common.
* Dimensions: The standard 14-pin DIP package dimensions are approximately 9.2 mm x 6.3 mm, with a lead pitch of 2.54 mm. The compact design allows for integration in dense circuit boards.

## Applications

* Frequency Dividers and Counters: The CD4013BF3A can be used in frequency divider circuits or counters, where the flip-flop stores the state of the clock signal and increments or decrements a counter.
* Shift Registers: When connected in series with other flip-flops, the CD4013BF3A can form a shift register, allowing for serial-to-parallel data conversion or data storage and retrieval.
* State Machines: The device is well-suited for use in finite state machines (FSMs), where the output depends on the current state and the input signals. It stores the state and changes it on clock edges.
* Memory Storage: The flip-flops can be used to store single-bit values in memory elements or static logic circuits, making the CD4013BF3A a key component in many memory systems.
* Pulse Generation: The CD4013BF3A can be used to generate pulse signals, which are commonly needed in timing and clock circuits.
* Control Systems: In digital control systems, the CD4013BF3A can be used to manage sequential logic, switching between different states based on input conditions.

## Summary of Specifications

* Supply Voltage (Vcc): 3 V to 18 V
* Input Voltage Range: 0 V to Vcc
* Output Drive Current: 1 mA (max)
* Propagation Delay: 60 ns (typical at 5 V)
* Input Capacitance: 5 pF (typical)
* Static Power Consumption: 1 µA (typical)
* Temperature Range: -40°C to +85°C
* Package: 14-pin DIP, also available in SOIC and other packages
* Logic Function: Dual D-type flip-flop with set and reset, asynchronous inputs

The Texas Instruments CD4013BF3A is a versatile, reliable, and energy-efficient dual D-type flip-flop suitable for a wide range of digital applications. Its robust noise immunity, low power consumption, and wide voltage range make it an excellent choice for use in consumer electronics, industrial control systems, and other logic-based circuits.
CD4013BF3A Compare Parts
  • CD4013BF3A vs CD4076BPWRE4
  • CD4013BF3A vs CD4076BPWR
  • CD4013BF3A vs CD4076BPW
  • CD4013BF3A vs CD4076BNSRG4
  • CD4013BF3A vs CD4076BNSRE4
  • CD4013BF3A vs CD4076BNSR
  • CD4013BF3A vs CD4076BMT
  • CD4013BF3A vs CD4076BM96G4
  • CD4013BF3A vs CD4076BM96E4
  • CD4013BF3A vs CD4076BM96
  • CD4013BF3A vs CD4076BM
  • CD4013BF3A vs CD4076BK3
  • CD4013BF3A vs CD4076BK
  • CD4013BF3A vs CD4076BF3A
  • CD4013BF3A vs CD4076BF
  • CD4013BF3A vs CD4076BE
  • CD4013BF3A vs CD4076BE
  • CD4013BF3A vs CD4027BPWRG4
  • CD4013BF3A vs CD4027BPWR
  • CD4013BF3A vs CD4027BPW
  • CD4013BF3A vs CD4027BNSR
  • CD4013BF3A vs CD4027BNS
  • CD4013BF3A vs CD4027BMT
  • CD4013BF3A vs CD4027BM96E4
  • CD4013BF3A vs CD4027BM96
  • CD4013BF3A vs CD4027BM
  • CD4013BF3A vs CD4027BK
  • CD4013BF3A vs CD4027BF3A
  • CD4013BF3A vs CD4027BE
  • CD4013BF3A vs CD4027BD3
  • CD4013BF3A vs CD4027BD
  • CD4013BF3A vs CD4027BCN
  • CD4013BF3A vs CD4027BCN
  • CD4013BF3A vs CD4027BCMX
  • CD4013BF3A vs CD4027AD3
  • CD4013BF3A vs CD40175BPWR
  • CD4013BF3A vs CD40175BPWG4
  • CD4013BF3A vs CD40175BPWE4
  • CD4013BF3A vs CD40175BPW
  • CD4013BF3A vs CD40175BNSRE4
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****