74VCX16601MTDX
74VCX16601MTDX
Obsolete
Description:  REGISTERED BUS TRANSCEIVER
Manufacturer:  Fairchild Semiconductor
History Price: $1.34000
In Stock: 35600
74VCX16601MTDX Specification
Specification
Part No
74VCX16601MTDX
Category
Logic - Universal Bus Functions
Manufacturer
Fairchild Semiconductor
Series
74VCX
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Universal Bus Transceiver
Number of Circuits
18-Bit
Current - Output High, Low
24mA, 24mA
Voltage - Supply
1.4V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
56-TSSOP
74VCX16601MTDX PDF Datasheet
74VCX16601MTDX Related Parts
74VCX162601MTD
74VCX162601MTD
Fairchild Semiconductor
REGISTERED BUS TRANSCEIVER
74VCX162601MTD
74VCX162601MTD
onsemi
TXRX 18BIT UNIV BUS LV 56TSSOP
74VCX162601MTDX
74VCX162601MTDX
onsemi
TXRX 18BIT UNIV BUS LV 56TSSOP
74VCX16500MTD
74VCX16500MTD
Fairchild Semiconductor
REGISTERED BUS TRANSCEIVER
74VCX16500MTD
74VCX16500MTD
onsemi
TXRX 18BIT UNIV BUS LV 56TSSOP
74VCX16500MTDX
74VCX16500MTDX
Fairchild Semiconductor
REGISTERED BUS TRANSCEIVER
74VCX16500MTDX
74VCX16500MTDX
onsemi
TXRX 18BIT UNIV BUS LV 56TSSOP
74VCX16501MTD
74VCX16501MTD
onsemi
TXRX 18BIT UNIV BUS LV 56TSSOP
74VCX16501MTDX
74VCX16501MTDX
Fairchild Semiconductor
REGISTERED BUS TRANSCEIVER
74VCX16501MTDX
74VCX16501MTDX
onsemi
TXRX 18BIT UNIV BUS LV 56TSSOP
74VCX16601MTD
74VCX16601MTD
Fairchild Semiconductor
REGISTERED BUS TRANSCEIVER
74VCX16601MTD
74VCX16601MTD
onsemi
TXRX 18BIT UNIV BUS LV 56TSSOP
74VCX16601MTDX Compare Parts
  • 74VCX16601MTDX vs 74VMEH22501ADGGRE4
  • 74VCX16601MTDX vs 74VCXR162601MTX
  • 74VCX16601MTDX vs 74VCXR162601MTD
  • 74VCX16601MTDX vs 74VCXF162835MTX
  • 74VCX16601MTDX vs 74VCXF162835MTX
  • 74VCX16601MTDX vs 74VCXF162835MTD
  • 74VCX16601MTDX vs 74VCXF162835MTD
  • 74VCX16601MTDX vs 74VCX16835MTDX
  • 74VCX16601MTDX vs 74VCX16835MTDX
  • 74VCX16601MTDX vs 74VCX16835MTD
  • 74VCX16601MTDX vs 74VCX16601MTD
  • 74VCX16601MTDX vs 74VCX16601MTD
  • 74VCX16601MTDX vs 74VCX16501MTDX
  • 74VCX16601MTDX vs 74VCX16501MTDX
  • 74VCX16601MTDX vs 74VCX16501MTD
  • 74VCX16601MTDX vs 74VCX16500MTDX
  • 74VCX16601MTDX vs 74VCX16500MTDX
  • 74VCX16601MTDX vs 74VCX16500MTD
  • 74VCX16601MTDX vs 74VCX16500MTD
  • 74VCX16601MTDX vs 74VCX162601MTDX
  • 74VCX16601MTDX vs 74VCX162601MTD
  • 74VCX16601MTDX vs 74VCX162601MTD
  • 74VCX16601MTDX vs 74VCX32500GX
  • 74VCX16601MTDX vs 74VCX32500G
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you