Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Universal Bus Functions
/ Fairchild Semiconductor 74VCX16601MTDX
74VCX16601MTDX
Obsolete
Logic - Universal Bus Functions
Description:
REGISTERED BUS TRANSCEIVER
Manufacturer:
Fairchild Semiconductor
Datasheet:
74VCX16601MTDX Datasheet
History Price: $1.34000
In Stock: 35600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74VCX16601MTDX vs 74VCX16835MTDX
Part No
74VCX16601MTDX
74VCX16835MTDX
Category
Logic - Universal Bus Functions
Logic - Universal Bus Functions
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
74VCX
74VCX
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Logic Type
Universal Bus Transceiver
Universal Bus Driver
Number of Circuits
18-Bit
18-Bit
Current - Output High, Low
24mA, 24mA
24mA, 24mA
Voltage - Supply
1.4V ~ 3.6V
1.65V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-TFSOP (0.240", 6.10mm Width)
56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
56-TSSOP
56-TSSOP