Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ onsemi 74F673ASC
74F673ASC
Obsolete
Logic - Shift Registers
Description:
IC REGISTER SHIFT 16BIT 24-SOIC
Manufacturer:
onsemi
Datasheet:
74F673ASC Datasheet
History Price: Obsolete
In Stock: 8320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74F673ASC Specification
Specification
Part No
74F673ASC
Category
Logic - Shift Registers
Manufacturer
onsemi
Series
74F
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Shift Register
Output Type
Tri-State
Number of Elements
1
Number of Bits per Element
16
Function
Serial to Parallel
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SOP
74F673ASC PDF Datasheet
74F673ASC Datasheet
Click and Download: 74F673ASC Datasheet
74F673ASC Related Parts
74F164APC
Fairchild Semiconductor
SERIAL IN PARALLEL OUT
74F164APC
onsemi
IC REGISTER SER/PAR I/O 14DIP
74F164ASC
onsemi
IC REGISTER SER/PAR I/O 14SOIC
74F164ASCX
onsemi
IC REGISTER SER/PAR I/O 14SOIC
74F164ASJ
Fairchild Semiconductor
SERIAL IN PARALLEL OUT
74F164ASJ
onsemi
IC REGISTER SER/PAR I/O 14SOP
74F164ASJX
Fairchild Semiconductor
SERIAL IN PARALLEL OUT
74F164ASJX
onsemi
IC REGISTER SER/PAR I/O 14SOP
74F164PC
National Semiconductor
SERIAL IN PARALLEL OUT
74F194DC
Fairchild Semiconductor
PARALLEL IN PARALLEL OUT
74F194PC
Fairchild Semiconductor
PARALLEL IN PARALLEL OUT
74F194PC
onsemi
IC REGISTER BIDIRECT 4BIT 16-DIP
74F673ASC Compare Parts
74F673ASC vs 74FCT163374CPVG
74F673ASC vs 74FCT163374CPAG8
74F673ASC vs 74FCT163374CPAG
74F673ASC vs 74FCT163374APVG8
74F673ASC vs 74FCT163374APVG
74F673ASC vs 74FCT163374APAG8
74F673ASC vs 74FCT163374APAG
74F673ASC vs 74F676SPC
74F673ASC vs 74F676SPC
74F673ASC vs 74F676SCX
74F673ASC vs 74F676SCX
74F673ASC vs 74F676SC
74F673ASC vs 74F676SC
74F673ASC vs 74F676PC
74F673ASC vs 74F676PC
74F673ASC vs 74F675ASPC
74F673ASC vs 74F675ASPC
74F673ASC vs 74F675ASCX
74F673ASC vs 74F675ASCX
74F673ASC vs 74F675ASC
74F673ASC vs 74F675ASC
74F673ASC vs 74F675APC
74F673ASC vs 74F675APC
74F673ASC vs 74F673ASPC
74F673ASC vs 74F673APC
74F673ASC vs 74F673APC
74F673ASC vs 74F350SJ
74F673ASC vs 74F350SC
74F673ASC vs 74F350PC
74F673ASC vs 74F350PC
74F673ASC vs 74F323PC
74F673ASC vs 74F323PC
74F673ASC vs 74F322PC
74F673ASC vs 74F322PC
74F673ASC vs 74F299SJX
74F673ASC vs 74F299SJ
74F673ASC vs 74F299SCX
74F673ASC vs 74F299SCX
74F673ASC vs 74F299SC
74F673ASC vs 74F299SC
Customer Reviews
4.95 out of 5.00 stars from 170 customer reviews from all over the world
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!