☰
74F30PC
74F30PC
Active
Description:  NAND GATE, F/FAST SERIES, 1 FUNC
Manufacturer:  National Semiconductor
Datasheet:   74F30PC Datasheet
History Price: $0.22000
In Stock: 6970
74F30PC Specification
Specification
Part No
74F30PC
Category
Logic - Gates and Inverters
Manufacturer
National Semiconductor
Series
74F
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NAND Gate
Number of Circuits
1
Number of Inputs
8
Features
-
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Max)
-
Current - Output High, Low
1mA, 20mA
Input Logic Level - Low
0.8V
Input Logic Level - High
2V
Max Propagation Delay @ V, Max CL
5ns @ 5V, 50pF
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Supplier Device Package
14-PDIP
Package / Case
14-DIP (0.300", 7.62mm)
74F30PC PDF Datasheet
74F30PC Related Parts
74F00PC
74F00PC
Fairchild Semiconductor
IC GATE NAND 4CH 2-INP 14DIP
74F00PC
74F00PC
National Semiconductor
NAND GATE, F/FAST SERIES, 4 FUNC
74F00PC
74F00PC
onsemi
IC GATE NAND 4CH 2-INP 14DIP
74F00SC
74F00SC
Fairchild Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
74F00SC
74F00SC
onsemi
IC GATE NAND 4CH 2-INP 14SOIC
74F00SCX
74F00SCX
Fairchild Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
74F00SCX
74F00SCX
onsemi
IC GATE NAND 4CH 2-INP 14SOIC
74F00SJ
74F00SJ
Fairchild Semiconductor
IC GATE NAND 4CH 2-INP 14SOP
74F00SJ
74F00SJ
onsemi
IC GATE NAND 4CH 2-INP 14SOP
74F00SJX
74F00SJX
Fairchild Semiconductor
IC GATE NAND 4CH 2-INP 14SOP
74F00SJX
74F00SJX
onsemi
IC GATE NAND 4CH 2-INP 14SOP
74F02DC
74F02DC
National Semiconductor
NOR GATE, F/FAST SERIES, TTL
74F30PC Compare Parts
  • 74F30PC vs 74F86SJX
  • 74F30PC vs 74F86SJ
  • 74F30PC vs 74F86SJ
  • 74F30PC vs 74F86SCX
  • 74F30PC vs 74F86SCX
  • 74F30PC vs 74F86SC
  • 74F30PC vs 74F86SC
  • 74F30PC vs 74F86PC
  • 74F30PC vs 74F86PC
  • 74F30PC vs 74F86PC
  • 74F30PC vs 74F86DC
  • 74F30PC vs 74F40PC
  • 74F30PC vs 74F38SJX
  • 74F30PC vs 74F38SJ
  • 74F30PC vs 74F38SCX
  • 74F30PC vs 74F38SCX
  • 74F30PC vs 74F38SC
  • 74F30PC vs 74F38PC
  • 74F30PC vs 74F38PC
  • 74F30PC vs 74F37SJX
  • 74F30PC vs 74F37SJ
  • 74F30PC vs 74F37PC
  • 74F30PC vs 74F32SJX
  • 74F30PC vs 74F32SJX
  • 74F30PC vs 74F32SJ
  • 74F30PC vs 74F32SJ
  • 74F30PC vs 74F32SCX-NS
  • 74F30PC vs 74F32SCX
  • 74F30PC vs 74F32SCX
  • 74F30PC vs 74F32SC
  • 74F30PC vs 74F32SC
  • 74F30PC vs 74F32SC
  • 74F30PC vs 74F32PC
  • 74F30PC vs 74F32PC
  • 74F30PC vs 74F32PC
  • 74F30PC vs 74F30SCX
  • 74F30PC vs 74F27SJX
  • 74F30PC vs 74F27SJ
  • 74F30PC vs 74F27SCX
  • 74F30PC vs 74F27SC
  • Customer Reviews
    4.95 out of 5.00 stars from 169 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!