☰
74F00PC
74F00PC
Active
Description:  NAND GATE, F/FAST SERIES, 4 FUNC
Manufacturer:  National Semiconductor
Datasheet:   74F00PC Datasheet
History Price: $0.27000
In Stock: 22820
74F00PC Specification
Specification
Part No
74F00PC
Category
Logic - Gates and Inverters
Manufacturer
National Semiconductor
Series
74F
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NAND Gate
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Max)
-
Current - Output High, Low
1mA, 20mA
Input Logic Level - Low
0.8V
Input Logic Level - High
2V
Max Propagation Delay @ V, Max CL
5ns @ 5V, 50pF
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Supplier Device Package
14-PDIP
Package / Case
14-DIP (0.300", 7.62mm)
74F00PC PDF Datasheet
74F00PC Related Parts
74F00SC
74F00SC
Fairchild Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
74F00SC
74F00SC
onsemi
IC GATE NAND 4CH 2-INP 14SOIC
74F00SCX
74F00SCX
Fairchild Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
74F00SCX
74F00SCX
onsemi
IC GATE NAND 4CH 2-INP 14SOIC
74F00SJ
74F00SJ
Fairchild Semiconductor
IC GATE NAND 4CH 2-INP 14SOP
74F00SJ
74F00SJ
onsemi
IC GATE NAND 4CH 2-INP 14SOP
74F00SJX
74F00SJX
Fairchild Semiconductor
IC GATE NAND 4CH 2-INP 14SOP
74F00SJX
74F00SJX
onsemi
IC GATE NAND 4CH 2-INP 14SOP
74F02DC
74F02DC
National Semiconductor
NOR GATE, F/FAST SERIES, TTL
74F02PC
74F02PC
Fairchild Semiconductor
IC GATE NOR 4CH 2-INP 14DIP
74F02PC
74F02PC
National Semiconductor
NOR GATE, F/FAST SERIES, 4 FUNC,
74F02PC
74F02PC
onsemi
IC GATE NOR 4CH 2-INP 14DIP
74F00PC Compare Parts
  • 74F00PC vs 74F86SJX
  • 74F00PC vs 74F86SJ
  • 74F00PC vs 74F86SJ
  • 74F00PC vs 74F86SCX
  • 74F00PC vs 74F86SCX
  • 74F00PC vs 74F86SC
  • 74F00PC vs 74F86SC
  • 74F00PC vs 74F86PC
  • 74F00PC vs 74F86PC
  • 74F00PC vs 74F86PC
  • 74F00PC vs 74F86DC
  • 74F00PC vs 74F40PC
  • 74F00PC vs 74F38SJX
  • 74F00PC vs 74F38SJ
  • 74F00PC vs 74F38SCX
  • 74F00PC vs 74F38SCX
  • 74F00PC vs 74F38SC
  • 74F00PC vs 74F38PC
  • 74F00PC vs 74F38PC
  • 74F00PC vs 74F37SJX
  • 74F00PC vs 74F37SJ
  • 74F00PC vs 74F37PC
  • 74F00PC vs 74F32SJX
  • 74F00PC vs 74F32SJX
  • 74F00PC vs 74F32SJ
  • 74F00PC vs 74F32SJ
  • 74F00PC vs 74F32SCX-NS
  • 74F00PC vs 74F32SCX
  • 74F00PC vs 74F32SCX
  • 74F00PC vs 74F32SC
  • 74F00PC vs 74F32SC
  • 74F00PC vs 74F32SC
  • 74F00PC vs 74F32PC
  • 74F00PC vs 74F32PC
  • 74F00PC vs 74F32PC
  • 74F00PC vs 74F30SCX
  • 74F00PC vs 74F30PC
  • 74F00PC vs 74F30PC
  • 74F00PC vs 74F30PC
  • 74F00PC vs 74F27SJX
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!