☰
74F189PC
74F189PC
Obsolete
Description:  IC RAM 64BIT PARALLEL 16DIP
Manufacturer:  onsemi
Datasheet:   74F189PC Datasheet
History Price: Obsolete
In Stock: 31840
74F189PC Specification
Specification
Part No
74F189PC
Category
Memory
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Volatile
Memory Format
RAM
Technology
RAM
Memory Size
64bit
Memory Organization
16 x 4
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
29ns
Access Time
27 ns
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
74F189PC PDF Datasheet
74F189PC Compare Parts
  • 74F189PC vs 74F219PC
  • 74F189PC vs 74F189SJ
  • 74F189PC vs 74F189SC
  • Customer Reviews
    4.95 out of 5.00 stars from 164 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again