Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ onsemi 74ACT374MTC
74ACT374MTC
Obsolete
Logic - Flip Flops
Description:
IC FF D-TYPE SNGL 8BIT 20TSSOP
Manufacturer:
onsemi
Datasheet:
74ACT374MTC Datasheet
History Price: Obsolete
In Stock: 19680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74ACT374MTC Specification
Specification
Part No
74ACT374MTC
Category
Logic - Flip Flops
Manufacturer
onsemi
Series
74ACT
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Standard
Type
D-Type
Output Type
Tri-State, Non-Inverted
Number of Elements
1
Number of Bits per Element
8
Clock Frequency
160 MHz
Max Propagation Delay @ V, Max CL
10ns @ 5V, 50pF
Trigger Type
Positive Edge
Current - Output High, Low
24mA, 24mA
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Iq)
40 μA
Input Capacitance
4.5 pF
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
20-TSSOP
Package / Case
20-TSSOP (0.173", 4.40mm Width)
74ACT374MTC PDF Datasheet
74ACT374MTC Datasheet
Click and Download: 74ACT374MTC Datasheet
74ACT374MTC Related Parts
74ABT16273DGG,112
NXP Semiconductors
IC FF D-TYPE DUAL 8BIT 48TSSOP
74ABT16273DGG,118
NXP Semiconductors
IC FF D-TYPE DUAL 8BIT 48TSSOP
74ABT16273DGG,512
NXP Semiconductors
IC FF D-TYPE DUAL 8BIT 48TSSOP
74ABT16273DGG,518
NXP Semiconductors
IC FF D-TYPE DUAL 8BIT 48TSSOP
74ABT16273DL,112
NXP Semiconductors
IC FF D-TYPE DUAL 8BIT 48SSOP
74ABT16273DL,118
NXP Semiconductors
IC FF D-TYPE DUAL 8BIT 48SSOP
74ABT162823ADGGRE4
Texas Instruments
IC FF D-TYPE DUAL 9BIT 56TSSOP
74ABT162823ADGGRG4
Texas Instruments
IC FF D-TYPE DUAL 9BIT 56TSSOP
74ABT162823ADLRG4
Texas Instruments
IC FF D-TYPE DUAL 9BIT 56SSOP
74ABT16374BB,518
NXP Semiconductors
IC FF D-TYPE DUAL 8BIT 52QFP
74ABT16374BB,557
NXP Semiconductors
IC FF D-TYPE DUAL 8BIT 52QFP
74ABT16374BDGG,112
NXP Semiconductors
IC FF D-TYPE DUAL 8BIT 48TSSOP
74ACT374MTC Compare Parts
74ACT374MTC vs 74AVC16374DGG-Q10J
74ACT374MTC vs 74AVC16374DGG-Q100118
74ACT374MTC vs 74AVC16374DGG,518
74ACT374MTC vs 74AVC16374DGG,512
74ACT374MTC vs 74AVC16374DGG,118
74ACT374MTC vs 74AVC16374DGG,112
74ACT374MTC vs 74AUP2G80GT,115
74ACT374MTC vs 74AUP2G80GT,115
74ACT374MTC vs 74AUP2G80GS,115
74ACT374MTC vs 74AUP2G80GS,115
74ACT374MTC vs 74AUP2G80GN,115
74ACT374MTC vs 74AUP2G80GN,115
74ACT374MTC vs 74AUP2G80GM,125
74ACT374MTC vs 74AUP2G80GM,125
74ACT374MTC vs 74AUP2G80GF,115
74ACT374MTC vs 74AUP2G80GF,115
74ACT374MTC vs 74AUP2G80GD,125
74ACT374MTC vs 74AUP2G80GD,125
74ACT374MTC vs 74AUP2G80DC125
74ACT374MTC vs 74AUP2G80DC/S400125
74ACT374MTC vs 74AUP2G80DC,125
74ACT374MTC vs 74AUP2G80DC
74ACT374MTC vs 74AUP2G79GT,115
74ACT374MTC vs 74AUP2G79GS,115
74ACT374MTC vs 74AUP2G79GS,115
74ACT374MTC vs 74AUP2G79GN,115
74ACT374MTC vs 74AUP2G79GN,115
74ACT374MTC vs 74AUP2G79GM,125
74ACT374MTC vs 74AUP2G79GM,125
74ACT374MTC vs 74AUP2G79GM,125
74ACT374MTC vs 74AUP2G79GF,115
74ACT374MTC vs 74AUP2G79GD,125
74ACT374MTC vs 74AUP2G79GD,125
74ACT374MTC vs 74AUP2G79DC-Q100H
74ACT374MTC vs 74AUP2G79DC-Q100125
74ACT374MTC vs 74AUP2G79DC,125
74ACT374MTC vs 74AUP2G79DC,125
74ACT374MTC vs 74AUP1G80GX,125
74ACT374MTC vs 74AUP1G80GX,125
74ACT374MTC vs 74AUP1G80GW,125
Customer Reviews
4.95 out of 5.00 stars from 187 customer reviews from all over the world
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.