☰
74AC74SC
74AC74SC
Obsolete
Description:  IC FF D-TYPE DUAL 1BIT 14SOIC
Manufacturer:  onsemi
Datasheet:   74AC74SC Datasheet
History Price: Obsolete
In Stock: 38960
74AC74SC Specification
Specification
Part No
74AC74SC
Category
Logic - Flip Flops
Manufacturer
onsemi
Series
74AC
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Set(Preset) and Reset
Type
D-Type
Output Type
Complementary
Number of Elements
2
Number of Bits per Element
1
Clock Frequency
160 MHz
Max Propagation Delay @ V, Max CL
10ns @ 5V, 50pF
Trigger Type
Positive Edge
Current - Output High, Low
24mA, 24mA
Voltage - Supply
2V ~ 6V
Current - Quiescent (Iq)
20 μA
Input Capacitance
4.5 pF
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
74AC74SC PDF Datasheet
74AC74SC Related Parts
74ABT16273DGG,112
74ABT16273DGG,112
NXP Semiconductors
IC FF D-TYPE DUAL 8BIT 48TSSOP
74ABT16273DGG,118
74ABT16273DGG,118
NXP Semiconductors
IC FF D-TYPE DUAL 8BIT 48TSSOP
74ABT16273DGG,512
74ABT16273DGG,512
NXP Semiconductors
IC FF D-TYPE DUAL 8BIT 48TSSOP
74ABT16273DGG,518
74ABT16273DGG,518
NXP Semiconductors
IC FF D-TYPE DUAL 8BIT 48TSSOP
74ABT16273DL,112
74ABT16273DL,112
NXP Semiconductors
IC FF D-TYPE DUAL 8BIT 48SSOP
74ABT16273DL,118
74ABT16273DL,118
NXP Semiconductors
IC FF D-TYPE DUAL 8BIT 48SSOP
74ABT162823ADGGRE4
74ABT162823ADGGRE4
Texas Instruments
IC FF D-TYPE DUAL 9BIT 56TSSOP
74ABT162823ADGGRG4
74ABT162823ADGGRG4
Texas Instruments
IC FF D-TYPE DUAL 9BIT 56TSSOP
74ABT162823ADLRG4
74ABT162823ADLRG4
Texas Instruments
IC FF D-TYPE DUAL 9BIT 56SSOP
74ABT16374BB,518
74ABT16374BB,518
NXP Semiconductors
IC FF D-TYPE DUAL 8BIT 52QFP
74ABT16374BB,557
74ABT16374BB,557
NXP Semiconductors
IC FF D-TYPE DUAL 8BIT 52QFP
74ABT16374BDGG,112
74ABT16374BDGG,112
NXP Semiconductors
IC FF D-TYPE DUAL 8BIT 48TSSOP
74AC74SC Compare Parts
  • 74AC74SC vs 74AVC16374DGG-Q10J
  • 74AC74SC vs 74AVC16374DGG-Q100118
  • 74AC74SC vs 74AVC16374DGG,518
  • 74AC74SC vs 74AVC16374DGG,512
  • 74AC74SC vs 74AVC16374DGG,118
  • 74AC74SC vs 74AVC16374DGG,112
  • 74AC74SC vs 74AUP2G80GT,115
  • 74AC74SC vs 74AUP2G80GT,115
  • 74AC74SC vs 74AUP2G80GS,115
  • 74AC74SC vs 74AUP2G80GS,115
  • 74AC74SC vs 74AUP2G80GN,115
  • 74AC74SC vs 74AUP2G80GN,115
  • 74AC74SC vs 74AUP2G80GM,125
  • 74AC74SC vs 74AUP2G80GM,125
  • 74AC74SC vs 74AUP2G80GF,115
  • 74AC74SC vs 74AUP2G80GF,115
  • 74AC74SC vs 74AUP2G80GD,125
  • 74AC74SC vs 74AUP2G80GD,125
  • 74AC74SC vs 74AUP2G80DC125
  • 74AC74SC vs 74AUP2G80DC/S400125
  • 74AC74SC vs 74AUP2G80DC,125
  • 74AC74SC vs 74AUP2G80DC
  • 74AC74SC vs 74AUP2G79GT,115
  • 74AC74SC vs 74AUP2G79GS,115
  • 74AC74SC vs 74AUP2G79GS,115
  • 74AC74SC vs 74AUP2G79GN,115
  • 74AC74SC vs 74AUP2G79GN,115
  • 74AC74SC vs 74AUP2G79GM,125
  • 74AC74SC vs 74AUP2G79GM,125
  • 74AC74SC vs 74AUP2G79GM,125
  • 74AC74SC vs 74AUP2G79GF,115
  • 74AC74SC vs 74AUP2G79GD,125
  • 74AC74SC vs 74AUP2G79GD,125
  • 74AC74SC vs 74AUP2G79DC-Q100H
  • 74AC74SC vs 74AUP2G79DC-Q100125
  • 74AC74SC vs 74AUP2G79DC,125
  • 74AC74SC vs 74AUP2G79DC,125
  • 74AC74SC vs 74AUP1G80GX,125
  • 74AC74SC vs 74AUP1G80GX,125
  • 74AC74SC vs 74AUP1G80GW,125
  • Customer Reviews
    4.95 out of 5.00 stars from 178 customer reviews from all over the world
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.