74AC11521DW
74AC11521DW
Active
Description:  IDENTITY COMPARATOR
Manufacturer:  Texas Instruments
Datasheet:   74AC11521DW Datasheet
History Price: $0.67000
In Stock: 1800
74AC11521DW Specification
Specification
Part No
74AC11521DW
Category
Logic - Comparators
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Number of Bits
-
Output
-
Output Function
-
Voltage - Supply
-
Current - Output High, Low
-
Max Propagation Delay @ V, Max CL
-
Current - Quiescent (Iq)
-
Operating Temperature
-
Package / Case
-
Supplier Device Package
-
Mounting Type
-
74AC11521DW PDF Datasheet
74AC11521DW Related Parts
74AC11521N
74AC11521N
Texas Instruments
IDENTITY COMPARATOR
74AC520PC
74AC520PC
Fairchild Semiconductor
IDENTITY COMPARATOR
74AC520PC
74AC520PC
onsemi
IC COMPARATOR IDENTITY 8B 20DIP
74AC520SC
74AC520SC
onsemi
IC COMPARATOR IDENTITY 8B 20SOIC
74AC520SCX
74AC520SCX
onsemi
IC COMPARATOR IDENTITY 8B 20SOIC
74AC521MTC
74AC521MTC
onsemi
IC COMPARATOR IDENTITY 20TSSOP
74AC521MTCX
74AC521MTCX
onsemi
IC COMPARATOR IDENTITY 20TSSOP
74AC521PC
74AC521PC
onsemi
IC COMPARATOR IDENTITY 8B 20DIP
74AC521SC
74AC521SC
onsemi
IC COMPARATOR IDENTITY 8B 20SOIC
74AC521SCX
74AC521SCX
onsemi
IC COMPARATOR IDENTITY 8B 20SOIC
74AC521SJ
74AC521SJ
Fairchild Semiconductor
IDENTITY COMPARATOR
74AC521SJ
74AC521SJ
onsemi
IC COMPARATOR IDENTITY 8B 20SOP
74AC11521DW Description
Overview of Texas Instruments 74AC11521DW

The 74AC11521DW is a dual 4-bit universal shift register from Texas Instruments, designed for high-speed digital applications. This device is part of the 74AC family, which is known for its advanced CMOS technology, providing low power consumption and high-speed operation. The 74AC11521DW is particularly useful in applications requiring data storage, manipulation, and transfer.

Key Specifications

- Functionality: Dual 4-bit universal shift register
- Supply Voltage (Vcc): 2V to 6V
- Input Voltage Levels:
- Logic High (Vih): 2V (min) at Vcc = 5V
- Logic Low (Vil): 0.8V (max) at Vcc = 5V
- Output Voltage Levels:
- Logic High (VoH): Vcc - 0.1V (min) at Vcc = 5V
- Logic Low (VoL): 0.1V (max) at Vcc = 5V
- Propagation Delay: 5 ns (typical) at Vcc = 5V
- Operating Temperature Range: -40°C to +85°C
- Package Type: TSSOP (20-lead)

Functional Features

The 74AC11521DW offers several functional features that enhance its versatility in digital circuits:

- Shift Operations: The device supports both left and right shift operations, allowing for flexible data manipulation.
- Parallel Load: It can load data in parallel, making it efficient for applications that require quick data entry.
- Serial Input/Output: The shift register can operate in serial mode, enabling data to be shifted in and out one bit at a time.
- Control Inputs: The device includes control inputs for enabling and disabling the shift operations, providing additional control over data flow.

Electrical Characteristics

The 74AC11521DW is designed to operate efficiently with low power consumption while maintaining high-speed performance. The electrical characteristics are as follows:

- Supply Current (Icc): 1 mA (max) at Vcc = 5V
- Input Current (Iin): ±1 µA (max) at Vcc = 5V
- Output Current (Iout): ±6 mA (max) at Vcc = 5V

Applications

The 74AC11521DW is suitable for a wide range of applications, including:

- Data Communication: Used in communication systems for data buffering and shifting.
- Microcontroller Interfaces: Ideal for interfacing with microcontrollers where data needs to be shifted or loaded in parallel.
- Digital Signal Processing: Employed in digital signal processing applications for data manipulation and storage.
- Control Systems: Utilized in control systems for managing data flow and processing.

Conclusion

The Texas Instruments 74AC11521DW is a highly versatile dual 4-bit universal shift register that combines high-speed performance with low power consumption. Its ability to perform various shift operations, along with parallel loading capabilities, makes it an excellent choice for a wide range of digital applications. With its robust electrical characteristics and wide operating temperature range, the 74AC11521DW is well-suited for both consumer and industrial electronic designs.
74AC11521DW Compare Parts
  • 74AC11521DW vs 74ACT521SJ
  • 74AC11521DW vs 74ACT521SJ
  • 74AC11521DW vs 74ACT521SCX
  • 74AC11521DW vs 74ACT521SC
  • 74AC11521DW vs 74ACT521PC
  • 74AC11521DW vs 74ACT521MTCX
  • 74AC11521DW vs 74ACT521MTCX
  • 74AC11521DW vs 74ACT521MTC
  • 74AC11521DW vs 74ACT521MTC
  • 74AC11521DW vs 74ACT520SJX
  • 74AC11521DW vs 74ACT520SJ
  • 74AC11521DW vs 74ACT520SCX
  • 74AC11521DW vs 74ACT520SC
  • 74AC11521DW vs 74ACT520PC
  • 74AC11521DW vs 74AC521SJX
  • 74AC11521DW vs 74AC521SJX
  • 74AC11521DW vs 74AC521SJ
  • 74AC11521DW vs 74AC521SJ
  • 74AC11521DW vs 74AC521SCX
  • 74AC11521DW vs 74AC521SC
  • 74AC11521DW vs 74AC521PC
  • 74AC11521DW vs 74AC521MTCX
  • 74AC11521DW vs 74AC521MTC
  • 74AC11521DW vs 74AC520SCX
  • 74AC11521DW vs 74AC520SC
  • 74AC11521DW vs 74AC520PC
  • 74AC11521DW vs 74AC520PC
  • 74AC11521DW vs 74AC11521N
  • 74AC11521DW vs 74ACT11520DW-G
  • 74AC11521DW vs 74AC521SC REEL
  • Customer Reviews
    4.95 out of 5.00 stars from 74 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!