☰
100EL16MX
100EL16MX
Obsolete
Description:  IC LINE RECEIVER 0/1 8SOIC
Manufacturer:  Fairchild Semiconductor
Datasheet:   100EL16MX Datasheet
History Price: $3.15000
In Stock: 18560
100EL16MX Specification
Specification
Part No
100EL16MX
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Fairchild Semiconductor
Series
100EL
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Receiver
Protocol
-
Number of Drivers/Receivers
0/1
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
4.2V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
100EL16MX PDF Datasheet
100EL16MX Related Parts
100114DC
100114DC
National Semiconductor
LINE DRIVER/RECEIVER, ECL100K
100114J-MIL
100114J-MIL
National Semiconductor
LINE DRIVER/RECEIVER, ECL100K
100114W-MIL
100114W-MIL
National Semiconductor
LINE DRIVER/RECEIVER, ECL100K
100126DC
100126DC
National Semiconductor
BUFFER, 100K SERIES
100126J-MIL
100126J-MIL
National Semiconductor
BUFFER, 100K SERIES
100250DC
100250DC
National Semiconductor
LINE TRANSCEIVER
100314DC
100314DC
Fairchild Semiconductor
LINE RECEIVER, ECL
100314J-QMLV
100314J-QMLV
National Semiconductor
100314 - LINE RECEIVER, 5 FUNC,
100314PC
100314PC
Fairchild Semiconductor
LINE RECEIVER, ECL
100314QC
100314QC
Fairchild Semiconductor
IC RECEIVER 0/5 28PLCC
100314QC
100314QC
onsemi
IC RECEIVER 0/5 28PLCC
100314QCX
100314QCX
Fairchild Semiconductor
IC LINE RECEIVER 0/5 28PLCC
100EL16MX Compare Parts
  • 100EL16MX vs 100EL16M
  • 100EL16MX vs 100316QI
  • 100EL16MX vs 100316QCX
  • 100EL16MX vs 100316QC
  • 100EL16MX vs 100314SCX
  • 100EL16MX vs 100314SC
  • 100EL16MX vs 100314QIX
  • 100EL16MX vs 100314QI
  • 100EL16MX vs 100314QI
  • 100EL16MX vs 100314QCX
  • 100EL16MX vs 100314QCX
  • 100EL16MX vs 100314QC
  • 100EL16MX vs 100314QC
  • 100EL16MX vs 100314PC
  • 100EL16MX vs 100314J-QMLV
  • 100EL16MX vs 100314DC
  • 100EL16MX vs 100250DC
  • 100EL16MX vs 100126J-MIL
  • 100EL16MX vs 100126DC
  • 100EL16MX vs 100114W-MIL
  • 100EL16MX vs 100114J-MIL
  • 100EL16MX vs 100114DC
  • 100EL16MX vs 100314W-QMLV
  • 100EL16MX vs 100126FC
  • 100EL16MX vs 100114FCQR
  • 100EL16MX vs 100114FC
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top