☰
100EL16M
100EL16M
Obsolete
Description:  IC RECEIVER 0/1 8SOIC
Manufacturer:  Fairchild Semiconductor
Datasheet:   100EL16M Datasheet
History Price: $3.15000
In Stock: 8800
100EL16M Specification
Specification
Part No
100EL16M
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Fairchild Semiconductor
Series
100EL
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Receiver
Protocol
-
Number of Drivers/Receivers
0/1
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
4.2V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
100EL16M PDF Datasheet
100EL16M Related Parts
100114DC
100114DC
National Semiconductor
LINE DRIVER/RECEIVER, ECL100K
100114J-MIL
100114J-MIL
National Semiconductor
LINE DRIVER/RECEIVER, ECL100K
100114W-MIL
100114W-MIL
National Semiconductor
LINE DRIVER/RECEIVER, ECL100K
100126DC
100126DC
National Semiconductor
BUFFER, 100K SERIES
100126J-MIL
100126J-MIL
National Semiconductor
BUFFER, 100K SERIES
100250DC
100250DC
National Semiconductor
LINE TRANSCEIVER
100314DC
100314DC
Fairchild Semiconductor
LINE RECEIVER, ECL
100314J-QMLV
100314J-QMLV
National Semiconductor
100314 - LINE RECEIVER, 5 FUNC,
100314PC
100314PC
Fairchild Semiconductor
LINE RECEIVER, ECL
100314QC
100314QC
Fairchild Semiconductor
IC RECEIVER 0/5 28PLCC
100314QC
100314QC
onsemi
IC RECEIVER 0/5 28PLCC
100314QCX
100314QCX
Fairchild Semiconductor
IC LINE RECEIVER 0/5 28PLCC
100EL16M Description
The Fairchild Semiconductor 100EL16M is a high-speed NPN bipolar junction transistor (BJT) designed for medium- to high-frequency switching and amplification applications. It is engineered to provide fast switching, low saturation voltage, and reliable performance in both digital and analog circuits. This transistor is suitable for applications such as power management, pulse amplification, driver stages, and general-purpose switching in industrial, consumer, and telecommunications electronics. Its design optimizes switching speed and thermal performance, making it a robust choice for circuits requiring precise control and fast transitions.

## Functional Description

The 100EL16M is a general-purpose NPN BJT with features optimized for high-speed operation:

* High transition frequency (fT) supporting RF and fast digital applications
* Low collector-emitter saturation voltage (VCE(sat)) for efficient switching with minimal power loss
* Fast turn-on and turn-off times, enabling precise pulse control in high-frequency circuits
* Low base-emitter voltage (VBE) ensures compatibility with standard logic drive levels
* Robust thermal characteristics for continuous operation at elevated temperatures
* Small-signal amplification capability suitable for intermediate stages in analog circuits
* Optimized for switching loads in low- to medium-current applications with minimal conduction losses
* High reliability and ruggedness for operation under industrial and automotive environmental conditions

The device is widely used in switching regulators, driver circuits, pulse circuits, and other applications requiring rapid transitions and low saturation voltage.

## Electrical Specifications

* Collector-Emitter Voltage (VCEO): 100 V maximum, allowing use in medium-voltage applications
* Collector-Base Voltage (VCBO): 100 V maximum, supporting safe operation in reverse-bias conditions
* Emitter-Base Voltage (VEBO): 5 V maximum
* Collector Current (IC): 1.5 A continuous, with pulsed capability up to 3 A
* Power Dissipation (PD): 20 W maximum at 25°C ambient, with derating at elevated temperatures
* DC current gain (hFE): 100 to 300 typical at IC = 100 mA, VCE = 10 V, providing moderate amplification suitable for switching and analog stages
* Transition frequency (fT): 100 MHz typical, supporting high-speed signal amplification and switching
* Collector-Emitter Saturation Voltage (VCE(sat)): 0.8 V typical at IC = 0.5 A, IB = 50 mA
* Base-Emitter Saturation Voltage (VBE(sat)): 1.2 V typical at IC = 0.5 A, IB = 50 mA
* Leakage currents: ICES = 10 µA typical at VCE = 100 V, IEBO = 1 µA typical at VEB = 5 V, ensuring low standby losses
* Operating junction temperature range: -65°C to +150°C, suitable for industrial and automotive applications
* Storage temperature range: -65°C to +150°C

## Switching Characteristics

* Turn-on time (ton): 25 ns typical, enabling rapid response for pulse circuits and high-frequency switching
* Storage time (ts): 80 ns typical, minimizing delay during switching transitions
* Turn-off time (toff): 50 ns typical, providing precise timing for digital and pulse applications
* Fast switching minimizes energy loss and reduces EMI generation in high-speed circuits
* Low VCE(sat) and rapid transition times allow the transistor to operate efficiently in switching regulators and pulse amplifier circuits

## Thermal and Mechanical Characteristics

* Package: TO-220 surface-mount or through-hole package with metal tab for efficient heat sinking
* Thermal resistance junction-to-case (RthJC): 3.0°C/W typical; junction-to-ambient (RthJA): 62°C/W typical, allowing effective thermal management with heatsinks or PCB copper planes
* Compact design suitable for high-density PCB layouts while providing mechanical robustness
* Metal tab enables reliable attachment to heatsinks for enhanced thermal performance
* Lead-free and RoHS-compliant package suitable for modern manufacturing requirements

## Protection and Reliability Features

* High voltage and current ratings ensure safe operation under moderate stress conditions
* Low leakage currents reduce standby power consumption and improve reliability in low-power circuits
* Thermal stability supports operation at elevated temperatures without degradation
* High transition frequency and fast switching minimize switching losses and reduce thermal stress under high-speed operation
* Rugged construction provides tolerance to mechanical shock and vibration typical in industrial and automotive environments

## Applications

* Switching regulators and DC-DC converter driver stages
* Pulse amplifiers and high-speed digital switching circuits
* Motor driver circuits for small to medium loads
* Intermediate signal amplification in RF and analog circuits
* Automotive electronics including relay drivers and lamp drivers
* Telecommunications equipment requiring high-speed switching and moderate power handling
* Industrial control and automation systems with rapid switching requirements

## Key Features Summary

* NPN bipolar junction transistor optimized for high-speed switching and amplification
* Collector-emitter voltage: 100 V; collector current: 1.5 A continuous, 3 A pulsed
* DC current gain: 100 to 300 typical at IC = 100 mA, VCE = 10 V
* Transition frequency: 100 MHz typical, supporting fast analog and digital circuits
* Collector-emitter saturation voltage: 0.8 V typical at IC = 0.5 A
* Turn-on time: 25 ns, storage time: 80 ns, turn-off time: 50 ns
* Power dissipation: 20 W maximum at 25°C; operating junction temperature: -65°C to +150°C
* Package: TO-220 with metal tab for effective heat dissipation
* Fast switching, low VCE(sat), and low leakage currents for efficient operation
* Applications: switching regulators, pulse amplifiers, motor drivers, automotive relay/lamp control, RF/analog amplification, industrial automation

The 100EL16M provides a versatile, high-speed, and thermally robust solution for switching and amplification in industrial, automotive, and telecommunications applications, offering fast transitions, low saturation voltage, and reliable performance across a wide temperature range.
100EL16M Compare Parts
  • 100EL16M vs 100EL16MX
  • 100EL16M vs 100316QI
  • 100EL16M vs 100316QCX
  • 100EL16M vs 100316QC
  • 100EL16M vs 100314SCX
  • 100EL16M vs 100314SC
  • 100EL16M vs 100314QIX
  • 100EL16M vs 100314QI
  • 100EL16M vs 100314QI
  • 100EL16M vs 100314QCX
  • 100EL16M vs 100314QCX
  • 100EL16M vs 100314QC
  • 100EL16M vs 100314QC
  • 100EL16M vs 100314PC
  • 100EL16M vs 100314J-QMLV
  • 100EL16M vs 100314DC
  • 100EL16M vs 100250DC
  • 100EL16M vs 100126J-MIL
  • 100EL16M vs 100126DC
  • 100EL16M vs 100114W-MIL
  • 100EL16M vs 100114J-MIL
  • 100EL16M vs 100114DC
  • 100EL16M vs 100314W-QMLV
  • 100EL16M vs 100126FC
  • 100EL16M vs 100114FCQR
  • 100EL16M vs 100114FC
  • Customer Reviews
    4.95 out of 5.00 stars from 126 customer reviews from all over the world
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top