☰
100331SCX
100331SCX
Obsolete
Description:  IC FF D-TYPE TRPL 1BIT 24SOP
Manufacturer:  onsemi
Datasheet:   100331SCX Datasheet
History Price: Obsolete
In Stock: 9680
100331SCX Specification
Specification
Part No
100331SCX
Category
Logic - Flip Flops
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Master Reset
Type
D-Type
Output Type
Complementary
Number of Elements
3
Number of Bits per Element
1
Clock Frequency
400 MHz
Max Propagation Delay @ V, Max CL
-
Trigger Type
Positive Edge
Current - Output High, Low
-
Voltage - Supply
-4.2V ~ -5.7V
Current - Quiescent (Iq)
-
Input Capacitance
-
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Supplier Device Package
24-SOP
Package / Case
24-SOIC (0.295", 7.50mm Width)
100331SCX PDF Datasheet
100331SCX Related Parts
100131DC
100131DC
National Semiconductor
D FLIP-FLOP, 100K SERIES
100131J-MIL
100131J-MIL
National Semiconductor
D FLIP-FLOP, 100K SERIES
100131W-MIL
100131W-MIL
National Semiconductor
D FLIP-FLOP, 100K SERIES
100135DC
100135DC
National Semiconductor
J-K FLIP-FLOP, 100K SERIES
100135J-MIL
100135J-MIL
National Semiconductor
J-K FLIP-FLOP, 100K SERIES
100151DC
100151DC
National Semiconductor
D FLIP-FLOP, 100K SERIES
100151J-MIL
100151J-MIL
National Semiconductor
D FLIP-FLOP, 100K SERIES
100151W-MIL
100151W-MIL
National Semiconductor
D FLIP-FLOP, 100K SERIES
100331DC
100331DC
Fairchild Semiconductor
D FLIP-FLOP, 100K SERIES
100331J-QMLV
100331J-QMLV
National Semiconductor
100331 - 100K SERIES, LOW POWER
100331PC
100331PC
Fairchild Semiconductor
D FLIP-FLOP, 100K SERIES
100331QC
100331QC
Fairchild Semiconductor
IC FF D-TYPE TRPL 1BIT 28PLCC
100331SCX Description

The onsemi 100331SCX is a high-performance silicon carbide (SiC) Schottky barrier diode (SBD) designed for use in power electronics applications, particularly in high-efficiency power supplies, inverters, and other systems that require high-speed switching and low conduction losses. This component is ideal for demanding applications in automotive, industrial, and renewable energy systems. The SiC technology provides superior thermal and electrical performance compared to traditional silicon-based diodes, making it suitable for high-voltage and high-current applications.

## Key Features

* Silicon Carbide Technology: The 100331SCX is based on SiC technology, which enables better performance at higher voltages, higher switching speeds, and improved thermal management compared to conventional silicon diodes.
* Low Forward Voltage Drop: The device has a low forward voltage drop, which minimizes conduction losses during operation and improves overall power efficiency.
* High Reverse Voltage Capability: With a reverse voltage rating of up to 330 V, the 100331SCX is suitable for applications that require high-voltage operation, making it versatile for use in power conversion circuits and high-voltage power systems.
* Fast Switching Performance: The diode features fast switching characteristics, reducing switching losses and enabling high-frequency operation in power supplies and inverters.
* Thermal Stability: The device offers excellent thermal performance, with a wide operating temperature range, making it suitable for harsh operating conditions and improving system reliability.
* Compact Package: The 100331SCX is available in a compact SOT-223 package, which is ideal for space-constrained designs and applications where efficient thermal dissipation is required.

## Electrical Specifications

* Reverse Voltage Rating: The 100331SCX has a maximum reverse voltage rating of 330 V, making it suitable for medium-voltage applications such as power supplies, motor drives, and inverters.
* Forward Current Rating: The diode is rated for continuous forward current of 3 A, providing sufficient capacity for many medium-to-high power applications.
* Forward Voltage Drop (V\_f): The typical forward voltage drop is 0.75 V at a forward current of 3 A, ensuring low conduction losses and improved efficiency in power conversion systems.
* Reverse Recovery Time: The 100331SCX offers a fast reverse recovery time of typically 20 ns, allowing for efficient high-speed switching in power electronics circuits.
* Junction Capacitance: The diode features a low junction capacitance, which enhances its performance in high-frequency applications and contributes to fast switching times.
* Operating Temperature Range: The diode operates within a temperature range of -55°C to +150°C, providing versatility in extreme temperature conditions, such as those found in automotive and industrial environments.
* Thermal Resistance: The thermal resistance (junction-to-case) is typically 6.5 °C/W, allowing for efficient heat dissipation, which is critical for maintaining reliable operation in high-power applications.

## Applications

* Power Supplies: The 100331SCX is ideal for high-efficiency power supplies, including AC/DC converters, DC/DC converters, and boost converters, where low conduction losses and fast switching are essential.
* Inverters: In solar, wind, and industrial motor drive inverters, the 100331SCX provides fast switching and high reliability, making it perfect for systems requiring high-speed switching and efficient power conversion.
* Electric Vehicles (EVs): In EV applications, the 100331SCX is used for DC-DC converters and charging circuits, where high power conversion efficiency is needed, along with fast switching capabilities for managing battery charge and discharge cycles.
* Motor Drives: The diode’s high voltage and current handling capability make it suitable for motor drive circuits, where it provides high efficiency and reliability, ensuring smooth operation even in high-power conditions.
* Industrial Equipment: The 100331SCX can be used in various industrial applications, including power distribution systems and uninterruptible power supplies (UPS), where high reliability, fast switching, and efficiency are critical for continuous operation.
* Renewable Energy Systems: The diode is also suitable for solar inverters and wind turbine controllers, where high efficiency and rapid response times are important for maximum energy conversion.

## Thermal and Environmental Characteristics

* Wide Operating Temperature Range: With an operating temperature range of -55°C to +150°C, the 100331SCX is designed to withstand extreme environmental conditions, making it suitable for a wide range of industrial and automotive applications.
* Thermal Shutdown: The device is designed to operate safely at high temperatures, and with its low thermal resistance, it ensures that the junction temperature stays within safe operating limits.
* Moisture Sensitivity Level: The 100331SCX is rated at Level 1 for moisture sensitivity, which means it can be exposed to standard operating conditions during soldering without the risk of damage due to moisture absorption.

## Package and Mounting

* Package Type: The device is housed in a SOT-223 package, a small form-factor package that provides efficient heat dissipation and is easy to mount on the PCB, making it ideal for compact designs.
* Mounting Type: The diode uses surface-mount technology (SMT) for easy integration into modern electronic designs, especially in systems where board space is limited.
* Thermal Performance: The SOT-223 package provides excellent thermal dissipation, which helps maintain stable operation in power-intensive applications and ensures that the device performs optimally even in high-power conditions.

## Conclusion

The onsemi 100331SCX is a high-performance silicon carbide Schottky barrier diode that is optimized for high-efficiency, high-voltage applications. Its low forward voltage drop, fast switching performance, and excellent thermal management make it ideal for use in power supplies, inverters, motor drives, and renewable energy systems. The device’s ability to handle higher voltages and currents while maintaining efficiency and reliability makes it a superior choice for demanding applications that require high-speed switching and energy-efficient power conversion. With its compact size, wide operating temperature range, and robust protection features, the 100331SCX is an excellent choice for modern power electronics designs.
100331SCX Compare Parts
  • 100331SCX vs 100353QCX
  • 100331SCX vs 100353QC
  • 100331SCX vs 100351SCX
  • 100331SCX vs 100351SC
  • 100331SCX vs 100351SC
  • 100331SCX vs 100351QIX
  • 100331SCX vs 100351QI
  • 100331SCX vs 100351QCX
  • 100331SCX vs 100351QCX
  • 100331SCX vs 100351QC
  • 100331SCX vs 100351QC
  • 100331SCX vs 100351DC
  • 100331SCX vs 100331SC
  • 100331SCX vs 100331QIX
  • 100331SCX vs 100331QIX
  • 100331SCX vs 100331QI
  • 100331SCX vs 100331QI
  • 100331SCX vs 100331QCX
  • 100331SCX vs 100331QCX
  • 100331SCX vs 100331QC
  • 100331SCX vs 100331QC
  • 100331SCX vs 100331PC
  • 100331SCX vs 100331J-QMLV
  • 100331SCX vs 100331DC
  • 100331SCX vs 100151W-MIL
  • 100331SCX vs 100151J-MIL
  • 100331SCX vs 100151DC
  • 100331SCX vs 100135J-MIL
  • 100331SCX vs 100135DC
  • 100331SCX vs 100131W-MIL
  • 100331SCX vs 100131J-MIL
  • 100331SCX vs 100131DC
  • 100331SCX vs 100353FM-MLS
  • 100331SCX vs 100351WRQMLV
  • 100331SCX vs 100351W-QMLV
  • 100331SCX vs 100131FCQR
  • 100331SCX vs 100131FCQL
  • 100331SCX vs 100131FC
  • Customer Reviews
    4.95 out of 5.00 stars from 137 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)