☰
W2RF002RF
W2RF002RF
Obsolete
Description:  IC LED DRVR LIN PWM 50MA 48QFP
Manufacturer:  Omron Electronics
Datasheet:   W2RF002RF Datasheet
History Price: $12.32000
In Stock: 7780
W2RF002RF Specification
Specification
Part No
W2RF002RF
Category
PMIC - LED Drivers
Manufacturer
Omron Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Linear
Topology
-
Internal Switch(s)
Yes
Number of Outputs
24
Voltage - Supply (Min)
3V
Voltage - Supply (Max)
5.5V
Voltage - Output
-
Current - Output / Channel
50mA
Frequency
-
Dimming
PWM
Applications
-
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-LQFP
Supplier Device Package
48-QFP (7x7)
W2RF002RF PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 169 customer reviews from all over the world
Élodie Lemoine
France
5 stars
2026-09-17 19:06
Packed perfectly and have arrived super fast, in a week.
Many thanks!!
Davi Miguel
Brazil
5 stars
2026-09-17 18:04
Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
Patricia Brown
United States
5 stars
2026-09-17 17:31
Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
Wagner Costa Lima
Brazil
5 stars
2026-09-17 17:19
Excellent Product, delivered super fast and quality, great seller!
Francesca Mariani
Italy
5 stars
2026-09-17 15:24
Try them, they work!
Isabela Rocha Neto
Brazil
5 stars
2026-09-17 12:29
Excellent Product, delivered super fast and quality, great seller!