B6TS-04LT
B6TS-04LT
Obsolete
Description:  IC TOUCH SENSOR 4CH 20SOP
Manufacturer:  Omron Electronics
Datasheet:   B6TS-04LT Datasheet
History Price: Obsolete
In Stock: 47700
B6TS-04LT Specification
Specification
Part No
B6TS-04LT
Category
Interface - Sensor, Capacitive Touch
Manufacturer
Omron Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Buttons
Proximity Detection
No
Number of Inputs
4
LED Driver Channels
-
Interface
-
Resolution
-
Voltage - Supply
3V ~ 5.5V
Current - Supply
-
Operating Temperature
-20 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-SOP
B6TS-04LT PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 133 customer reviews from all over the world
Juliana Rocha
Brazil
5 stars
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
5 stars
2026-04-03 02:41
All good, thx!
Angela Butler
United States
5 stars
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
5 stars
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
5 stars
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
5 stars
2026-04-02 06:38
Original brand new, good quality.